location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98T58ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961474039 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 19 Jul 2024 03:12:59
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700 (opptil 5,2 GHz med Intel® Turbo Boost-teknologi, 30 MB L3 buffer, 16 kjerner, 24 tråder)
  • - Windows 11 Pro
  • - NVIDIA® T400 (4 GB GDDR6 dedikert)
  • - 16 GB memory; 512 GB SSD storage
Warranty: Tre års (3/3/3) begrenset garanti inkluderer tre år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort :
The short editorial description of HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort

Z2 G9-arbeidsstasjon med liten formfaktor, Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® T400
More>>>
HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort:
The official marketing text of HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort as supplied by the manufacturer

Z-tårn i halv størrelse med full kraft
Få kraften til et tårn i full størrelse i en brøkdel av størrelsen. Z2 SFF-maskinen, som er rekonstruert for å få plass til grafikk i full lengde og høyde, samtidig som det er plass til oppgraderinger og utvidelser, leverer høy ytelse for intense arbeidsflyter – fra 3D-design til strålesporing i sanntid – nå og i fremtiden.

Short summary description HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort:
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, Intel® Core™ i7, i7-13700, 16 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort based on the first three specs of the first five spec groups.

HP Z2 G9. Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-13700. Internminne: 16 GB, Internminnetype: DDR5-SDRAM, Minneklokke-hastighet: 4800 MHz. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics, Diskret grafikkadaptermodell: NVIDIA T400. Operativsystemprogramvare 04: Windows 11 Pro. Krav til strømforsyning: 450 W. Chassis-type: SFF. Produkttype: Arbeidsstasjon. Vekt: 5 kg. Produktfarge: Sort

Ytelse i full høyde og lengde

Design, simuler og strålespor i sanntid på en Z SFF – FHFL pro-grafikk og Intel® Core™-prosessorer.

Kan konfigureres i dag. Og utvides i morgen.

Akselerer gjeldende arbeidsflyt med alternativer på tvers av prosessor, grafikk, minne, lagring og I/O-porter.

ISV-sertifisert

Jobb i trygghet vel vitende om at PC-en er sertifisert med ledende programvarer som sikrer topp ytelse.[3]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Intel® Core™ i7-prosessor

Kjør flere CPU-tunge programmer samtidig uten ytelsesproblemer ved hjelp av en Intel® Core™ i7-prosessor. [4]

Mindre, mer funksjonell design

Den slående nye designen har fremre og bakre hyller slik at du enkelt kan flytte systemet fra sted til sted.

Verktøyfri tilgang

Arbeid i utvikling. Utstyr i utvikling. Med et verktøyfritt, skyvbart tilgangsdeksel får du lett tilgang til innsiden slik at du kan tilpasse Z-maskinen etter egne behov.

Termisk styring

Et innovativt design som holder maskinvarekomponentene kjølige og stille uansett hvor hardt maskinen jobber. Vær trygg på at du kan kjøre systemet på fullt hele døgnet.

Egendefinerte ytelsesmoduser

Ta deg av de mest krevende arbeidsflytene med tre egendefinerte forhåndsinnstilte moduser som optimaliserer ytelsen fra BIOS – Høy ytelse, Ytelse og Stille.

Uhindret ytelse

Z-enhetens industriledende termikk holder faktisk prosessoren og grafikkortet kaldt, slik at de kan gi maksimal ytelse over lengre perioder.

Plassbesparende

Ideelt for arbeidsområder med begrenset plass som har behov for ytelse og pålitelighet i arbeidsstasjonsklassen.

Bærekraft

Dette produktet inneholder 60 % resirkulert plast, utnytter strømforsyningen med 90 % effektivitet og oppfyller GreenScreen® for Safer Chemicals metodikkstandarder. [5]

Støvfilter

Bidra til å holde systemet rent mens du sitter på fabrikkgulvet eller maskineringsmiljø med støvfilteret du har tilgang til foran. [6]

Kan desinfiseres

Designet for å kunne rengjøres ved hjelp av mange vanlig tilgjengelige desinfiserings- og rengjøringsservietter ved hjelp av HPs retningslinjer for rengjøring. [7]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
13th gen Intel® Core™ i7
Prosessormodell *
i7-13700
Prosessorkjerner
16
Prosessortråder
24
Boostfrekvens prosessor
5,2 GHz
Ytelseskjerner
8
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
5,1 GHz
Effektiv maks turbofrekvens
4,1 GHz
Ytelse-kjerne basefrekvens
2,1 GHz
Effektiv kjernebasefrekvens
1,5 GHz
Processor cache
30 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
219 W
Minne
Internminne *
16 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
1 x 16 GB
Minneklokke-hastighet
4800 MHz
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA T400
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
6
Antall USB 3.2 Gen 2x2 Type C-porter
1
USB Power Delivery
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Antall DisplayPorts
2
DisplayPort-versjon
1.4
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Line-out
Yes
Line-in
Yes
Utvidelsesspor
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 4.x)-spor
3
Design
Chassis-type *
SFF
Antall 3.5" bays
1
Antall 2.5" bays
1
Produktfarge *
Sort
Introduksjonsår
2023
Ytelse
Markedsplassering
Ytelse
Lydbrikke
Realtek ALC3252
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
Arbeidsstasjon
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Valgfritt dekselsensorsett; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
HP administrasjonsverktøy
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Manager Gen4; HP System Software Manager (nedlasting); HP BIOS Configuration Utility (nedlasting)
HP GTIN (EAN/UPC)
197961474039
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
450 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Vekt og dimensjoner
Bredde *
384 mm
Dybde *
308 mm
Høyde *
100 mm
Vekt *
5 kg
Pakkebredde
100 mm
Pakkedybde
384 mm
Pakkehøyde
308 mm
Pakkevekt
5,9 kg
Emballasjeinnhold
Skjerm inkludert *
No
Tastatur medfølger
Yes
Andre funksjoner
Tastaturtype
USB
Land Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Ansvarsfraskrivelse HP Z2 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro SFF Arbeidsstasjon Sort:
Ansvarsfraskrivelse

[3] Programvare fra tredjeparter selges separat.
[4] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[5] 60 % av plasten i produktet er laget av resirkulert plast fra forbrukere. Prosentandel for resirkulert plastinnhold er basert på definisjonen angitt i standarden IEEE 1680.1-2018. 100 % av den ytre emballasjen er laget av sertifiserte og resirkulerte fibre som er bærekraftig produsert. Fiberputer er laget av 100 % resirkulerte trefibre og miljøvennlig materiale. Eventuelle plastputer er laget av > 90 % resirkulert plast.
[6] Selges separat eller som en tilleggsfunksjon.
[7] Utvalgte rengjøringsservietter kan trygt brukes til å rengjøre HP Elite- og arbeidsstasjons-PC-er, og HP ProBook 635 Aero-PC-er og utvalgte HP ProDesk-enheter opptil 1000 ganger: Se rengjøringsserviettprodusentens instruksjoner for desinfisering og HPs rengjøringsveiledning for HP-testede rengjøringsserviettløsninger i Slik desinfiserer du HP-enheten din (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW) gjelder ikke for HP Elite c1030 Chromebook.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Hvis du vil ha detaljert informasjon om operativsystem-/maskinvarestøtte for Linux, kan du se: http://www.hp.com/support/linux_hardware_matrix.
Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
For full Intel® vPro™-funksjonalitet er det nødvendig med Windows 11 Pro 64-biters, en vPro-støttet prosessor, et vPro-aktivert brikkesett, vPro-aktivert kablet LAN og/eller WLAN-kort og TPM 2.0. Noen funksjoner krever ekstra tredjepartsprogramvare for å kunne kjøre. Se http://intel.com/vpro.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Flex IO-port og ett PCIe-spor vil være i bruk når Thunderbolt er installert. Se vanlige spørsmål i Thunderbolt-fellesskapet for informasjon om Thunderbolt-kompatibilitet. https://www.thunderbolttechnology.net/tech/faq .
Tastaturer og mus er tilleggs- eller ekstrautstyr.
Et bestemt chassis kreves for 550 W 92 % effektiv, bredt område, aktiv PFC-strømforsyning.
Duplisering av opphavsrettslig beskyttet materiale er strengt forbudt. Faktiske hastigheter kan variere. Kompatibilitet med tolagsmedier vil variere mye på enkelte DVD-spillere og DVD-ROM-stasjoner for hjemmebruk. Merk: DVD-RAM kan ikke lese eller skrive til enkeltsidige/dobbeltsidige versjoner av 1.0-medier på henholdsvis 2,6 og 5,2 GB.
Med Blu-ray kan det oppstå visse problemer med disker, digital tilkobling, kompatibilitet og/eller ytelse, men det betyr ikke at produktet er defekt. Det garanteres ikke for feilfri avspilling på alle systemer. For avspilling av enkelte Blu-Ray-titler kan det være nødvendig med en digital DVI- eller HDMI-tilkobling for avspilling, og skjermen kan kreve støtte for HDCP. Det kan ikke avspilles HD-DVD-filmer på denne stasjonære PC-en.
Basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
HP ZCentral Remote Boost er ikke forhåndsinstallert på Z-arbeidsstasjoner, men kan lastes ned og kjøres på alle stasjonære og bærbare Z-maskiner uten lisenskjøp. Med enheter som ikke er Z-maskiner kreves kjøp av løpende frittstående eller løpende flytende lisens per versjon som er i bruk, og kjøp av ZCentral Remote Boost-programvarestøtte. RGS krever Windows, RHEL (7 eller 8), UBUNTU 18.04 LTS eller HP ThinPro 7-operativsystemer. Operativsystemet MacOS (10.13 eller nyere) støttes bare på mottakerens side. Krever nettverkstilgang. Programvaren er tilgjengelig for nedlasting på hp.com/ZCentralRemoteBoost.
HP Performance Advisor-programvare ‒ HP Performance Advisor er klar og venter på å hjelpe deg med å utnytte HP Workstation optimalt fra dag én ‒ og alle dager senere. Lær mer eller last ned fra: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Support Assistant krever Windows og Internett-tilgang.
HP Manageability Integration Kit kan lastes ned fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Client Security Manager Gen7 krever Windows og er tilgjengelig på utvalgte HP PC-er.
HP BIOSphere Gen6-funksjoner kan variere avhengig av plattform og konfigurasjoner.
HP Sure Click krever Windows 10 Pro eller høyere eller Enterprise. Se https://bit.ly/2PrLT6A_SureClick for fullstendig informasjon.
HP Sure Start Gen7 er tilgjengelig på utvalgte PC-er og arbeidsstasjoner fra HP. Se produktspesifikasjoner for tilgjengelighet.
HP Sure Run Gen5 er tilgjengelig på enkelte HP-PC-er og krever Windows 10 og høyere.
HP Sure Recover Gen4 er tilgjengelig på utvalgte HP PC-er og krever en åpen nettverkstilkobling. For å unngå tap av data må du sikkerhetskopiere viktige filer, data, bilder, videoer osv. før du bruker HP Sure Recover.
HP Secure Erase gjelder metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88, om rensemetoden "Clear". HP Secure Erase støtter ikke plattformer med Intel® Optane™.
HP Sure Sense krever Windows 11 Pro eller Enterprise og støtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Støttede vedlegg inkluderer Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet modus når Microsoft Office eller Adobe Acrobat er installert.
En sertifisert forhåndslastet versjon av Ubuntu® 20.04 LTS er tilgjengelig fra HP for denne plattformen.
Trådløst tilgangpunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Wi-Fi 7 er ikke tilgjengelig med 12. generasjons Intel ADL-prosessorer; Wi-Fi 7-funksjonalitet (802.11BE) krever Windows 11 24H2, utvalgte Intel®-prosessorer og en Wi-Fi 7-ruter, selges separat. Wi-Fi 7 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Tilgjengelig i land der Wi-Fi 7 støttes.
Når spor 2 er konfigurert med et PCle-kort, nedgraderes spor 1 automatisk til PCle x8 elektrisk.
NVIDIA® T400 (2 GB GDDR6 dedikert) kan nå slutten på brukstiden i slutten av 2022.
HP Sure Admin krever Windows 10 eller høyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
Da enkelte tredjeparts minnemoduler ikke følger etablerte bransjestandarder, anbefaler vi bruk av HP-merket minne for å sikre kompatibilitet. Hvis du blander minnehastigheter, vil systemet benytte den laveste minnehastigheten.