location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1132no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8UG37EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721246264 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
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
Product views: 8071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2020
Product end of life date
Produkt Brosjyre / Datablad (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-9700K (12MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1024GB SSD
Long product name HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort :
The short editorial description of HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort

Intel Core i7-9700K (12MB Cache, 3.6GHz), 16GB DDR4-SDRAM, 1024GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort:
The official marketing text of HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort as supplied by the manufacturer

Elegant. Kraftig. Og lett å oppgradere.Ikke la noe hindre deg i å spille på ditt beste. Med bransjens nyeste komponenter, mikro-ATX-kompatible oppgraderingsmuligheter og en design du kan tilpasse etter eget ønske, leverer OMEN Obelisk en ytelse som tar spillytelsen til nye høyder.

Short summary description HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort:
This short summary of the HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-1132no, 3,6 GHz, Intel® Core™ i7, i7-9700K, 16 GB, 1,02 TB, Fri-DOS (operativsystem)

Long summary description HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-1132no. Prosessorfrekvens: 3,6 GHz, Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-9700K. Internminne: 16 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 2666 MHz. Total lagringskapasitet: 1,02 TB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics 630, Diskret grafikkadaptermodell: NVIDIA® GeForce RTX™ 2070. Operativsystemprogramvare 04: Fri-DOS (operativsystem). Krav til strømforsyning: 750 W. Chassis-type: Tower. Produkttype: PC. Produktfarge: Sort

Marker deg!
Marker deg!

Opplev kraftig, flytende spilling med NVIDIA®-grafikk og en Intel® Core™-prosessor. Gir deg presisjonen og hastigheten du trenger for å nå neste nivå.

Gjør det personlig
Gjør det personlig

Kom deg raskt på innsiden, og oppgrader etter ønske med verktøyfri design og overholdelse av mikro-ATX-standarder. Med støtte for opptil tre lagringsenheter skulle ikke plass være noe problem.

Gaming gjort enda bedre
Gaming gjort enda bedre

Forbedre spillopplevelsen din med medfølgende OMEN Command Center-programvare. Dette muliggjør fjernspilling gjennom OMEN Game Stream[1], tilpasning av RGB-belysning og prioritering av spillnettverkstrafikk.[2]

Vis frem maskinvaren

Et sidepanel i herdet glass viser dine interne komponenter med RGB-belysninger. Et beskyttende klart EMI-belegg reduserer risikoen for elektrisk eller magnetisk interferens med andre enheter.

NVIDIA® GeForce RTX™ 2070-grafikk
NVIDIA® GeForce RTX™ 2070-grafikk

Den helt nye NVIDIA® Turing™-arkitekturen med banebrytende strålesporingsteknologi gir oss en spillfremtid med utrolig realisme og ytelse.

HyperX® DDR4-minne
HyperX® DDR4-minne

Med opptil 16 GB rask HyperX® DDR4-2666 RAM gir du et løft til alt fra fleroppgavekjøring til spilling.

RAID 0-lagringsalternativ

Dette superraske lagringsalternativet er designet for folk med behov for hastighet. Dataene fordeles på to separate SSD-er. Nå kan du oppleve enda raskere oppstartstider, lasting av spill og samlet systemrespons. [4]

Overholder industristandarder

Kabinettet i galvanisert stål har støtte for MicroATX-hovedkort slik at tilleggskomponenter vil passe og virke. Med den lett tilgjengelige, vinklede designen og elegante kabelføringen er dette den ultimate selvbyggermaskinen.

Lett tilgjengelig uten bruk av verktøy
Lett tilgjengelig uten bruk av verktøy

Det er enkelt å komme til alle de fire eksterne harddiskene for utskifting uten å åpne chassiset. Og når du trenger tilgang til systemets indre, finner du en tosidig skrutrekker og reserveskruer bak OMEN-logoen.

Utgang for 5.1-surroundlyd
Utgang for 5.1-surroundlyd

Alle nødvendige porter for ekte 5.1-surroundlyd gir det du har av favorittfilmer, -programmer og -musikk mer nyansert og oppslukende lydkvalitet, bare ved å koble til et oppsett av surroundlyd-høyttalere.

Gjør den uslåelig
Gjør den uslåelig

Skill deg ut fra konkurrentene med et elegant kabinett som byr på tilpasningsbar RGB-belysning.

DTS Studio Sound

Få en bedre lytteopplevelse for alle spill, videoer og musikk. Opplev dyp bass og tydelig dialog ved maksimalt volum uten forvrengning. [5]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
9th gen Intel® Core™ i7
Prosessormodell *
i7-9700K
Prosessorkjerner
8
Prosessortråder
8
Boostfrekvens prosessor
4,9 GHz
Prosessorfrekvens *
3,6 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
12 MB
Cachetype prosessor
L3
Systembussrate
8 GT/s
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2666 MHz
Minnebåndbredde støttet av prosessor (maks.)
41,6 GB/s
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2666 MHz
ECC
No
Internminneprodusent
HyperX
Lagringsmedium
Total lagringskapasitet *
1,02 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Total SSD-kapasitet
1,02 TB
Antall SSD-er installert
2
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA® GeForce RTX™ 2070
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E98
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
2
Antall DVI-porter skjermkort
1
Antall USB Type-C-porter grafikkadapter
1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
1
DVI-port
No
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Lydsystem
DTS Studio Sound
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Fri-DOS (operativsystem)
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015D
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
186604
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Special features
HP OMEN Command Center
Yes
HP JumpStart
Yes
HP programvare medfølger
HP Audio Switch; HP Connection Optimize
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
750 W
Vekt og dimensjoner
Bredde *
165 mm
Dybde *
357 mm
Høyde *
433 mm
Pakkebredde
299 mm
Pakkedybde
496 mm
Pakkehøyde
516 mm
Pakkevekt
12,1 kg
Emballasjeinnhold
Skjerm inkludert *
No
Ansvarsfraskrivelse HP OMEN by HP Obelisk 875-1132no Intel® Core™ i7 i7-9700K 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce RTX™ 2070 Fri-DOS (operativsystem) Tower PC Sort:
Ansvarsfraskrivelse

[1] Må aktivere en Game Stream-konto på din OMEN-PC og laste ned OMEN Command Center-appen fra Microsoft Store på andre Windows 10-PC-er med disse minimumskravene: OS: Windows 10 (Fall Creators Update eller senere). CPU: Intel® Core™ i5-prosessor (5. generasjon eller senere). GPU: Intel® HD 4000 / NVIDIA® 8000-serien / AMD® 2000-serien eller bedre med de nyeste grafikkdriverne. Minne: 4 GB DDR3. Minimum opplastings- og nedlastingshastighet på 10 Mb/s ved en klokkefrekvens på 5 GHz er nødvendig. [2] Krever trådløst tilgangspunkt og Internett-tilgang. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. [4] Basert på HPs interne testing med CrystalDiskMark referanseprogramvare. Ytelsen er sekvensielt raskere (skrivebeskyttet) sammenlignet med en tradisjonell harddisk med 5400 o/min. [5] For DTS-patenter, se patents.dts.com. Produsert på lisens fra DTS Licensing Limited. DTS, symbolet, og DTS og symbolet sammen, er registrerte varemerker, og DTS Studio Sound er et varemerke for DTS, Inc. © DTS, Inc. Med enerett.