location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cr0882no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873M8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497655872 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 29 Jul 2024 11:56:07
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7520U (opptil 4,3 GHz boost-frekvens, 4 MB L3 buffer, 4 kjerner, 8 tråder)
  • - Windows 11 Home
  • - 68,6 cm (27") diagonalt, FHD (1920 x 1080), IPS, tresidig mikrokant, antirefleks, 300 nits, 99 % sRGB
  • - AMD Radeon™-grafikk
  • - 8 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit :
The short editorial description of HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit

All-in-One 27-cr0882no PC, Windows 11 Home, 27", AMD Ryzen™ 5, 8GB RAM, 512GB SSD, FHD
More>>>
HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
The official marketing text of HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit as supplied by the manufacturer

Bevisst designet med tanke på planeten
Denne slanke HP All-in-One stasjonære PC-en på 27 tommer gir deg muligheten til å gjøre mer samtidig som du bruker mindre. Ansvarlig produsert ved bruk av resirkulert plast fra forbrukere og plast som ellers ville havnet i havet[1] og er EPEAT® Gold-registrert og ENERGY STAR®-sertifisert[2]. Med en kraftig prosessor, oppgradert minne og forbedrede multitaskingsfunksjoner, har det ikke blitt gjort kompromisser for høy ytelse.

Short summary description HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
This short summary of the HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-cr0882no, 68,6 cm (27"), Full HD, AMD Ryzen™ 5, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
This is an auto-generated long summary of HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit based on the first three specs of the first five spec groups.

HP 27-cr0882no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 68,6 cm (27"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Paneltype: IPS. Prosessorfamilie: AMD Ryzen™ 5, Prosessorfrekvens: 2,8 GHz. Internminne: 8 GB, Internminnetype: LPDDR5-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: AMD Radeon Graphics. Innebygd kamera. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Hvit

Utviklet for å redusere miljøpåvirkningen
Utviklet for å redusere miljøpåvirkningen

Verdens første PC med resirkulert kaffegrut[3], og som inneholder resirkulert plast fra forbrukere og plast som ellers ville havnet i havet[1].

Bygget slik at du kan holde kontakten med teamet
Bygget slik at du kan holde kontakten med teamet

Laget for ekte samarbeid med et vippbart, popup-kamera[4], to mikrofoner og avansert støyreduksjon.

Klar for dagen, hver dag
Klar for dagen, hver dag

Møt dagen med en pålitelig AMD-prosessor[5], rikelig med lagringsplass, raske tilkoblingsmuligheter og nok av minne.

AMD Ryzen™ 7000-seriens prosessorer

Opplev et helt nytt nivå av hastighet og ytelse i en PC drevet av AMD Ryzen™-prosessorer. Akselerer arbeidet og kreativiteten med lynraske hastigheter. Utforsk ekte frihet og fleksibilitet. [5]

AMD Radeon™-grafikk

Uansett om det er spill eller filmer, får du høy ytelse i all underholdning.

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [8]

HP True Vision FHD IR-kamera

Logg trygt inn via Windows Hello med infrarød sensor. Det vidvinklede synsfeltet på 88 grader lar deg videoprate med hele familien eller grupper av venner i slående detalj. [4]

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [7]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [6]

Bærekraftig design
Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [9]

Lås opp verdien i HP-kjøpet ditt

Med myHP får du enkelt oppsett og enkel registrering, samt tips og triks og lett tilgjengelige innstillinger som hjelper deg med å tilpasse, optimalisere og sikre maskinen din.

ENERGY STAR®-sertifisert

Spar strøm og penger med ENERGY STAR®, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest. [10]

PCIe NVMe™ M.2 SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe NVMe™ M.2 SSD-lagring.

To høyttalere
To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps. [12]

Tastatur for flere enheter

Skriv enkelt på datamaskinen, før du bytter til telefonen eller nettbrettet med et tastetrykk. Bytt sømløst mellom tastaturer på to ekstra enheter.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
300 cd/m²
Paneltype
IPS
RGB-fargerom
sRGB
Anti-blendende skjerm
Yes
Fargespekter
99%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessormodell *
7520U
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,3 GHz
Prosessorfrekvens *
2,8 GHz
Processor cache
4 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
LPDDR5-SDRAM
Maksimalt internminne *
8 GB
Minneklokke-hastighet
5500 MHz
Minneformfaktor
On-board
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
1080p
Kamera HD-type
Full HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Skjellhvitt
Produktfarge *
Hvit
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Special features
HP høyttaler
HP Dual Speakers
HP frontkamera
HP TrueVision FHD IR
HP-segment
Hjem
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
197497655872
Energihåndtering
AC-adapter energitap
90 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Vekt og dimensjoner
Bredde (med stativ)
612,5 mm
Dybde (med stativ)
186,3 mm
Høyde (med stativ)
516,8 mm
Vekt (med stativ)
6,72 kg
Vekt
6,72 kg
Pakkebredde
730 mm
Pakkedybde
175 mm
Pakkehøyde
520 mm
Pakkevekt
11,9 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
40 % resirkulert plast fra forbruker; Plast som ellers ville havnet i havet; 10 % resirkulert metall
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Antall ledige interne minneutvidelsesplasser
1
Krav til strømforsyning
90 W
IR-kamera
Yes
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP 27-cr0882no AMD Ryzen™ 5 7520U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 8 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
Ansvarsfraskrivelse

[1] Med 40 % resirkulert plast fra forbruker. Prosentandel av resirkulert plastinnhold fra forbrukere og plast som ellers ville havnet i havet varierer fra produkt til produkt.
[2] Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
[3] Intern HP-analyse basert på alle PC-er på markedet per november 2022. Resirkulert kaffegrut brukes som prikker i overflaten på PC-en.
[4] Funksjoner kan kreve programvare eller andre tredjepart-programmer for å oppnå funksjonaliteten som beskrives.
[5] Multi-core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.
[6] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[7] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[8] Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.
[9] Prosentandel med plast som ellers ville havnet i havet, og resirkulert plast fra forbrukere varierer fra produkt til produkt. Prosentandel med resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
[10] ENERGY STAR og ENERGY STAR-logoen er registrerte varemerker tilhørende Environmental Protection Agency i USA.
[12] Faktisk kapasitet kan variere.
Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Internett-tilgang er påkrevd og ikke inkludert. McAfee er forhåndsinstallert på PC-en og krever en konto for aktivering. Fornyelse av abonnement kreves etter prøveperiodens slutt. VPN-funksjon er ikke tilgjengelig i India, Kina, Syria eller Nord-Korea. McAfee er ikke kompatibel med Windows 11 i S-modus. Du må slå av S-modus permanent. Det koster ingenting å slå av S-modus, men du vil ikke kunne slå den på igjen.
Prosent av aktivt og ikke-aktiv visningsområde på innfatningsområde unntatt høyttaler.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens.
Max Boost-klokkefrekvens varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon.
Wi-Fi® med støtte for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Tilbakestilles til LastPass Basic etter 30 dager.
TUV Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://www.certipedia.com/?locale=en#search for flere detaljer.
Må aktiveres innen 180 dager etter Windows-aktivering.
Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du kansellerer abonnementet. Hvis du kansellerer før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan kansellere abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Resirkulert metall er uttrykt som en prosentandel av metallets totale vekt i henhold til ISO 14021-definisjonene for metalldeler over 25 gram.
Prosentandel av resirkulert plast fra forbruker varierer etter produkt. Prosentandel av resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.