location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0812no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873M3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497655582 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 29 Jul 2024 13:37:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®-prosessor N200 (opptil 3,7 GHz med Intel® Turbo Boost-teknologi, 6 MB L3 buffer, 4 kjerner, 4 tråder)
  • - Windows 11 Home
  • - 60,5 cm (23,8") diagonalt, FHD (1920 x 1080), IPS, tresidig mikrokant, antirefleks, 250 nits, 99 % sRGB
  • - Intel® UHD Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit :
The short editorial description of HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit

All-in-One 24-cr0812no PC, Windows 11 Home, 23.8", Intel® Pentium®, 8GB RAM, 256GB SSD, FHD
More>>>
HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
The official marketing text of HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit as supplied by the manufacturer

Bevisst designet med tanke på planeten
Denne slanke HP All-in-One stasjonære PC-en på 23,8 tommer gir deg muligheten til å gjøre mer samtidig som du bruker mindre. Ansvarlig produsert ved bruk av resirkulert plast fra forbrukere og plast som ellers ville havnet i havet[1] og er EPEAT® Gold-registrert og ENERGY STAR®-sertifisert[2]. Med en kraftig prosessor, oppgradert minne og forbedrede multitaskingsfunksjoner, har det ikke blitt gjort kompromisser for høy ytelse.

Short summary description HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
This short summary of the HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-cr0812no, 60,5 cm (23.8"), Full HD, Intel® Pentium®, 8 GB, 256 GB, Windows 11 Home

Long summary description HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
This is an auto-generated long summary of HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit based on the first three specs of the first five spec groups.

HP 24-cr0812no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 60,5 cm (23.8"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Paneltype: IPS. Prosessorfamilie: Intel® Pentium®. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics. Innebygd kamera. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Hvit

Utviklet for å redusere miljøpåvirkningen
Utviklet for å redusere miljøpåvirkningen

Verdens første PC med resirkulert kaffegrut[3], og som inneholder resirkulert plast fra forbrukere og plast som ellers ville havnet i havet[1].

Bygget slik at du kan holde kontakten med teamet
Bygget slik at du kan holde kontakten med teamet

Laget for ekte samarbeid med et vippbart, popup-kamera[4], to mikrofoner og avansert støyreduksjon.

Klar for dagen, hver dag
Klar for dagen, hver dag

Møt dagen med en pålitelig Intel®-prosessor[5], rikelig med lagringsplass, raske tilkoblingsmuligheter og nok av minne.

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 256 GB PCIe SSD-lagring.

HP True Vision FHD IR-kamera
HP True Vision FHD IR-kamera

Logg trygt inn via Windows Hello med infrarød sensor. Det vidvinklede synsfeltet på 88 grader lar deg videoprate med hele familien eller grupper av venner i slående detalj. [4]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [6]

Tastatur for flere enheter
Tastatur for flere enheter

Skriv enkelt på datamaskinen, før du bytter til telefonen eller nettbrettet med et tastetrykk. Bytt sømløst mellom tastaturer på to ekstra enheter.

Intel-prosessor®

Få ytelsen og grafikken du trenger med en rimelig Intel®-prosessor som gir deg muligheten til å koble til, lære og spille hvor som helst. [7]

Intel® UHD Graphics

Jevn strømming av 4K-innhold og spill favorittspillene dine i 720p uten behov for et dedikert grafikkort. Med utmerket Intel® UHD-grafikkytelse vil du se forskjellen i alt du gjør. [8]

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [9]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [10]

Bærekraftig design
Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [11]

Lås opp verdien i HP-kjøpet ditt

Med myHP får du enkelt oppsett og enkel registrering, samt tips og triks og lett tilgjengelige innstillinger som hjelper deg med å tilpasse, optimalisere og sikre maskinen din.

ENERGY STAR®-sertifisert

Spar strøm og penger med ENERGY STAR®, sertifisert av EPA slik at du bruker mindre strøm og sparer penger der det betyr mest. [12]

To høyttalere

Skru opp volumet til favorittmusikken, -filmen eller -spillet med to stereohøyttalere.

USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps. [14]

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
sRGB
Anti-blendende skjerm
Yes
Fargespekter
99%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium®
Prosessormodell *
N200
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
3,7 GHz
Processor cache
6 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minnespor
1
Minnesportype
SO-DIMM
Minneklokke-hastighet
3200 MHz
Minnefordeling
1 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
1080p
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Nettverksbygging
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Mikrofon, linje-inn-støpsel
Yes
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Skjellhvitt
Produktfarge *
Hvit
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection 30-dagers prøveversjon; 1 måneds gratis prøveperiode på Adobe
Special features
HP-segment
Hjem
HP programvare medfølger
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
197497655582
Vekt og dimensjoner
Vekt
5,53 kg
Pakkebredde
640 mm
Pakkedybde
175 mm
Pakkehøyde
460 mm
Pakkevekt
9,6 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
40 % resirkulert plast fra forbruker; Plast som ellers ville havnet i havet; 10 % resirkulert metall
Emballasjeinnhold
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
60,5 cm
Antall ledige interne minneutvidelsesplasser
1
Krav til strømforsyning
65 W
IR-kamera
Yes
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP 24-cr0812no Intel® Pentium® N200 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit:
Ansvarsfraskrivelse

[1] Med 40 % resirkulert plast fra forbruker. Prosentandel av resirkulert plastinnhold fra forbrukere og plast som ellers ville havnet i havet varierer fra produkt til produkt.
[2] Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
[3] Intern HP-analyse basert på alle PC-er på markedet per november 2022. Resirkulert kaffegrut brukes som prikker i overflaten på PC-en.
[4] Funksjoner kan kreve programvare eller andre tredjepart-programmer for å oppnå funksjonaliteten som beskrives.
[5] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil ha nytte av denne teknologien. Ytelse og klokkefrekvens vil variere avhengig av programmets arbeidsbelastning og konfigurasjonen til maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse.
[6] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[7] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse. Intel og Core er varemerker for Intel Corporation i USA og andre land.
[8] HD-innhold (High Definition) er nødvendig for å vise HD-bilder. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen. 4K-innhold kreves for å vise bilder i full 4K.
[9] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[10] Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.
[11] Prosentandel med plast som ellers ville havnet i havet, og resirkulert plast fra forbrukere varierer fra produkt til produkt. Prosentandel for resirkulert plastinnhold er basert på definisjonen angitt i standarden IEEE 1680.1-2018.
[12] ENERGY STAR og ENERGY STAR-logoen er registrerte varemerker tilhørende Environmental Protection Agency i USA.
[14] Faktisk kapasitet kan variere.
Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Internett-tilgang er påkrevd og ikke inkludert. McAfee er forhåndsinstallert på PC-en og krever en konto for aktivering. Fornyelse av abonnement kreves etter prøveperiodens slutt. VPN-funksjon er ikke tilgjengelig i India, Kina, Syria eller Nord-Korea. McAfee er ikke kompatibel med Windows 11 i S-modus. Du må slå av S-modus permanent. Det koster ingenting å slå av S-modus, men du vil ikke kunne slå den på igjen.
Prosent av aktivt og ikke-aktiv visningsområde på innfatningsområde unntatt høyttaler.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Wi-Fi® med støtte for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Tilbakestilles til LastPass Basic etter 30 dager.
TUV Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://www.certipedia.com/?locale=en#search for flere detaljer.
Må aktiveres innen 180 dager etter Windows-aktivering.
Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du kansellerer abonnementet. Hvis du kansellerer før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan kansellere abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Resirkulert metall er uttrykt som en prosentandel av metallets totale vekt i henhold til ISO 14021-definisjonene for metalldeler over 25 gram.
Prosentandel av resirkulert plast fra forbruker varierer etter produkt. Prosentandel av resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.
Bluetooth® 5.3 krever støtte for Microsoft OS / Chrome OS. Før støtte for Microsoft OS / Chrome OS er tilgjengelig, vil Bluetooth® 5.3 fungere som Bluetooth® 5.2 eller lavere.