location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-ca2814no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873M2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497655575 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 22 Jun 2023 00:25:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2023
Product end of life date
Bullet Points HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13400T (opptil 4,4 GHz med Intel® Turbo Boost-teknologi, 20 MB L3 buffer, 10 kjerner, 16 tråder)
  • - Windows 11 Home
  • - 60,5 cm (23,8") diagonalt, FHD (1920 x 1080), IPS, tresidig mikrokant, antirefleks, 250 nits, 72 % NTSC
  • - Intel® UHD-grafikk 730
  • - 8 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv :
The short editorial description of HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv

Pavilion 24-ca2814noBundle AiO PC, Windows 11 Home, 23.8", Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD
More>>>
HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv:
The official marketing text of HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv as supplied by the manufacturer

Arbeid og moro i ett, helt enkelt
HP Pavilion All-in-One er ganske enkelt alt du trenger. En stasjonær PC designet for å holde deg produktiv for strømming eller spilling med en flimmerfri[1] skjerm og utrolig lydopplevelse. Low blue light-filteret sørger for øyekomfort over lang tid og poup-kameraet er flott for personvernet og videosamtaler[2]. Vær fornøyd med valget ditt med et bærekraftig design[3].

Short summary description HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv:
This short summary of the HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-ca2814no, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv:
This is an auto-generated long summary of HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv based on the first three specs of the first five spec groups.

HP Pavilion 24-ca2814no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 60,5 cm (23.8"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Berøringsskjerm, Paneltype: IPS. Prosessorfamilie: Intel® Core™ i5. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel UHD Graphics 730. Innebygd kamera. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Hvit, Sølv

Klar for strømming og underholdning
Klar for strømming og underholdning

Kos deg med underholdningen over lengre tid med et lavt blått lys-filter, en flimmerfri[1] skjerm og lyd fra B&O.

Støtter produktiviteten
Støtter produktiviteten

En sikker tilkobling med et 5MP popup-kamera[2], og jobb deg gjennom hele dagen med en Intel®-prosessor[4].

Fordi små ting utgjør en stor forskjell
Fordi små ting utgjør en stor forskjell

Gjennomtenkt bygget med resirkulert plast fra forbrukere og plast som tilsvarer tre plastflasker som ellers ville havnet i havet[5].

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 512 GB PCIe SSD-lagring.

Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

En virkelig kraftig lydopplevelse

HP-høyttalerne, som er finjustert i samarbeid med eksperter hos B&O, avgir fyldig, autentisk lyd. Ikke bare lytt – la deg gripe av opplevelsen.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [7]

Kvalitet du kan stole på
Kvalitet du kan stole på

Livet kan være uforutsigbart, men alt-i-ett-PC-en fra HP bør ikke være det. Alt-i-ett-PC-en vår har gjennomgått over 230 individuelle tester for å gi deg en robust og pålitelig maskin. [9]

USB type-C® 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C®-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [10]

USB type-A 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-A-porten, med signaldatahastighet på 5 Gbps. [11]

Dropbox-lagring i skyen

Lagre og synkroniser innholdet ditt på nettet med Dropbox. Få 25 GB lagringsplass i ett år for å få tilgang til, administrere og dele bilder, musikk og filer fra hvor som helst med Internett-tilgang. [12]

HP True Vision 5MP-kamera
HP True Vision 5MP-kamera

Med et høykvalitetskamera kan du videochatte med hele familien med utrolig flott bilde med en oppløsning på opptil 2592 x 1944. [2]

Få et nytt perspektiv
Få et nytt perspektiv

Windows 11 har fått en fornyet Start-meny, hvor det er lett å holde kontakten og finne nyheter, spill og innhold, og er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [6]

Utvid utover ytelsen slik at PC-en kan gjøre enda mer på en gang.

Tilbyr mer enn bare en vurdering av ytelsen. 13. generasjons Intel® Core™-prosessorer fremmer databehandlingen og leverer mer effektiv multitasking. [4]

Adobe-tilbud

Få en gratis prøveperiode på én måned på de beste kreativitets- og produktivitetsappene fra Adobe når du kjøper en datamaskin fra HP. [8]

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
Yes
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-13400T
Prosessorkjerner
10
Prosessortråder
16
Boostfrekvens prosessor
4,4 GHz
Ytelseskjerner
6
Effektive kjerner
4
Maksimal turbofrekvens med høy ytelse
4,4 GHz
Effektiv maks turbofrekvens
3 GHz
Ytelse-kjerne basefrekvens
1,3 GHz
Effektiv kjerneboostfrekvens
1 GHz
Processor cache
20 MB
Cachetype prosessor
L3
Busstype
DMI4
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
3200 MHz
Minnefordeling
2 x 4 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel UHD Graphics 730
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
8 W
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Nettverksbygging
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall HDMI-porter *
2
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Hvit, Sølv
Kabellåstype
Kensington
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Systemkort kretsoppsett
Intel H670
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
Duet® for HP (30 dagers gratis prøveversjon); ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 måneds gratis prøveperiode på Adobe
Prosessor spesielle funksjoner
Enhanced Intel SpeedStep Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington MicroSaver-låsespor
HP programvare medfølger
HP Connection Optimizer; HP Display Control; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP; HP Command Center
Energihåndtering
AC-adapter energitap
150 W
Vekt og dimensjoner
Bredde (med stativ)
540,2 mm
Dybde (med stativ)
171,2 mm
Høyde (med stativ)
427,8 mm
Vekt (med stativ)
6,4 kg
Vekt
6,4 kg
Pakkebredde
641 mm
Pakkedybde
277 mm
Pakkehøyde
525 mm
Pakkevekt
10 kg
Bærekraft
Bærekraftsertifikater
ENERGY STAR, EPEAT Gold
Bærekraftige teknologier og materialer
15 % resirkulert plast fra forbruker; Resirkulert stoff; Vannbasert maling; Plast som ellers ville havnet i havet
Emballasjeinnhold
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
60,5 cm
Antall ledige interne minneutvidelsesplasser
2
Krav til strømforsyning
150 W
IR-kamera
Yes
Ansvarsfraskrivelse HP Pavilion 24-ca2814no Intel® Core™ i5 i5-13400T 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Hvit, Sølv:
Ansvarsfraskrivelse

[1] Flimmerfri funksjon brukes til å eliminere skjermflimmer ved integrering av DC-dimmende LED-bakgrunnsbelysning.
[2] Funksjoner kan kreve programvare eller andre tredjepartsprogrammer for å gi den beskrevne funksjonaliteten. Internett-tjeneste kreves, men er ikke inkludert.
[3] Stasjonære PC-er produsert med plast som ellers ville havnet i havet, i innfatningen, bakre deksel og ventildeksel inneholder resirkulert plast fra forbrukere. Prosent resirkulerte materialer i hver komponent varierer avhengig av produkt.
[4] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering er ikke et mål på høyere ytelse.
[5] Stasjonære PC-er produsert med plast som ellers ville havnet i havet i innfatning, bakre deksel og ventildeksel inneholder resirkulert plast fra forbrukere. Prosentandel av resirkulerte materialer i hver komponent varierer avhengig av produkt. Basert på HPs interne analyser per 28.05.2021. Beregning basert på gram per produkt (ved bruk av 12,7 gram per 0,48 liters engangsvannflasker).

[6] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[7] Flimmerfri-funksjonen eliminerer flimring på skjermen ved integrering av DC-dimming av LED-bakbelysningen.
[8] Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du kansellerer abonnementet. Hvis du kansellerer før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan kansellere abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe Spark og gjenstående Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
[9] Testresultater fra HPs omfattende testing er ikke en garanti for fremtidig ytelse under disse testforholdene. Skader under testforholdene i HPs omfattende testing eller annen skade krever en ekstra uhellsbeskyttelse fra HP Care Pack.
[10] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[11] Faktisk kapasitet kan variere.
[12] 25 GB gratis lagringsplass på Internett i ett år fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for avbestilling, på nettstedet www.dropbox.com. Internett-tilgang er påkrevd og er ikke inkludert.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Prosent av aktivt og ikke-aktiv visningsområde på innfatningsområde unntatt høyttaler.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Wi-Fi® med støtte for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Tilbakestilles til LastPass Basic etter 30 dager.
TUV Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://www.certipedia.com/?locale=en#search for flere detaljer.
Må aktiveres innen 180 dager etter Windows-aktivering.
Tilbud er tilgjengelig i hele verden (unntatt Kina, land underlagt embargo eller andre land identifisert som begrenset av gjeldende lover eller forskrifter) for nye og eksisterende abonnenter som er 18 år og eldre. Klikk på Adobe-ikonet i startmenyen for å innløse et gratis prøvemedlemskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du ønsker å registrere deg for et abonnement med automatisk fornyelse, kan du oppgi betalingsmetoden ved registrering. Ved å legge til en betalingsmetode, fornyes abonnementet automatisk til gjeldende pris på fornyelsesdato helt til du avslutter. Hvis du avslutter før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan avslutte abonnementet når som helst via Adobe-kontosiden eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe Spark og de andre Adobe-produktene som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Education-, OEM- eller volumlisensieringskunder. Underlagt tilgjengelighet der mottakeren bor. Tilleggsvilkår og -betingelser kan gjelde. UGYLDIG DER DET ER FORBUDT ELLER BEGRENSET VED LOV.
Duet for HP er forhåndsinstallert på denne PC-en. Lås opp bruk av sekundære enheter ved å laste ned appen fra iOS- eller Google Play-butikken og koble til PC-en din. Registrering av inndata med penn/berøring fra en sekundær enhet krever oppgradering til Duet Pro-versjonen, som er tilgjengelig for kjøp via Duet for HP-appen.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Prosent resirkulert plast fra forbruker varierer etter produkt. Prosent resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
Prosentandel resirkulert materiale varierer etter produkt; Prosentandel vannbasert maling varierer etter produkt.
Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.