location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F69ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961473902 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 15 Aug 2024 09:54:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W7-3455 (opptil 4,8 GHz med Intel® Turbo Boost-teknologi, 67,5 MB L3 buffer, 24 kjerner, 48 tråder)
  • - Ubuntu
  • - NVIDIA RTX™ 6000 Ada-generasjonen (48 GB GDDR6 dedikert)
  • - 256 GB memory; 2.5 TB SSD storage
Warranty: Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort :
The short editorial description of HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort

Z6 G5 tårn-arbeidsstasjon, Ubuntu, Intel® Xeon® w7, 256GB RAM, 512GB SSD, 2TB SSD, NVIDIA® RTX™ 6000
More>>>
HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort:
The official marketing text of HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort as supplied by the manufacturer

Frigjør ekstrem grafikkytelse
Få fart på de mest grafikkrevende prosjektene dine – fra maskinlæring og simulering til avanserte visuelle effekter. Den stasjonære Z6-arbeidsstasjonen er redesignet med ny og kraftig single socket-teknologi og har nå plass til opptil 3x flere GPU-er enn tidligere generasjoner, samtidig som det også er nok av plass til utvidelser.

Short summary description HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort:
This short summary of the HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G5, 2,5 GHz, Intel® Xeon® W, w7-3455, 256 GB, 2,51 TB, Ubuntu Linux

Long summary description HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort:
This is an auto-generated long summary of HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort based on the first three specs of the first five spec groups.

HP Z6 G5. Prosessorfrekvens: 2,5 GHz, Prosessorfamilie: Intel® Xeon® W, Prosessormodell: w7-3455. Internminne: 256 GB, Internminnetype: DDR5-SDRAM, Minneklokke-hastighet: 4800 MHz. Total lagringskapasitet: 2,51 TB, Lagringsmedier: SSD. Diskret grafikkadaptermodell: NVIDIA Quadro RTX 6000. Operativsystemprogramvare 04: Ubuntu Linux. Krav til strømforsyning: 1125 W. Chassis-type: Tower. Produkttype: Arbeidsstasjon. Vekt: 12,8 kg. Produktfarge: Sort

Bemerkelsesverdig ytelse. Svært stillegående

Med avanserte GPU-er, en Intel® Xeon® CPU[1] og imponerende minne kan du håndtere grafikkrevende arbeidsflyter med tilnærmet lydløs drift. Med et akustisk design som leder an, kan du presse systemet maksimalt uten forstyrrende støy.

Enkel oppgradering og utvidelse

Må du oppgradere enheten? Bare gjør det. Du kan enkelt legge til komponenter etter hvert som arbeidet ditt utvikler seg. Enheten har plass til avanserte grafikkort, imponerende mengder minne og lagring – inkludert fronttilgjengelige NVMe, PCIe-spor og verktøyfri tilgang.[1]

Omfattende sikkerhet. Pålitelighet du kan stole på

Stol på 360K timer med testing, sertifiseringer for profesjonelle apper og HP Wolf Security for Business i verdensklasse[7]

Maksimer IT-livssyklusen

Z6-arbeidsstasjonen er designet for enklere IT-administrasjon og bygget for lang levetid med en livssyklus på 3 år – lengre enn entry-arbeidsstasjoner. Legg planer for fremtiden og unngå årlig rekvalifisering av enheter, noe som sparer deg for både tid og penger.

Intel® Xeon® W-prosessor

Oppnå optimalisert ytelse enten den profesjonelle applikasjonen utnytter høyt kjerneantall eller høy frekvens med Intel® Xeon® W-prosessoren. [2]

Grafikk av profesjonell klasse

Håndter visuelle effekter i 4K, avanserte simulerings- og maskinlæringsprosjekter

Ultraraske minnekonfigurasjoner

Akselerer arbeidsflyten din. Få unna minnekrevende oppgaver med rask maskinlæring, grafikk og simuleringsytelse.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Xeon® W
Prosessormodell *
w7-3455
Prosessorkjerner
24
Prosessortråder
48
Boostfrekvens prosessor
4,8 GHz
Prosessorfrekvens *
2,5 GHz
Processor cache
67,5 MB
Cachetype prosessor
L3
Minne
Internminne *
256 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
4 x 64 GB
Minnespor
4x DIMM
Minneklokke-hastighet
4800 MHz
ECC
Yes
Lagringsmedium
Total lagringskapasitet *
2,51 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
2
Total SSD-kapasitet
2,51 TB
Antall SSD-er installert
2
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA Quadro RTX 6000
Diskret grafisk adapter hukommelse
48 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
No
Wi-Fi *
No
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 2x2 Type C-porter
2
USB Power Delivery
Yes
Utvidelsesspor
PCI Express x4 (Gen 4.x)-spor
2
Utvidelsesspor
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x)-spor
2
PCI Express x16 (Gen 5.x) spor
1
Design
Chassis-type *
Tower
Antall 3.5" bays
2
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Introduksjonsår
2023
Ytelse
Markedsplassering
Ytelse
Systemkort kretsoppsett
Intel W790
Lydbrikke
Realtek ALC3205-CG
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Produkttype *
Arbeidsstasjon
Software
Operativsystemprogramvare 04 *
Ubuntu Linux
Forhåndsinnstallert programvare
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC-maskinvarediagnostikk for Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Fullvolumkryptering; HP Secure Erase; Feste for Kensington-lås; Sikker autentisering; TPM 2.0-sertifisert; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform-sertifikat; HP Sure Start; HP Sure Recover; Selvkrypterte stasjoner
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (nedlasting); HP BIOS Configuration Utility (nedlasting); HP Smart-kundestøtte
HP GTIN (EAN/UPC)
197961473902
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
1125 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Vekt og dimensjoner
Bredde *
168,9 mm
Dybde *
464,8 mm
Høyde *
444,5 mm
Vekt *
12,8 kg
Pakkebredde
313 mm
Pakkedybde
610 mm
Pakkehøyde
593 mm
Pakkevekt
17,2 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Mustilkobling
Koblet med ledninger (ikke trådløs)
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Andre funksjoner
Tastaturtype
USB
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Z6 G5 Intel® Xeon® W w7-3455 256 GB DDR5-SDRAM 2,51 TB SSD NVIDIA Quadro RTX 6000 Ubuntu Linux Tower Arbeidsstasjon Sort:
Ansvarsfraskrivelse

[1] Grafikk selges separat eller som en tilleggsfunksjon. 3 NVIDIA RTX™ A6000 GPU-er kan bare konfigureres på 1450 W strømforsyning (i land med 200V, som ikke inkluderer USA).
[7] HP Wolf Security for Business krever Windows 10 eller 11 Pro eller høyere, inkluderer forskjellige HP-sikkerhetsfunksjoner og er tilgjengelig på HP Pro-, Elite- og arbeidsstasjonsprodukter. Se inkluderte sikkerhetsfunksjoner i produktinformasjonen.
[2] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Windows 11 Pro for arbeidsstasjoner kan forhåndsinstalleres. Du kan bare bruke én versjon av Windows-programvaren om gangen. Hvis du vil bytte mellom ulike versjoner, må du avinstallere én versjon og installere den andre. Du må sikkerhetskopiere alle data (filer, bilder osv.), før du avinstallerer og installerer operativsystemer, for å unngå tap av data.
Merk: Operativsystemene Windows 7 og Windows 8 støttes ikke på dette produktet. Ingen drivere for Windows 7 eller Windows 8 leveres på http://www.support.hp.com.
Merk: Finn detaljert informasjon om Linux® OS / maskinvarestøtte på: http://www.hp.com/support/linux_hardware_matrix.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
For lagringsstasjoner: 1 GB = 1 milliard byte. TB = 1 billion byte. Faktisk formatert kapasitet er mindre. Opptil 35 GB (for Windows) er reservert til programvare for systemgjenoppretting.
Duplisering av opphavsrettslig beskyttet materiale er strengt forbudt. Faktiske hastigheter kan variere. Kompatibilitet med tolagsmedier vil variere mye på enkelte DVD-spillere og DVD-ROM-stasjoner for hjemmebruk. Ikke støtte for DVD-RAM.
Med Blu-Ray kan det oppstå visse disk-, digitale tilkoblings-, kompatibilitets- og/eller ytelsesproblemer, men det betyr ikke at produktet er defekt. Det garanteres ikke for feilfri avspilling på alle systemer. For enkelte Blu-Ray-titler kan det være nødvendig med en digital DVI- eller HDMI-tilkobling for avspilling, og det kan være nødvendig med støtte for HDCP for skjermen. Det kan ikke avspilles HD-DVD-filmer på denne stasjonære PC-en.
2 TB minnekonfigurasjon krever 128 GB DIMM-er som er planlagt å være tilgjengelig i første halvdel av 2023.
NVIDIA®️ Mellanox ConnectX-6 DX toporters 10/25 GbE SFP28 NIC krever en sender/mottaker for å koble til et nettverk. Sendere/mottakere selges separat.
Tilleggsutstyr eller tilleggsfunksjon.
Basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
TCO-sertifiserte konfigurasjoner er tilgjengelig når ENERGY STAR-konfigurasjoner velges med en USB Type-C®-kontakt. ENERGY STAR er tilgjengelig med en kombinasjon av CPU-er og GPU-er med høy ytelse, samt utvalgte minnekonfigurasjoner.
Eksterne strømforsyninger, strømledninger, kabler og eksterne enheter er ikke halogenfattige. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
HP Performance Advisor-programvare – HP Performance Advisor er klar til å hjelpe deg med å få mest mulig ut av HP-arbeidsstasjonen fra første dag – og hver dag etter. Finn ut mer eller last ned på: https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Support Assistant krever Windows og Internett-tilgang.
HP Manageability Integration Kit kan lastes ned fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click krever Windows 11 Pro eller Enterprise. Se https://bit.ly/2PrLT6A_SureClick for fullstendig informasjon.
HP Sure Start Gen7 er tilgjengelig på utvalgte HP PC-er og arbeidsstasjoner. Se produktspesifikasjonene for tilgjengelighet.
HP Sure Recover Gen4 er tilgjengelig på utvalgte HP PC-er og krever en åpen nettverkstilkobling. Du må sikkerhetskopiere viktige filer, data, bilder, videoer osv. før du bruker HP Sure Recover for å unngå tap av data.
HP Sure Sense krever Windows 11 Pro eller Enterprise og støtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Støttede vedlegg inkluderer Microsoft Office (Word, Excel, PowerPoint)- og PDF-filer i skrivebeskyttet modus, når Microsoft Office eller Adobe Acrobat er installert.
HP Sure Run Gen5 er tilgjengelig på utvalgte HP PC-er og krever Windows 10 og høyere.
HP Sure Admin krever Windows 10 eller høyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
HP Secure Erase for metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88.
HP BIOSphere Gen6-funksjoner kan variere avhengig av plattform og konfigurasjon.
HP Wolf Pro Security Edition er tilgjengelig forhåndslastet på utvalgte SKU-er, og inkluderer, avhengig av kjøpt HP-produkt, en lisens med en terminlengde som er formidlet til deg på kjøpstidspunktet og i ordrebekreftelsen du har mottatt på e-post. HP Wolf Pro Security Edition-programvaren er lisensiert under lisensvilkårene i HP Wolf Security-programvarens sluttbrukerlisensavtale (EULA), som du finner her: https://support.hp.com/us-en/document/ish_3875769-3873014-16 slik denne EULA-en er endret av følgende: 7. Periode. Med mindre den er sagt opp tidligere i henhold til vilkårene i denne EULA-en, vil lisensen for HP Wolf Pro Security Edition tre i kraft fire måneder etter datoen HP-produktet ble sendt av HP, og vil fortsette ut perioden som er formidlet til deg på kjøpstidspunktet og i ordrebekreftelsen du har mottatt på e-post («opprinnelig periode»). Mot slutten av den opprinnelige perioden kan du enten (a) kjøpe en fornyelseslisens for HP Wolf Pro Security Edition fra HP.com, HP-salg eller en HP-kanalpartner, eller (b) fortsette å bruke standardversjonene av HP Sure Click og HP Sure Sense uten ekstra kostnader, og uten fremtidige programvareoppdateringer eller HP kundestøtte. Til tross for det foranstående, skal lisensen utløpe senest ett år etter at den tidsbestemte perioden for subjektlisensen avsluttes.
Frontinngang inneholder: 1 hodesettkontakt; 4 SuperSpeed USB type-A 5 Gbps signalhastighet. Frontinngang og Front premium gir batterilading 1.2 via en av USB Type-A-portene.
Wi-Fi 6E krever en Wi-Fi 6E-ruter, som selges separat, for å fungere i 6 GHz-båndet. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Og tilgjengelig i land der Wi-Fi 6E støttes.
Wi-Fi 6 er en valgfri funksjon som må konfigureres på kjøpstidspunktet. Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner.
Prosentandel plast som ellers ville havnet i havet i den enkelte komponent varierer fra produkt til produkt.
Prosentandel for resirkulert plastinnhold er basert på definisjonen angitt i standarden IEEE 1680.1-2018.
Ytteremballasjen og bølgepapputer er 100 % bærekraftig produsert og resirkulerbar. 100 % av ytteremballasjen og bølgepapputene er laget av bærekraftig produserte, sertifiserte og resirkulerte fibre.
Fiberputer er laget av 100 % resirkulert trefiber og organisk materiale.
Enkelte komponenter er kanskje ikke tilgjengelige før sommeren 2023.
Fra og med 1. november 2023 krever HP PC-er med Windows at Windows blir installert på SSD. HDD kan bare konfigureres som ekstra datastasjoner og ikke som oppstartstasjon.
Tilgjengelig sent i 2023.