location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G8
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
818G8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497381993 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 03 Jan 2024 20:28:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1165G7 (opptil 4,7 GHz med Intel® Turbo Boost-teknologi, 12 MB L3 buffer, 4 kjerner, 8 tråder)
  • - Windows 11 Pro
  • - 35,6 cm (14") diagonal FHD-skjerm
  • - Intel® Iris® Xᵉ-grafikk
  • - 16 GB memory; 512 GB SSD storage
Warranty: Tre års (3/3/0) begrenset garanti inkluderer tre år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder. Støttetjeneste inkludert: HP 3 års maskinvarestøtte med respons på stedet neste virkedag m/reisedekning for bærbar PC. Du finner vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/5981-6650NOE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123NOE.pdf
Long product name HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv :
The short editorial description of HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

EliteBook 840 G8 bærbar PC, 14", Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD, FHD
More>>>
HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
The official marketing text of HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv as supplied by the manufacturer

Jobb sammen selv om dere er på forskjellige steder
Et team jobber fra mange forskjellige steder. Dette krever en bærbar PC som er kraftig, sikker, holdbar og enkel å koble til, slik at du kan opprettholde produktiviteten. Med HP EliteBook 840 får du unnagjort arbeidet for dagen uansett hvor du befinner deg.

Short summary description HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
This short summary of the HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G8, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 piksler, 16 GB, 512 GB

Long summary description HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
This is an auto-generated long summary of HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv based on the first three specs of the first five spec groups.

HP EliteBook 840 G8. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-1165G7, Prosessorfrekvens: 2,8 GHz. Skjermdiagonal: 35,6 cm (14"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel Iris Xe Graphics. Operativsystemprogramvare 04: Windows 11 Pro. Produktfarge: Sølv

Designet for deg

HP EliteBook 840 er bygget for måten du arbeider på, og gir deg en ny AI-basert lydopplevelse. Den svært lette og tynne bedrifts-PC-en har en total skjermflate på 85 prosent, samt et tastatur som er stille og komfortabelt å jobbe på.

Jobb med ro i sjelen

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på. Fra BIOS til nettleser, over, i og under operativsystemet, bidrar disse løsningene som er i stadig utvikling, til å beskytte PC-en mot moderne trusler.[3]

Sikt på suksess

Jobb bedre på en HP EliteBook 840 med WiFi 6[6,7], lang batteritid og en kraftig 11. generasjons Intel® Core™-prosessor.[4]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Vær beskyttet med HPs selvreparerende BIOS – HP Sure Start Gen6 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller korrupsjon.

Bevarer personvernet

Du trenger aldri å lure på om noen ser deg, med den ekstra tryggheten som tilbys av det integrerte HP Privacy-kameraet, som har en fysisk lukkemekanisme som beskytter mot ondsinnet overvåking.

Behold PC-ens sikkerhetsbeskyttelse på plass

Stopp uønskede endringer i sikkerhetsinnstillingene og bidra til å begrense spredningen av ondsinnet programvare med HP Sure Run Gen3 som identifiserer, rapporterer og setter angripere som prøver å drepe prosesser, i karantene.

Høy ytelse, høy bærbarhet

Få opp farten på krevende programmer med en firekjerners 11. gen Intel® Core™-prosessor med Intel® Iris® Xe-grafikk. [4]

Raskt og effektivt trådløst LAN

Bærbarheten til PC-en din og påliteligheten til en rask tilkobling er avgjørende for hvor du kan jobbe. Få en rask og pålitelig forbindelse i tette trådløse miljøer med høyhastighets Wi-Fi 6. [1]

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [2]

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Premium
Intel® vPro™ Platform Eligibility
No
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
250 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
11th gen Intel® Core™ i7
Prosessormodell *
i7-1165G7
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,7 GHz
Prosessorfrekvens *
2,8 GHz
Processor cache
12 MB
Cachetype prosessor
L3
Konfigurerbar TDP-up frekvens
2,8 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-ned
12 W
Konfigurerbar TDP-ned frekvens
1,2 GHz
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minnefordeling
2 x 8 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
64 GB
Antall ledige interne minneutvidelsesplasser
2
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Antall mikrofoner
3
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
IR-kamera
Yes
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.0
Miracast
Yes
Nettverksbygging
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
2.0b
Antall Thunderbolt 4-porter
2
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
DC-inngang
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Tastatur
Spesielle egenskaper
Sølbestandig
Pekeenhet
Clickpad
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Væskebestandig tastatur
Yes
Inngangsenhetsmodell
HP Premium Collaboration-tastatur
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Image Assistant; HP Hotkey-støtte; HP Noise Cancellation-programvare; HP PC Hardware Diagnostics UEFI; HP Support Assistant; Kjøp Office (selges separat); HP Power Manager; myHP; HP personverninnstillinger; HSA Fusion for kommersielle; HSA-telemetri for kommersielle; Touchpoint Customizer for kommersielle; HP-varslinger; HP QuickDrop; HP Wireless Button Driver
Operativsystemprogramvare 04 *
Windows 11 Pro
Prosessor spesielle funksjoner
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP sikkerhetsverktøy
Absolute persistence-modul; HP DriveLock og automatisk DriveLock; HP Secure Erase; Autentisering ved oppstart; Autentisering før oppstart; TPM 2.0 innebygd sikkerhetsbrikke leveres med Windows 10 (Common Criteria EAL4+-sertifisert); HP Sure Click; HP Sure Sense; Støtte for enheter med kabinetthengelås og kabellåser; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP Sure Admin; HP BIOSphere Gen6
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
HP-segment
Forretning
HP GTIN (EAN/UPC)
197497381993
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
53 Wh
Hurtiglading
Yes
Hurtigladetid (50 %)
30 min
Batterivekt
204 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, TCO
Bærekraftige teknologier og materialer
Høyttalerkabinett av plast som ellers ville havnet i havet; 35% resirkulert plast fra forbruker; Halogenfattig; Bulkemballasje tilgjengelig
Vekt og dimensjoner
Bredde
323,4 mm
Dybde
214,6 mm
Høyde
17,9 mm
Vekt *
1,32 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Andre funksjoner
Antall høyttalere
2
Land Distributor
Suomi 1 distributor(s)
Ansvarsfraskrivelse HP EliteBook 840 G8 Intel® Core™ i7 i7-1165G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

[3] HP Wolf Security for Business krever Windows 10, inkluderer forskjellige HP-sikkerhetsfunksjoner og er tilgjengelig på HP Pro-, Elite-, arbeidsstasjons- og RPOS-produkter. Se inkluderte sikkerhetsfunksjoner og operativsystemkrav i produktinformasjonen.
[4] Multicore er en teknologi som er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbe
[6] Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 (802.11ax) er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke PC-ens evne til å kommunisere med andre 802.11ax-enheter.
[7] HP Sure View Reflect integrert innsynsfilter er en valgfri funksjon som må konfigureres ved kjøp og er utformet for å fungere i liggende retning.

[1] Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 (802.11ax) er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke PC-ens evne til å kommunisere med andre 802.11ax-enheter. Wi-Fi®-støtte for gigabithastigheter gjort mulig med Wi-Fi 6 (802.11ax) ved overføring av filer mellom to enheter tilkoblet samme ruter. Krever en trådløs ruter, selges separat, som støtter 160 MHz-kanaler.
[2] HP Sure Click støtter Microsoft® Internet Explorer og Chromium™. Støttede vedlegg inkluderer Microsoft Office (Word, Excel, PowerPoint)- og PDF-filer i skrivebeskyttet modus, når Microsoft Office eller Adobe Acrobat er installert.

Ansvarsfraskrivelser for tekniske spesifikasjoner
Multicore er en teknologi som er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbe
Prosessorhastighet angir maksimal ytelsesmodus; prosessorer vil kjøre med lavere hastighet i batterioptimaliseringsmodus.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Da enkelte tredjeparts minnemoduler ikke følger etablerte bransjestandarder, anbefaler vi bruk av HP-merket minne for å sikre kompatibilitet. Hvis du blander minnehastigheter, vil systemet benytte den laveste minnehastigheten.
For lagringsstasjoner: 1 GB = 1 milliard byte. 1 TB = 1 trillion byte. Faktisk formatert kapasitet er mindre. Opptil 30 GB (for Windows 10) er reservert til programvare for systemgjenoppretting.
Intel® Optane™-minne selges separat. Intel® Optane™ er en funksjon for minnesystemakselerering som hverken erstatter eller øker mengden DRAM i systemet ditt. Tilgjengelig for kommersielle stasjonære og bærbare enheter fra HP og for utvalgte HP-arbeidsstasjoner (HP Z240 tårn/SFF, Z2 Mini, ZBook Studio, 15 og 17 G5) og krever en SATA-harddisk, 7. generasjons eller høyere Intel® Core™-prosessor eller Intel® Xeon®-prosessor E3-1200 V6-produktfamilien eller høyere, BIOS-versjon med støtte for Intel® Optane™, Windows 10 versjon 1703 eller høyere, M.2 type 2280-S1-B-M-kontakt på en PCH Remapped PCIe-kontroller og prosessorbaner i en x2- eller x4-konfigurasjon med B-M-taster som oppfyller NVMe™ Spec 1.1, og en 15.5-driver for Intel® Rapid Storage-teknologi (Intel® RST).
Intel® Optane™ minnesystemsakselerasjon verken erstatter eller øker DRAM i systemet. Krever 8. gen eller høyere Intel® Core™-prosessor, BIOS-versjon med støtte for Intel® Optane™, Windows 10 64-bits og en Intel® Rapid Storage-teknologi-driver (Intel® RST).
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Spesifikasjonene for 802.11ac WLAN er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre 802.11ac WLAN-enheter.
WWAN-modul er en tilleggsfunksjon, krever fabrikkonfigurasjon og en tjenestekontrakt som kjøpes separat. Forhør deg med tjenesteleverandøren om dekning og tilgjengelighet i ditt område. Tilkoblingshastigheter varierer avhengig av region, omgivelser, nettverksforhold og andre faktorer. 4G LTE er ikke tilgjengelig på alle produkter, i alle regioner.
Miracast er en trådløs teknologi som PC-en kan bruke til å projisere skjermbildet på TV, projektorer og streaming.
Intel® Iris® Xᵉ-grafikkfunksjoner krever at systemet konfigureres med Intel® Core™ i5- eller i7-prosessorer og tokanals minne. Intel® Iris® Xᵉ-grafikk med Intel® Core™ i5- eller i7-prosessorer og enkeltkanalsminne vil bare fungere som UHD-grafikk.
HD-innhold er nødvendig for å vise HD-bilder.
Oppløsninger avhenger av skjermegenskaper og innstillinger for oppløsning og fargedybde.
HP Sure View Reflect integrert innsynsfilter er en valgfri funksjon som må konfigureres ved kjøp og er laget for å fungere i liggende modus.
HP Connection Optimizer krever Windows 10.
HP Support Assistant krever Windows og Internett-tilgang.
HP Driver Packs er ikke forhåndsinstallert, men er tilgjengelig for nedlasting på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan lastes ned fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Absolute-fastvaremodul sendes avslått og kan bare aktiveres ved kjøp av et lisensabonnement og full aktivering av programvareagenten. Lisensabonnementer kan kjøpes for perioder som løper over flere år. Tjenesten er begrenset, sjekk med Absolute angående tilgjengelighet utenfor USA. Visse vilkår gjelder. For utfyllende informasjon, gå til: https://www.absolute.com/about/legal/agreements/absolute/
HP Secure Erase gjelder metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88 for rensemetoden "Clear". HP Secure Erase støtter ikke plattformer med Intel® Optane™.
Fastvare-TPM er versjon 2.0.
HP Sure Click krever Windows 10. Se https://bit.ly/2PrLT6A_SureClick for å få fullstendige informasjon.
HP Sure Sense krever Windows 10.
HP Sure Start Gen6 er tilgjengelig på utvalgte HP PC-er.
HP Sure Run Gen3 er tilgjengelig på utvalgte Windows 10-baserte PC-er i HP Pro-, Elite- og arbeidsstasjon-serien med utvalgte Intel®- eller AMD-prosessorer.
HP Sure Recover Gen3 er tilgjengelig på utvalgte HP PC-er og krever en åpen nettverkstilkobling. For å unngå tap av data må du sikkerhetskopiere viktige filer, data, bilder, videoer osv. før du bruker HP Sure Recover.
HP Sure Admin krever Windows 10, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
SuperSpeed USB 20 Gbps er ikke tilgjengelig med Thunderbolt™ 4.
HP BIOSphere Gen6 er tilgjengelig på utvalgte PC-er i seriene HP Pro og Elite. Se produktspesifikasjonene hvis du vil ha mer informasjon. Funksjoner kan variere avhengig av plattform og konfigurasjoner.
Lader batteriet opptil 50 % på 30 minutter når systemet er slått av eller i hvilemodus. En strømadapter med en minimumskapasitet på 65 watt er nødvendig. Når batteriet er ladet til 50 % kapasitet, går ladehastigheten tilbake til normalen. Ladetiden k
HP Care Pack selges separat. Tjenestenivåer og svartider for HP Care Pack kan variere med geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Visse begrensninger gjelder. Du finner mer informasjon på www.hp.com/go/cpc. HP-tjenes
basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Gå til www.ibo.org hvis du vil ha mer informasjon.
Eksterne strømforsyninger, strømledninger, kabler og periferutstyr er ikke halogenfattige. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
Batteritiden i Windows 10 MM18 vil variere, avhengig av ulike faktorer som produktmodell, konfigurasjon, aktive programmer, funksjoner, bruk, trådløs funksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på www.bapco.com.
For full Intel® vPro™-funksjonalitet kreves Windows, en vPro-støttet prosessor, vPro-aktivert Q370-brikkesett eller høyere og vPro-aktivert WLAN-kort. Visse funksjoner i denne teknologien, som Intel Active Management- og Intel Virtualization-teknologien, krever ekstra tredjeparts programvare for å kjøre. Tilgjengeligheten av fremtidige «virtuelt utstyr»-programmer for Intel vPro-teknologi er avhengig av tredjeparts programvareleverandører. Kompatibiliteten mellom denne generasjonens maskinvare basert på Intel vPro-teknologi og fremtidig «virtuelt utstyr» er ennå ikke fastslått.
Prosentandel plast som ellers ville havnet i havet i hver komponent varierer fra produkt til produkt.
Prosentandel for resirkulert plastinnhold er basert på definisjonen angitt i standarden IEEE 1680.1-2018.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
HP Smart Support samler automatisk telemetrien som er nødvendig ved første oppstart av produktet, for å gi konfigurasjonsdata på enhetsnivå og tilstandsinnsikt, og er tilgjengelig forhåndsinstallert på utvalgte produkter, gjennom HP Factory Configuration Services; eller det kan lastes ned. Hvis du vil ha mer informasjon om hvordan du aktiverer HP Smart kundestøtte eller nedlasting, kan du se http://www.hp.com/smart-support.