location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cb1485no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7Z4H4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497098228 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 5800U (opptil 4,4 GHz boost-frekvens, 16 MB L3 buffer, 8 kjerner, 16 tråder)
  • - Windows 11 Home
  • - 68,6 cm (27") diagonalt, FHD (1920 x 1080), IPS, tresidig mikrokant, antirefleks, 300 nits, 72 % NTSC
  • - AMD Radeon™-grafikk
  • - 16 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit :
The short editorial description of HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit

All-in-One 27-cb1485no Bundle All-in-One PC, Windows 11 Home, 27", AMD Ryzen™ 7, 16GB RAM, 512GB SSD, FHD
More>>>
HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
The official marketing text of HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit as supplied by the manufacturer

Flott utseende. Hardtarbeidende.
En HP All-in-One-enhet kombinerer kraften i en stasjonær enhet med skjønnheten i en moderne skjerm. Enheten drives av en AMD-prosessor[1] og har en FHD[2]-skjerm med tresidig mikrokant og to høyttalere som gir deg kinoopplevelsen hjemme. Dette AiO-designet inneholder bærekraftige materialer[3], har gjennomtenkt plasserte porter og er designet for å holde arbeidsområdet ryddig.

Short summary description HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
This short summary of the HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27-cb1485no, 68,6 cm (27"), Full HD, AMD Ryzen™ 7, 16 GB, 512 GB, Windows 11 Home

Long summary description HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
This is an auto-generated long summary of HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit based on the first three specs of the first five spec groups.

HP 27-cb1485no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 68,6 cm (27"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Paneltype: IPS. Prosessorfamilie: AMD Ryzen™ 7, Prosessorfrekvens: 1,9 GHz. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: AMD Radeon Graphics. Innebygd kamera. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Hvit

Rask ytelse med rikelig lagringsplass
Rask ytelse med rikelig lagringsplass

Oppgavene går raskt og enkelt unna med ytelsen til en AMD-prosessor[1] og rikelig med lagringsplass.

Oppslukende underholdning i Full HD
Oppslukende underholdning i Full HD

Få en bedre visningsopplevelse med FHD[2] krystallklare bilder fra enhver vinkel på en 3-sidet mikro-kantskjerm.

Laget med tanke på planeten
Laget med tanke på planeten

AiO-designet vårt inneholder bærekraftige materialer som plast som ellers ville havnet i havet[3] og resirkulert plast fra forbrukere[4].

AMD Radeon™-grafikk

Uansett om det er spill eller filmer, får du høy ytelse i all underholdning.

Bygd for å vare

Livet kan være uforutsigbart, men PC-en fra HP bør ikke være det. De stasjonære PC-ene våre har gjennomgått over 230 separate tester, alt for å tilby overlegen holdbarhet og pålitelighet. [6]

FHD IPS-skjerm

Gled deg over krystallklare bilder fra alle vinkler. Med en bred visningsvinkel på 178° og et livaktig bilde med oppløsning på 1920 x 1080, ser du alltid favorittinnholdet ditt på sitt beste. [2]

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [7]

HP QuickDrop

Du kan overføre bilder, videoer, dokumenter og mer trådløst mellom PC-en og mobilenheten din.

Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

HP True Vision HD Privacy-kamera

Videochat i livlig klarhet med Full HD-oppløsning, selv i dempet belysning med et popup-kamera som du trygt kan pakke unna veien når det ikke er i bruk, og som holder deg trygg online.

USB type-C® 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C®-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [11]

Kommunikasjon er enkelt

Del humøret ditt enkelt med Emoji-tasten på tastaturet, og aktiver tale til tekst (mikrofon kreves) med Diktat-tasten. [12]

Få et nytt perspektiv
Få et nytt perspektiv

Med Windows 11 får du et rolig og kreativt område hvor du kan la fantasien flyte gjennom en ny opplevelse. Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [5]

Bærekraftig design
Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [8]

To mikrofoner
To mikrofoner

De to mikrofonene og programvaren med avansert støyreduksjon gjør at du alltid har en krystallklar stemme når du videoprater eller tar opp lyd.

Skjerm
Skjermdiagonal *
68,6 cm (27")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
300 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 7
Prosessormodell *
5800U
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
4,4 GHz
Prosessorfrekvens *
1,9 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
3200 MHz
Minnefordeling
2 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
720p
Kamera HD-type
HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtec RTL8822CE
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Stjernehvitt
Produktfarge *
Hvit
Kabellåsport
Yes
Kabellåstype
Kensington
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 måneds gratis prøveperiode på Adobe
Special features
HP høyttaler
HP Dual Speakers
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington MicroSaver-låsespor
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP
HP GTIN (EAN/UPC)
197497098228
Energihåndtering
AC-adapter energitap
90 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Vekt og dimensjoner
Bredde (med stativ)
612,6 mm
Dybde (med stativ)
208 mm
Høyde (med stativ)
475,8 mm
Vekt (med stativ)
6,59 kg
Vekt
6,59 kg
Pakkebredde
850 mm
Pakkedybde
295 mm
Pakkehøyde
705 mm
Pakkevekt
13 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Bærekraftige teknologier og materialer
15% resirkulert plast fra forbruker, Havbundet plast
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Trådløs
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
68,6 cm
Antall ledige interne minneutvidelsesplasser
2
Krav til strømforsyning
90 W
Ansvarsfraskrivelse HP 27-cb1485no AMD Ryzen™ 7 5800U 68,6 cm (27") 1920 x 1080 piksler Alt-i-ett PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
Ansvarsfraskrivelse

[1] Multi-core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.
[2] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[3] PC-er produsert med resirkulert havbundet plastmateriale i høyttalerkabinetter. Prosent av havbundet plast i hver komponent varierer etter produkt.
[4] Prosent resirkulert plast fra forbruker i tastehetter varierer etter produkt.

[5] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[6] Testresultater fra HPs omfattende testregime er ikke en garanti for fremtidig ytelse under disse testforholdene. Skader under testforholdene i HPs omfattende testing eller annen skade krever en ekstra uhellsbeskyttelse fra HP Care Pack.
[7] Flimmerfri-funksjonen eliminerer flimring på skjermen ved integrering av DC-dimming av LED-bakbelysningen.
[8] Prosentandel med plast som ellers ville havnet i havet, og resirkulert plast fra forbrukere varierer fra produkt til produkt. Prosentandel med resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
[11] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[12] Actual throughput may vary.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Prosent av aktivt og ikke-aktiv visningsområde på innfatningsområde unntatt høyttaler.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens.
Max Boost-klokkefrekvens varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 5 (802.11ac) er bakoverkompatibel med tidligere Wi-Fi 5-spesifikasjoner.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Tilbakestilles til LastPass Basic etter 30 dager.
TUV Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://www.certipedia.com/?locale=en#search for flere detaljer.
Må aktiveres innen 180 dager etter Windows-aktivering.
Tilbud er tilgjengelig i hele verden (Kina og embargo-land, eller andre land som identifiseres om begrenset etter gjeldende lover og reguleringer, er ekskludert) for nye og eksisterende abonnenter som er over 18 år. Klikk på Adobe-ikonet i startmenyen for å innløse et prøvemedlemsskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du vil registrere deg for et abonnement med automatisk fornying, kan du oppgi betalingsmetoden din under registreringen. Når du legger til en betalingsmetode, vil abonnementet automatisk fornyes til gjeldende sats på fornyelsesdatoen din helt til du kansellerer abonnementet. Hvis du kansellerer før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan kansellere abonnementet til enhver tid via Adobe-kontosiden din, eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe-produkter som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Utdannings-, OEM- eller volumlisenskunder. Underlagt tilgjengelighet der mottaker holder til. Ytterligere vilkår og betingelser kan gjelde. UGYLDIG DER DET ER BEGRENSET ELLER FORBUDT ETTER LOVEN.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Prosent resirkulert plast fra forbruker varierer etter produkt. Prosent resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.