location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cb0003no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7N7K1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192774014 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 03:48:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon™ Silver 3050U (2,3 GHz basisfrekvens, opptil 3,2 GHz boost-frekvens, 4 MB L3 buffer, 2 kjerner, 2 tråder)
  • - Windows 11 Home
  • - 60,5 cm (23,8") diagonalt, FHD (1920 x 1080), VA, tresidig mikrokant, antirefleks, 250 nits, 72 % NTSC
  • - AMD Radeon™-grafikk
  • - 4 GB memory; 256 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit :
The short editorial description of HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit

All-in-One 24-cb0003no Bundle All-in-One PC, Windows 11 Home, 23.8", AMD Athlon™ Silver, 4GB RAM, 256GB SSD, FHD
More>>>
HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
The official marketing text of HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit as supplied by the manufacturer

Flott utseende. Hardtarbeidende.
HP All-in-One-enheten blander kraften i en stasjonær PC med skjønnheten i en moderne skjerm. Den er drevet av en AMD-prosessor[1], har en tresidig micro-edge FHD-skjerm[2] og to høyttalere, og gir deg kinokvalitet hjemme. Dette AIO-designet inkluderer bærekraftige materialer og er utformet på en gjennomtenkt måte for å holde området ditt ryddig med nøye plasserte porter.

Short summary description HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
This short summary of the HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-cb0003no, 60,5 cm (23.8"), Full HD, AMD Athlon Silver, 4 GB, 256 GB, Windows 11 Home

Long summary description HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
This is an auto-generated long summary of HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit based on the first three specs of the first five spec groups.

HP 24-cb0003no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 60,5 cm (23.8"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Paneltype: IPS. Prosessorfamilie: AMD Athlon Silver, Prosessorfrekvens: 2,3 GHz. Internminne: 4 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: AMD Radeon Graphics. Innebygd kamera. Operativsystemprogramvare 04: Windows 11 Home. Produktfarge: Hvit

Solid ytelse
Solid ytelse

Med en AMD-prosessor[1] og nok av lagringsplass, får du ytelsen du vil ha.

Komplett underholdning
Komplett underholdning

Gjør visningsopplevelsen bedre med krystallklare FHD-bilder[2] fra alle vinkler på en tresidig micro-edge-skjerm.

Laget med tanke på planeten
Laget med tanke på planeten

AIO-designet vårt inkluderer bærekraftige materialer som havbundet plast[3] og resirkulert plast fra forbrukere[4].

Antireflekspanel

Nyt solen og favorittinnholdet ditt samtidig med denne antirefleks-skjermen. Ikke-reflekterende og lavglanset, så du får mindre gjenskinn når du er utendørs.

HP QuickDrop

Du kan overføre bilder, videoer, dokumenter og mer trådløst mellom PC-en og mobilenheten din.

PCIe SSD-lagring

Start opp i løpet av sekunder med lynrask hastighet med opptil 256 GB PCIe SSD-lagring.

DDR4 RAM

DDR4 er fremtidens RAM, laget for å arbeide mer effektivt og pålitelig ved høyere hastigheter. På grunn av høyere båndbredde vil alt fra fleroppgavekjøring til dataspill få en betydelig ytelsesøkning.

HP True Vision HD Privacy-kamera

Videochat i livlig klarhet med Full HD-oppløsning, selv i dempet belysning med et popup-kamera som du trygt kan pakke unna veien når det ikke er i bruk, og som holder deg trygg online.

AMD Athlon™ Silver 3050U-prosessor

Få gjort mer raskere på en pålitelig PC i hverdagen. Med prosessorer i AMD Athlon™ 3000-serien får du moderne funksjoner og responstid, slik at du slipper at PC-en fryser. Strøm filmer i nydelige, krystallklare detaljer. [6]

Bygd for å vare

Livet kan være uforutsigbart, men PC-en fra HP bør ikke være det. De stasjonære PC-ene våre har gjennomgått over 230 separate tester, alt for å tilby overlegen holdbarhet og pålitelighet. [7]

Full-HD-skjerm

Len deg tilbake og nyt krystallklare visuelle effekter og bilder med den livaktige kvaliteten til 2 millioner piksler. Oppløsningen på 1920 x 1080 gir en ny dimensjon til det digitale innholdet. [2]

Flimmerfri

Ved å bruke DC-dimmingsteknologi som kontrollerer lysstyrken ved å justere likestrømmen i stedet for å bruke syklisk bakbelysning, kan vi eliminere skjermflimring og gi en mer komfortabel seeropplevelse. [8]

USB type-C® 5 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne USB Type-C®-porten, med signaldatahastighet på 5 Gbps. Og den er vendbar, så du behøver aldri å bekymre deg for å sette inn kontakten opp-ned. [12]

Få et nytt perspektiv
Få et nytt perspektiv

Med Windows 11 får du et rolig og kreativt område hvor du kan la fantasien flyte gjennom en ny opplevelse. Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [5]

Bærekraftig design
Bærekraftig design

Fordi det er de små detaljene som gjør en stor forskjell, er dette produktet laget av bærekraftige materialer som havbundet plast og resirkulert plast fra forbruker. [9]

To mikrofoner
To mikrofoner

De to mikrofonene og programvaren med avansert støyreduksjon gjør at du alltid har en krystallklar stemme når du videoprater eller tar opp lyd. [11]

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type *
Full HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Athlon Silver
Prosessormodell *
3050U
Prosessorkjerner
2
Prosessortråder
2
Boostfrekvens prosessor
3,2 GHz
Prosessorfrekvens *
2,3 GHz
Processor cache
4 MB
Cachetype prosessor
L3
Minne
Internminne *
4 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2400 MHz
Minnefordeling
1 x 4 GB
Minneformfaktor
DIMM/SO-DIMM
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
5 W
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Kamerasignalformat
720p
Kamera HD-type
HD
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8821CE
Antennetype
1x1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
1.4
Kombinert hodetelefon/mikrofonport
Yes
Design
Fargenavn
Stjernehvitt
Produktfarge *
Hvit
Kabellåsport
Yes
Kabellåstype
Kensington
Introduksjonsår
2023
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Software
Operativsystemprogramvare 04 *
Windows 11 Home
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, McAfee LiveSafe™; 1 måneds gratis prøveperiode på Adobe
Special features
HP høyttaler
HP Dual Speakers
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
HP sikkerhetsverktøy
Kensington sikkerhetslåsspor
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
197192774014
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Vekt og dimensjoner
Bredde (med stativ)
540,6 mm
Dybde (med stativ)
183,7 mm
Høyde (med stativ)
419 mm
Vekt (med stativ)
5,37 kg
Vekt
5,37 kg
Pakkebredde
641 mm
Pakkedybde
277 mm
Pakkehøyde
525 mm
Pakkevekt
8,8 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, EPEAT Silver
Bærekraftige teknologier og materialer
15 % resirkulert plast fra forbruker; Havbundet plast
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Bakgrunnsbelysningsfarge for tastatur
Hvit
Andre funksjoner
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
60,5 cm
Antall ledige interne minneutvidelsesplasser
1
Krav til strømforsyning
65 W
Disclaimer HP 24-cb0003no AMD Athlon Silver 3050U 60,5 cm (23.8") 1920 x 1080 piksler Alt-i-ett PC 4 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hvit:
Disclaimer

[1] Multi-core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.
[2] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[3] PC-produktets høyttalerkabinett produsert med resirkulert plast som ellers ville havnet i havet. Prosentandel av havbundet plastinnhold i hver komponent varierer fra produkt til produkt.
[4] Prosentandel av resirkulert plastinnhold fra forbrukere i tastehetter varierer fra produkt til produkt.

[5] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[6] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.
[7] Testresultater fra HPs omfattende testregime er ikke en garanti for fremtidig ytelse under disse testforholdene. Skader under testforholdene i HPs omfattende testregime eller utilsiktet skade krever en valgfri uhellsbeskyttelse fra HP Care Pack.
[8] Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.
[9] Prosentandel med plast som ellers ville havnet i havet, og resirkulert plast fra forbrukere varierer fra produkt til produkt. Prosentandel med resirkulert plastmateriell er basert på definisjonen angitt i IEEE 1680.1-2018-standarden.
[11] Internett-tilgang kreves og er ikke inkludert.
[12] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Prosent av aktivt og ikke-aktivt visningsområde til innfatningsområde, unntatt høyttaler.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens.
Max Boost-klokkefrekvens varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 5 (802.11ac) er bakoverkompatibel med tidligere Wi-Fi 5-spesifikasjoner.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Tilbakestilles til LastPass Basic etter 30 dager.
TUV Low Blue Light er en kvalitetstestspesifikasjon for skjermen. Se https://www.certipedia.com/?locale=en#search for flere detaljer.
Må aktiveres innen 180 dager etter Windows-aktivering.
Tilbud er tilgjengelig i hele verden (unntatt Kina, land underlagt embargo eller andre land identifisert som begrenset av gjeldende lover eller forskrifter) for nye og eksisterende abonnenter som er 18 år og eldre. Klikk på Adobe-ikonet i startmenyen for å innløse et gratis prøvemedlemskap på én måned for utvalgt Adobe-programvare. Programvaren er knyttet til enheten og kan ikke overføres. Hvis du ønsker å registrere deg for et abonnement med automatisk fornyelse, kan du oppgi betalingsmetoden ved registrering. Ved å legge til en betalingsmetode, fornyes abonnementet automatisk til gjeldende pris på fornyelsesdato helt til du avslutter. Hvis du avslutter før slutten av den gratis prøveperioden på én måned, vil du ikke bli belastet. Du kan avslutte abonnementet når som helst via Adobe-kontosiden eller ved å kontakte kundestøtte. Se gjeldende priser for Adobe Spark og de andre Adobe-produktene som er tilgjengelige i dette tilbudet. Tilbud er ikke tilgjengelig for Education-, OEM- eller volumlisensieringskunder. Underlagt tilgjengelighet der mottakeren bor. Tilleggsvilkår og -betingelser kan gjelde. UGYLDIG DER DET ER FORBUDT ELLER BEGRENSET VED LOV.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com
Prosentandel med plast som ellers ville havnet i havet, i hver komponent varierer fra produkt til produkt.
Prosentandel resirkulert plast fra forbruker varierer fra produkt til produkt. Prosentandel for resirkulert plastinnhold er basert på definisjonen i standarden IEEE 1680.1-2018.
Den flimmerfrie egenskapen eliminerer skjermflimring ved å integrere LED-bakbelysning med DC-dimming.