location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E243
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MQ82AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905482689 show
Kategori:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
PC-skjermer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 May 2024 14:06:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Øk produktiviteten med uavbrutt visning på en IPS-skjerm med høy oppløsning og mikrokantinnfatning på tre sider, som støtter så å si sømløse matriser med flere skjermer.[1]
  • - Finn den mest komfortable og produktive posisjonen med justerbare innstillinger for vipp, høyde, sving og opptil 150 mm høydeendring.
  • - Koble sammen de skjermene og enhetene du vanligvis bruker, med et utvalg av integrerte porter direkte på skjermen.
Warranty: 3 års begrenset garanti, inkludert 3 år med deler og arbeid. Visse begrensninger og utelukkelser gjelder.
Long product name HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv :
The short editorial description of HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv

60,45 cm (23,8"), FHD (1920 x 1080 ved 60 Hz), 16:9, 250 cd/m², 1000:1 statisk, 10000000:1 dynamisk, 5 ms på/av
More>>>
HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv:
The official marketing text of HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv as supplied by the manufacturer

Utnytt den vanlige skjermen din til det ytterste
Stil møter substans i en slående moderne kontorskjerm, som er utformet for å gi optimal visning, produktivitet og ergonomi. HP EliteDisplay E243-skjerm på 60,45 cm (23,8 tommer) har en innfatning med mikrokant på tre sider for sømløs visning over flere skjermer og fireveis høydejustering slik at du kan jobbe komfortabelt gjennom dagen.

Short summary description HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv:
This short summary of the HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243, 60,5 cm (23.8"), 1920 x 1080 piksler, Full HD, LED, 5 ms, Sort, Sølv

Long summary description HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv:
This is an auto-generated long summary of HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv based on the first three specs of the first five spec groups.

HP EliteDisplay E243. Skjermdiagonal: 60,5 cm (23.8"), Skjermoppløsning: 1920 x 1080 piksler, HD-type: Full HD, Skjermteknologi: LED, Oppdateringsresponstid: 5 ms, Naturlig sideforhold: 16:9, Synsvinkel, horisontal: 178°, Synsvinkel, vertikal: 178°. Innebygde høyttalere. Innebygd USB-hub, USB-hub-versjon: 3.2 Gen 1 (3.1 Gen 1). VESA-montering. Produktfarge: Sort, Sølv

Bryt grensene
Bryt grensene

Øk produktiviteten med uavbrutt visning på én skjerm eller mange, med en innfatning med mikrokant på tre sider som støtter så å si sømløse matriser.[1] Få skarpe bilder fra alle vinkler med 1920 x 1080 Full HD-oppløsning[2] på en IPS-skjerm på 60,45 cm (23,8 tommer) diagonalt.

Arbeid komfortabelt
Arbeid komfortabelt

Finn den mest komfortable og produktive posisjonen med justerbare innstillinger for vipp, høyde, sving og opptil 150 mm høydeendring. Bruk rotasjon for å tilpasse stående eller liggende visning ved bruk av flere skjermer.[1]

Opplev enkle og praktiske tilkoblingsmuligheter
Opplev enkle og praktiske tilkoblingsmuligheter

Fungerer med de fleste vanlige enheter med VGA, HDMI og DisplayPort™. Koble til USB-tilbehør rett på skjermen med to USB 3.0-porter.

Splitt og hersk

Utform skjermen for måten du arbeider på med HP Display Assistant-programvare, som tillater skjermoppdeling og bidrar til å hindre tyveri ved å dimme en skjerm som kobles fra uten godkjenning.

Tilpassbar for et oppsett med ett fotavtrykk
Tilpassbar for et oppsett med ett fotavtrykk

Skap en effektiv og kompakt løsning når du monterer den kompatible HP Mini-PCen direkte på stativet, eller en HP Desktop Mini, tynnklient eller Chromebox bak skjermen med en valgfri HP B300 PC-monteringsbrakett.[3]

Vær ansvarsbevisst.
Vær ansvarsbevisst.

Reduser strømforbruket og bidra til lavere energikostnader med en halogenfattig, ENERGY STAR®-sertifisert og EPEAT® Gold-registrert skjerm, som oppfyller TCO Certified Edge med 85 % resirkulert plast.[4,5]

Gjør den til din egen

Bygg en komplett løsning med valgfritt HP-tilleggsutstyr, slik som HP Single Arm som fjerner skjermen fra skrivebordet, HP USB-grafikkadapter for oppsett med flere skjermer eller en HP S100 Speaker Bar for lyd som tar opp mindre plass.[6]

Klikk eller ring for støtte

Slapp av, vel vitende om at IT-investeringen støttes av en treårig begrenset standardgaranti. Velg valgfrie HP Care Pack-tjenester hvis du vil utvide beskyttelsen.[7]

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
HD-type *
Full HD
Naturlig sideforhold *
16:9
Skjermteknologi *
LED
Paneltype *
IPS
Berøringsskjerm *
No
Skjermlysstyrke (typisk)
250 cd/m²
Oppdateringsresponstid
5 ms
Skjermform *
Flat
Støttede grafikkoppløsninger
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Kontrastforhold *
1000:1
Maksimal oppdateringshastighet *
60 Hz
Synsvinkel, horisontal
178°
Synsvinkel, vertikal
178°
3D
No
Ytelse
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Innebygde høyttalere *
Yes
Innebygd kamera *
Yes
Design
Markedsplassering *
Forretning
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Tilkoblingsevne
Innebygd USB-hub *
Yes
Tilkoblingsevne
USB-hub-versjon
3.2 Gen 1 (3.1 Gen 1)
Antall VGA (D-Sub)-porter
1
DVI-port
No
HDMI *
Yes
Antall DisplayPorts
1
Ergonomi
VESA-montering *
Yes
Panelmonterbart grensesnitt
100 x 100 mm
Kabellåsport *
No
Energihåndtering
Strømforbruk (vanlig bruk) *
26 W
Strømforbruk (standby) *
18 W
Årlig energiforbruk
26 kWh
Emballasjeinnhold
Kabler inkludert
AC, DisplayPort, USB Type-A til USB Type-B, VGA
Vekt og dimensjoner
Bredde (med stativ)
538,8 mm
Dybde (med stativ)
204,9 mm
Høyde (med stativ)
332,9 mm
Vekt (med stativ)
5,59 kg
Bredde (uten stativ)
538,8 mm
Dybde (uten stativ)
45,3 mm
Høyde (uten stativ)
321,9 mm
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Andre funksjoner
Innebygd TV-mottaker
No
Energieffektivitetsklasse (gammel)
A+
Disclaimer HP EliteDisplay E243 PC-skjerm 60,5 cm (23.8") 1920 x 1080 piksler Full HD LED Sort, Sølv:
Disclaimer

[1] Hver skjerm selges separat.
[2] Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; Den faktiske ytelsen kan være høyere eller lavere.
[3] HP Mini-PC selges separat. HP stasjonær PC, tynnklient og Chromebox selges separat, og krever HP B300 PC-monteringsbrakett som også selges separat. Se hurtigspesifikasjonene for produktet for kompatibilitet.
[4] Eksterne strømforsyninger, strømledninger, kabler og eksterne enheter er ikke halogenfattige. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
[5] EPEAT®-registrert der det er aktuelt. EPEAT-registrering er avhengig av land. Se www.epeat.net for registreringsstatus per land. Søk i nøkkelordgeneratoren på HPs tredjepartsbutikk for tilbehør til solcellegeneratorer på www.hp.com/go/options
[6] Alle selges separat.
[7] HP Care Pack selges separat. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Visse begrensninger gjelder. Gå til www.hp.com/go/cpc for mer informasjon. HP-tjenester reguleres av HPs relevante tjenestevilkår som kunden fikk oppgitt skriftlig eller muntlig på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokal lovgivning, og slike rettigheter påvirkes ikke på noen måte av HPs tjenestevilkår eller HPs begrensede garanti som gjelder det aktuelle HP-produktet.