location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G8
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
723R6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029685599 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1135G7 (opptil 4,2 GHz med Intel® Turbo Boost-teknologi, 8 MB L3 buffer, 4 kjerner)
  • - Windows 11 Pro (forhåndsinstallert med Windows 10 Pro-nedgradering)
  • - 35,6 cm (14") diagonal FHD-skjerm
  • - Intel® Iris® Xᵉ-grafikk
  • - 16 GB memory; 256 GB SSD storage
Warranty: 1 års begrenset garanti (1-1-0) med standard deler og arbeid, avhengig av land (oppgraderinger er tilgjengelig). 1 års begrenset garanti på hovedbatteri.
Long product name HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv :
The short editorial description of HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv

ProBook 640 G8 bærbar PC, 14", Windows 11 Pro (forhåndsinstallert med Windows 10 Pro-nedgradering), Intel® Core™ i5, 16GB RAM, 256GB SSD, FHD
More>>>
HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
The official marketing text of HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv as supplied by the manufacturer

Moderne design for bedriften
Med HP ProBook 640, som har et nytt, moderne og stilig design, får bedriften den ytelsen, holdbarheten, sikkerheten og håndterbarheten som kreves for en rekke brukere og budsjetter.

Short summary description HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
This short summary of the HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 640 G8, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 piksler, 16 GB, 256 GB

Long summary description HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
This is an auto-generated long summary of HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv based on the first three specs of the first five spec groups.

HP ProBook 640 G8. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-1135G7, Prosessorfrekvens: 2,4 GHz. Skjermdiagonal: 35,6 cm (14"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel Iris Xe Graphics. Operativsystemprogramvare 04: Windows 11 Pro. Produktfarge: Sølv

Lett å bære med seg dit dagen fører deg

Denne holdbare bærbare PC-en kan du bære med deg, vel vitende om at den er bygget for å vare og perfekt for reiser. HP ProBook 640 er tynn, men likevel holdbar, og har et aluminiumskabinett, et skjerm-til-kroppsforhold på 80 prosent og et sølbestandig tastatur.

Kraftig prosessering og grafikk

Denne globalt tilgjengelige og brukervennlige PC-en er utstyrt med den nyeste Intel®-prosessoren[2], samt kraftig grafikk, raskt minne og lang batteritid som sørger for god ytelse.

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på. Fra BIOS til nettleser, over, i og under operativsystemet, bidrar disse løsningene som er i stadig utvikling, til å beskytte PC-en mot moderne trusler.[7]

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Intel® vPro™ Platform Eligibility
No
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
400 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
NTSC
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
11th gen Intel® Core™ i5
Prosessormodell *
i5-1135G7
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,2 GHz
Prosessorfrekvens *
2,4 GHz
Processor cache
8 MB
Cachetype prosessor
L3
Konfigurerbar TDP-up frekvens
2,4 GHz
Konfigurerbar TDP-up
28 W
Konfigurerbar TDP-ned
12 W
Konfigurerbar TDP-ned frekvens
0,9 GHz
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minnefordeling
1 x 16 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
64 GB
Antall ledige interne minneutvidelsesplasser
1
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Iris Xe Graphics
Grafikkadaptermodell om bord *
Intel Iris Xe Graphics
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
Yes
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Nettverksbygging
Bluetooth
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Antall Thunderbolt 4-porter
1
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
DC-inngang
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Tastatur
Spesielle egenskaper
Sølbestandig
Pekeenhet
Clickpad
Numerisk tastatur *
No
Væskebestandig tastatur
Yes
Software
Forhåndsinnstallert programvare
HP Connection Optimizer; HP Image Assistant; HP Hotkey-støtte; HP Noise Cancellation-programvare; HP Support Assistant; HP Power Manager; myHP; HP personvernsinnstillinger; Touchpoint Customizer for kommersielle; HP-varslinger
Operativsystemprogramvare 04 *
Windows 11 Pro
Prosessor spesielle funksjoner
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP sikkerhetsverktøy
Absolute persistence-modul; HP DriveLock og automatisk DriveLock; HP Secure Erase; Autentisering før oppstart; TPM 2.0 innebygd sikkerhetsbrikke leveres med Windows 10 (Common Criteria EAL4+-sertifisert); HP Sure Click; Windows Defender; HP BIOSphere Gen5; HP Sure Sense; BIOS-oppdatering via nettverk; Sikkerhet for hovedoppstartssektor; Støtte for enheter med kabinetthengelås og kabellåser; HP Sure Start Gen6; HP Sure Admin; HP Sure Run Gen4; HP Sure Recover Gen4; HP Client Security Manager Gen7
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP-segment
Forretning
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
45 Wh
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Kabellåsport
Yes
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO, ENERGY STAR
Bærekraftige teknologier og materialer
Lavhalogen; TCO 5.0-sertifisert
Vekt og dimensjoner
Bredde
321,9 mm
Dybde
213,9 mm
Høyde
19,9 mm
Vekt *
1,38 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Emballasjeinnhold
Tastatur medfølger
Yes
Andre funksjoner
Antall høyttalere
2
Ansvarsfraskrivelse HP ProBook 640 G8 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Sølv:
Ansvarsfraskrivelse

Ansvarsfraskrivelser for tekniske spesifikasjoner
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
Dette systemet har Windows 10 Pro-programvare forhåndsinstallert, og har også lisens for Windows 11 Pro-programvare og er klargjort for gjenopprettingsprogramvare. Du kan bare bruke én versjon av Windows-programvaren om gangen. Hvis du vil bytte mellom ulike versjoner, må du avinstallere én versjon og installere den andre. Du må sikkerhetskopiere alle data (filer, bilder osv.), før du avinstallerer og installerer operativsystemer, for å unngå tap av data.
Multicore er en teknologi som er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbe
Prosessorhastighet angir maksimal ytelse-modus; prosessorer vil kjøre med lavere hastighet i batterioptimaliseringsmodus.
Intel® Turbo Boost-ytelsen varierer avhengig av maskinvare, programvare og generell systemkonfigurasjon. Se www.intel.com/technology/turboboost hvis du vil ha mer informasjon.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
For lagringsstasjoner: 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Faktisk formatert kapasitet er mindre. Opptil 30 GB (for Windows 10) er reservert til programvare for systemgjenoppretting.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Spesifikasjonene for 802.11ac WLAN foreligger i utkastform og er ikke endelige. Hvis de endelige spesifikasjo
Begrepet «10/100/1000» eller «Gigabit» Ethernet angir samsvar med IEEE-standarden 802.3ab for Gigabit Ethernet, og innebærer ikke en faktisk hastighet på 1 Gbps. For overføring med høy hastighet er det nødvendig med forbindelse til en Gigabit Etherne
HD-innhold er nødvendig for å vise HD-bilder.
Bakbelyst tastatur er en valgfri funksjon.
Thunderbolt™ 4 er bare tilgjengelig med vPro®-prosessorer. SuperSpeed USB 20 Gbps er ikke tilgjengelig med Thunderbolt™ 4.
Oppløsninger avhenger av skjermegenskaper og innstillinger for oppløsning og fargedybde.
Det integrerte innsynsfilteret HP Sure View er et valgfritt tilbud som må konfigureres ved kjøp. Det er utformet for å fungere i liggende modus.
Faktisk lysstyrke vil bli lavere med berøringsskjerm eller Sure View.
HP Connection Optimizer krever Windows 10.
HP Support Assistant krever Windows og Internett-tilgang.
HP Driver Packs er ikke forhåndsinstallert, men er tilgjengelig for nedlasting på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan lastes ned fra http://www.hp.com/go/clientmanagement.
Absolute-fastvaremodul sendes avslått og kan bare aktiveres ved kjøp av et lisensabonnement og full aktivering av programvareagenten. Lisensabonnementer kan kjøpes for perioder som løper over flere år. Tjenesten er begrenset, sjekk med Absolute angående tilgjengelighet utenfor USA. Visse vilkår gjelder. For utfyllende informasjon, gå til: https://www.absolute.com/about/legal/agreements/absolute/
HP Manageability Integration Kit kan lastes ned fra http://www.hp.com/go/clientmanagement.
Absolute-fastvaremodul sendes avslått og kan bare aktiveres ved kjøp av et lisensabonnement og full aktivering av programvareagenten. Lisensabonnementer kan kjøpes for perioder som løper over flere år. Tjenesten er begrenset, sjekk med Absolute angående tilgjengelighet utenfor USA. Visse vilkår gjelder. For utfyllende informasjon, gå til: https://www.absolute.com/about/legal/agreements/absolute/
HP Drive Lock og Automatic Drive Lock støttes ikke på NVMe-stasjoner.
HP Secure Erase gjelder metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88 for rensemetoden "Clear". HP Secure Erase støtter ikke plattformer med Intel® Optane™.
Fastvare-TPM er versjon 2.0. Maskinvare-TPM er v1.2, som er et delsett av TPM 2.0-spesifikasjonsversjonen v0.89 som implementert av Intel Platform Trust Technology (PTT).
HP Sure Click krever Windows 10 Pro eller Enterprise og støtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Støttede vedlegg inkluderer Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet modus når Microsoft Office eller Adobe Acrobat er installert.
Samtykke til bruk av Microsoft Defender, Windows 10 og Internett-tilkobling er nødvendig for oppdateringer.
HP BIOSphere Gen5 er tilgjengelig på utvalgte HP Pro- og Elite-PC-er. Se produktspesifikasjonene hvis du vil ha mer informasjon. Funksjoner kan variere avhengig av plattform og konfigurasjoner.
HP Sure Sense krever Windows 10 Pro eller Enterprise.
HP Client Security Manager Gen6 krever Windows og er tilgjengelig på de utvalgte PC-ene HP Pro og Elite.
HP Sure Start Gen6 er tilgjengelig på utvalgte HP PC-er.
HP Sure Run Gen3 er tilgjengelig på utvalgte Windows 10-baserte HP Pro-, elite-og arbeidsstasjons-PCer med utvalgte Intel®-eller AMD-prosessorer.
HP Sure Recover Gen3 er tilgjengelig på enkelte HP-PC-er og krever en åpen nettverkstilkobling. For å unngå tap av data må du sikkerhetskopiere viktige filer, data, bilder, videoer osv. før du bruker HP Sure Recover.
HP Sure Admin krever Windows 10, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
Tilgjengelighet kan variere fra land til land.
HP Care Pack selges separat. Tjenestenivåer og svartider for HP Care Pack kan variere med geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Visse begrensninger gjelder. Du finner mer informasjon på www.hp.com/go/cpc. HP-tjenes
Basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Eksterne strømforsyninger, strømledninger, kabler og periferutstyr er ikke halogenfattige. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
Intel® Optane™-minnets systemakselerasjon verken erstatter eller øker DRAM-mengden i systemet. Krever 8 gen eller høyere Intel® Core™-prosessor, BIOS-versjon med Intel® Optane™ støttes, Windows 10 64-bits og en Intel® Rapid Storage Technology-driver
Intel® Iris® Xᵉ-grafikkfunksjoner krever at systemet konfigureres med Intel® Core™ i5- eller i7-prosessorer og tokanals minne. Intel® Iris® Xᵉ-grafikk med Intel® Core™ i5- eller i7-prosessorer og enkeltkanalsminne vil bare fungere som UHD-grafikk.
Integrert grafikk er avhengig av prosessor. NVIDIA® Optimus™-teknologi krever en Intel-prosessor, i tillegg til en NVIDIA® GeForce® diskret grafikk-konfigurasjon, og er tilgjengelig for Windows 10 Pro OS. Med NVIDIA® Optimus™-teknologi er det ikke sikkert at alle diskrete grafikk- og skjermfunksjoner støttes i alle systemer (f.eks. vil OpenGL-programmer kjøre på den integrerte GPU-en eller APU-en).
For full Intel® vPro®-funksjonalitet er det nødvendig med Windows 10 Pro 64-biters, en vPro-støttet prosessor, et vPro-aktivert brikkesett, vPro-aktivert kablet LAN og/eller WLAN-kort og TPM 2.0. Noen funksjoner krever ekstra tredjepartsprogramvare for å kunne kjøre. Se http://intel.com/vpro.
HP Smart Support samler automatisk telemetrien som er nødvendig ved første oppstart av produktet, for å gi konfigurasjonsdata på enhetsnivå og tilstandsinnsikt, og er tilgjengelig forhåndsinstallert på utvalgte produkter, gjennom HP Factory Configuration Services; eller det kan lastes ned. Hvis du vil ha mer informasjon om hvordan du aktiverer HP Smart kundestøtte eller nedlasting, kan du se http://www.hp.com/smart-support.