location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40L GT21-0325no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6J2X1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786022289 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 03 May 2024 10:34:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 5800X (opptil 4,7 GHz boost-frekvens, 32 MB L3 buffer, 8 kjerner, 16 tråder)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 3070 Ti (8 GB GDDR6X-dedikert)
  • - 32 GB memory; 1 TB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder. Støttetjeneste inkludert: HP 3 års hente- og returtjeneste for stasjonær PC. Du finner vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281NOE og https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123NOE.pdf
Long product name HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort :
The short editorial description of HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort

OMEN 40L Desktop GT21-0325no PC, Windows 11 Pro, AMD Ryzen™ 7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3070 Ti
More>>>
HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort:
The official marketing text of HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort as supplied by the manufacturer

Kraften som hever spillet
OMEN by HP 40L stasjonær Gaming-PC er det ultimate reisefølget på gaming-reisen. OMEN stasjonær PC, som er drevet av den seneste AMD-prosessoren[1] og avansert grafikk, har et overlegent kjølingssystem som forhindrer overoppheting. OMEN stasjonær PC, som er designet for enkel verktøyfri oppgradering, gir deg ytelse på øverste hylle som oppfyller gaming-behovene dine.

Short summary description HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort:
This short summary of the HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 40L GT21-0325no, 3,8 GHz, AMD Ryzen™ 7, 5800X, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort:
This is an auto-generated long summary of HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort based on the first three specs of the first five spec groups.

HP OMEN 40L GT21-0325no. Prosessorfrekvens: 3,8 GHz, Prosessorfamilie: AMD Ryzen™ 7, Prosessormodell: 5800X. Internminne: 32 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 3733 MHz. Total lagringskapasitet: 1 TB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: AMD Radeon Graphics, Diskret grafikkadaptermodell: NVIDIA GeForce RTX 3070 Ti. Operativsystemprogramvare 04: Windows 11 Pro. Krav til strømforsyning: 800 W. Chassis-type: Tower. Produkttype: PC. Produktfarge: Sort

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub hever alt fra programvareforbedringer, maskinvarekontroller, til direktetjenester.

Verktøyfri design
Verktøyfri design

Det er enkelt å oppgradere og utvide minne, lagringsstasjoner og indre utvidelsesspor, slik at de passer gaming-behovene dine.

Hold stilen under press
Hold stilen under press

Strategisk plasserte vifter hindrer overoppheting selv når temperaturen i spillet ditt øker.

Dual channel-minne

Med dual channel-teknologi, jobber to kanaler samtidig for å doble kommunikasjonshastigheten mellom minnekontrolleren og RAM som øker systemytelsen.

Vis frem maskinvaren

Et sidepanel i herdet glass viser dine interne komponenter med RGB-belysninger. Et beskyttende klart EMI-belegg reduserer risikoen for elektrisk eller magnetisk interferens med andre enheter.

Væskekjøling

Den problemfrie termiske styringen trekker varmen stille og effektivt bort fra kraftige prosessorer, noe som bidrar til å beskytte følsomme komponenter fra overoppheting.

Få et nytt perspektiv

Med Windows 11 får du et rolig og kreativt område hvor du kan la fantasien flyte gjennom en ny opplevelse. Fra en oppdatert Start-meny, til nye måter å finne folk, nyheter, spill og innhold på – Windows 11 er stedet hvor du kan tenke, uttrykke deg og skape på en naturlig måte. [2]

Stasjonær prosessor i AMD Ryzen™ 5000-serien

Enten du spiller de nyeste spillene, designer den neste skyskraperen eller behandler vitenskapelige data, må du ha en kraftig prosessor som takler alt dette og mer til. De stasjonære prosessorene i AMD Ryzen™ 5000-serien setter uten tvil standarden for gamere og kunstnere. [1]

NVIDIA® GeForce RTX™ 3070 Ti

GeForce RTX™ 3070 Ti-grafikkort drives av Ampere – NVIDIAs andre generasjons RTX-arkitektur. Bygget med forbedrede RT-kjerner og Tensor-kjerner, nye multiprosessorer for streaming og superraskt G6X-minne, og gir deg nok kraft til de mest krevende spillene. [3]

SuperSpeed USB type-A 5 Gbps signalhastighet

Koble til den eksterne lagringsenheten med denne SuperSpeed USB Type-A-porten, med signaldatahastighet på 5 Gbps. [4]

SuperSpeed USB type-C® 10 Gbps signaldatahastighet

Koble til den eksterne lagringsenheten med denne SuperSpeed USB Type-C®-porten, med signaldatahastighet på 10 Gbps. Og den kan snus, så du behøver ikke å bekymre deg for å sette inn kontakten feil vei. [5]

Enkelt tilkoblet
Enkelt tilkoblet

Gled deg over en bedre trådløs opplevelse med kombinasjonen av Wi-Fi CERTIFIED 6™ (2x2) og Bluetooth® 5,2. [6]

Bærekraftig design

Siden små ting utgjør en stor forskjell, er dette produktet designet med bærekraftige materialer som vannbasert maling. [7]

McAfee® LiveSafe™

Gratis 12-måneders abonnement på McAfee® LiveSafe™-tjenesten inkludert. Få et bedre digitalt liv med McAfee® LiveSafe™-tjenesten som beskytter data, identitet og alle enheter, slik at du kan føle deg trygg når du kobler til. [9]

Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 7
Prosessormodell *
5800X
Prosessorkjerner
8
Prosessortråder
8
Boostfrekvens prosessor
4,7 GHz
Prosessorfrekvens *
3,8 GHz
Processor cache
32 MB
Cachetype prosessor
L3
Antall installerte prosessorer
1
Minne
Internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 16 GB
Minnespor
4x DIMM
Minneklokke-hastighet
3733 MHz
Internminneprodusent
HyperX
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 3070 Ti
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6X
Antall diskrete grafikkadaptere
1
On-board grafikkadapter familie
AMD Radeon Graphics
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
3
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtek RTL8852BE
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.2
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Fargenavn
Black, glass side panel, dark chrome logo
Vannkjølingssystem
Yes
Kabellåsport
Yes
Produktfarge *
Sort
RGB-minnebelysning
Yes
Opprinnelsesland
China
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
AMD B550
Hovedkort formfaktor
Micro ATX
Lydsystem
DTS:X Ultra
Lyd-utgang kanaler
5.1 kanaler
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
ExpressVPN (30 dagers gratis prøveversjon); LastPass Premium (30 dagers gratis prøveversjon), 1 måned prøveperiode for nye Microsoft 365-kunder, Tilbud på 12 måneders McAfee LiveSafe™ med dette produktet
Demoprogramvare
25 GB Dropbox-lagring i 12 måneder
Prosessor spesielle funksjoner
Intel® Extreme Memory Profile (XMP)
Yes
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Chassis-sidedeksellås
HP programvare medfølger
HP Audio Switch; HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
800 W
80 PLUS-sertifisering
80 PLUS Gold
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Bærekraftige teknologier og materialer
Vannbasert maling
Vekt og dimensjoner
Bredde *
204 mm
Dybde *
470 mm
Høyde *
467 mm
Vekt *
18,7 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøyde
582 mm
Pakkevekt
19,3 kg
Emballasjeinnhold
Skjerm inkludert *
No
Andre funksjoner
Antall ledige interne minneutvidelsesplasser
2
Disclaimer HP OMEN 40L GT21-0325no AMD Ryzen™ 7 5800X 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Pro Tower PC Sort:
Disclaimer

[1] Multi-core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.

[2] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
[3] ©2022 NVIDIA Corporation. NVIDIA, NVIDIA-logoen, GeForce og GeForce RTX er registrerte varemerker og/eller varemerker for NVIDIA Corporation i USA og andre land. Alle andre varemerker og opphavsrettigheter tilhører de respektive eierne.
[4] Faktisk kapasitet kan variere.
[5] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[6] Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi CERTIFIED 6™ (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Wi-Fi CERTIFIED 6™ er utformet for å støtte gigabitdatahastigheter ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter, selges separat, som støtter 80 MHz og høyere kanaler. Wi-Fi CERTIFIED 6™ (802.11ax) støttes ikke i Russland og Hviterussland der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11ac).
[7] Prosentandel med vannbasert maling varierer fra produkt til produkt.
[9] Internett-tilgang er påkrevd og er ikke inkludert. Abonnement kreves etter 12 måneder.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 1-års abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens.
Max Boost-klokkefrekvens varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon.
Wi-Fi® med støtte for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes.
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Tilbakestilles til LastPass Basic etter 30 dager.
For å oppnå best mulig resultat med HP Sleep and Charge, kan du bruke en USB-ladeprotokoll med standard kabel eller kabeladapter med en ekstern enhet.
Må aktiveres innen 180 dager etter Windows-aktivering.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com
Prosentdel av vannbasert maling varierer fra produkt til produkt.