location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D3C6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029314611 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
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
Product views: 8438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 01 Oct 2024 07:56:56
The date of the most recent change of the data-sheet in Icecat's system
Produkt Brosjyre / Datablad (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12400 (opptil 4,4 GHz med Intel® Turbo Boost-teknologi, 18 MB L3 buffer, 6 kjerner, 12 tråder)
  • - Windows 11 Pro
  • - Intel® UHD-grafikk 730
  • - 16 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort :
The short editorial description of HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort

Pro SFF 290 G9 stasjonær PC-pakke, Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD
More>>>
HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
The official marketing text of HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort as supplied by the manufacturer

Essensiell ytelse for bedrifter
HP Pro SFF 290 bidrar til å optimalisere virksomhetens ressurser. En rimelig PC som er lett å sette opp og er utstyrt med en kraftig Intel®-prosessor[2], essensielle verktøy og sikkerhetsfunksjoner for virksomheter, har et skalerbart og funksjonelt design som kan vokse i takt med bedriften din.

Short summary description HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
This short summary of the HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 290 G9, Intel® Core™ i5, i5-12400, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
This is an auto-generated long summary of HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort based on the first three specs of the first five spec groups.

HP Pro 290 G9. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-12400. Internminne: 16 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 3200 MHz. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel UHD Graphics 730. Wi-Fi. Operativsystemprogramvare 04: Windows 11 Pro. Krav til strømforsyning: 180 W. Chassis-type: SFF. Produkttype: PC. Vekt: 4,2 kg. Produktfarge: Sort

Kraft til ytelse

En Intel®-prosessor[2], kraftig minne, drivere og grafikk gjør det enkelt å få arbeidet unna.

Klar for fremtidige utvidelser

To brønner og to spor i full høyde gir utvidelsesmuligheter for fremtiden.

Hold dataene trygge

Beskytt investeringen og dataene med fastvare-TPM, HP DriveLock[4] og en fysisk sikkerhetslås.[5]

Hjelp oss med å beskytte vår felles fremtid

HP Pro SFF 290 G9 leveres med 92 prosent bærekraftig produsert og resirkulerbar ytteremballasje.[ 6]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

Høy ytelse, høy bærbarhet

Med en 12. generasjons Intel® Core™-prosessor får du den eksepsjonelle kombinasjonen av responsiv ytelse, tilkobling og hastighet du trenger for å starte, opprette og koble til raskt og pålitelig. [2]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
12th gen Intel® Core™ i5
Prosessormodell *
i5-12400
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,4 GHz
Processor cache
18 MB
Cachetype prosessor
L3
Busstype
DMI4
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
2x DIMM
Minneklokke-hastighet
3200 MHz
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 730
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
WLAN-kontrollermodell
Realtec RTL8822CE
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall VGA (D-Sub)-porter
1
Antall HDMI-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x)-spor
1
Design
Chassis-type *
SFF
Antall 3.5" bays
1
Kabellåsport
Yes
Produktfarge *
Sort
Design
Introduksjonsår
2022
Opprinnelsesland
China
Ytelse
Markedsplassering
Stadfestet produktivitet
Systemkort kretsoppsett
Intel H670
Lydbrikke
Realtek ALC3867
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
Bing-søk etter IE11; HP Audio Switch; HP-dokumentasjon; HP Support Assistant; McAfee LiveSafe™; Kjøp Office (selges separat); HP JumpStarts; HP Setup Integrated OOBE; Xerox® DocuShare® 30-dagers gratis prøvetilbud
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Inaktive tilstander
Yes
Execute Disable Bit
Yes
Prosessorkonfigurasjon (maks.)
1
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP sikkerhetsverktøy
Åpning for hengelås; Trusted Platform Module (TPM) 2.0; Integrert kabellås for tilbehør; Tynn kabellås
HP GTIN (EAN/UPC)
197029314611
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
180 W
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
0 - 40 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR
Bærekraftige teknologier og materialer
15 % resirkulert plast fra forbruker; 80 Plus® Bronze-strømforsyninger tilgjengelig
Vekt og dimensjoner
Bredde *
95 mm
Dybde *
303 mm
Høyde *
270 mm
Vekt *
4,2 kg
Pakkebredde
196 mm
Pakkedybde
498 mm
Pakkehøyde
346 mm
Pakkevekt
6 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Tastaturtilkobling
Koblet med ledninger (ikke trådløs)
Andre funksjoner
Antall ledige interne minneutvidelsesplasser
1
Land Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Pro 290 G9 Intel® Core™ i5 i5-12400 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
Ansvarsfraskrivelse

[2] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[4] HP Drive Lock støttes ikke på NVMe-stasjoner.
[5] Solenoidlås og kabel kreves og selges separat.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
Dette systemet har Windows 10 Pro-programvare forhåndsinstallert, og har også lisens for Windows 11 Pro-programvare og er klargjort for gjenopprettingsprogramvare. Du kan bare bruke én versjon av Windows-programvaren om gangen. Hvis du vil bytte mellom ulike versjoner, må du avinstallere én versjon og installere den andre. Du må sikkerhetskopiere alle data (filer, bilder osv.), før du avinstallerer og installerer operativsystemer, for å unngå tap av data.
Intel vPro® krever Windows 10 Pro 64-biters eller høyere, en vPro-støttet prosessor, vPro-aktivert brikkesett, vPro-aktivert kablet LAN og/eller Wi-Fi 6E WLAN og TPM 2.0. Noe funksjonalitet krever tilleggsprogramvare fra tredjepart for å kjøre. Funksjonene til vPro® Essentials og Enterprise varierer. Se http://intel.com/vpro.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil kunne dra fordel av denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-teknologi krever en PC med en prosessor som har Intel Turbo Boost-funksjon. Intel Turbo Boost-ytelsen varierer avhengig av maskinvare, programvare og generell systemkonfigurasjon. Se www.intel.com/technology/turboboost for mer informasjon.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Optiske stasjoner er tilvalgs- eller påbyggingsutstyr. Duplisering av opphavsrettslig beskyttet materiale er strengt forbudt. Faktiske hastigheter kan variere. Kompatibilitet med tolagsmedier vil variere mye på enkelte DVD-spillere og DVD-ROM-stasjoner for hjemmebruk.
Kort selges separat.
4 serieporter: tillegg via PCIe-spor, og bare tilgjengelig for spesifikk region.
HDMI/VGA-portene vil bli dekkettil når en ikke-intern grafikkprosessor er konfigurert på en sendt maskin.
McAfee LiveSafe™: abonnement kreves.
Bare registrer deg og begynn å bruke Xerox® DocuShare® Go. Ingen kredittkort. Ingen forpliktelser. Data blir ikke tilgjengelig med mindre et abonnement legges inn før slutten av den 90-dagers gratis prøveperioden. Se www.xerox.com/docusharego for detaljer.
Sikkerhetskabellås støttes (selges separat).
TPM-funksjonen støttes på maskiner som er forhåndskonfigurert med FreeDOS, og blir som standard satt som aktivert i BIOS-oppsettmenyen hvis maskinen er dTPM, men vil som standard angis som deaktivert i BIOS-oppsettmenyen hvis maskinen er fTPM.
Fysisk kabellås for kabelstyring.
Alle strømforsyninger er ikke tilgjengelig i alle regioner.
Basert på amerikansk EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net for mer informasjon.
Prosentandel for resirkulert plastinnhold er basert på definisjonen i standarden IEEE 1680.1-2018.
Fra og med 1. november 2023 krever HP PC-er med Windows at Windows blir installert på SSD. HDD kan bare konfigureres som ekstra datastasjon og ikke som oppstartsstasjon.
Kun for utvalgte SKU.
NVIDIA® Quadro® T400, bare tilgjengelig for bestemte modeller.