location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628Z8ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961597059 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 28 Jul 2024 16:55:46
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500 (opptil 4,8 GHz med Intel® Turbo Boost-teknologi, 24 MB L3 buffer, 14 kjerner, 20 tråder)
  • - Windows 11 Pro
  • - Intel® UHD-grafikk 770
  • - 16 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/1) begrenset garanti inkluderer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder. Støttetjeneste inkludert: HP 3 år maskinvarestøtte for stasjonær, på stedet neste virkedag. Du finner vilkår og betingelser på https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385NOE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EENO.pdf
Long product name HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort :
The short editorial description of HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort

Elite 600 G9 stasjonær PC-pakke med liten formfaktor, Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD
More>>>
HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
The official marketing text of HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort as supplied by the manufacturer

Optimalisert for utvidelsesmuligheter
En HP Elite 600 SFF stasjonær PC leverer kompromissløs ytelse, utvidelsesmuligheter og pålitelighet i et plassbesparende design. Denne PC-en er utstyrt med den nyeste Intel®-prosessoren[2], lynrask lagring og minne, og er det rette valget til store jobber utført på begrensede arbeidsområder.

Short summary description HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
This short summary of the HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 600 G9, Intel® Core™ i5, i5-13500, 16 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
This is an auto-generated long summary of HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort based on the first three specs of the first five spec groups.

HP Elite 600 G9. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-13500. Internminne: 16 GB, Internminnetype: DDR5-SDRAM, Minneklokke-hastighet: 4800 MHz. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel UHD Graphics 770. Wi-Fi. Operativsystemprogramvare 04: Windows 11 Pro. Chassis-type: SFF. Produkttype: PC. Vekt: 5,04 kg. Produktfarge: Sort

Klar for fremtidige utvidelser

Gjør maskinparken klar for fremtiden med flere stasjoner og konfigurerbare porter som gir deg flere utvidelsesmuligheter.

Banebrytende ytelse

Kom deg raskt gjennom arbeidsdagen med den nyeste Intel®-prosessoren[2], rask lagring og smidig minne.

Beskyttet av HP Wolf Security

HP Wolf Security for Business skaper et maskinvareforsterket, motstandsdyktig forsvar som alltid er på.[1]

Hjelp oss med å beskytte vår felles fremtid

Minst 60 prosent av all plast brukt i denne PC-en er resirkulert plast fra forbrukere.[6]

Windows 11

Jobb fra hvor som helst uten å ofre ytelse eller sikkerhet med Windows 11 drevet av HPs samarbeids- og tilkoblingsteknologi.

BIOS-administrasjon over nettverket

HP Sure Admin, et moderne BIOS-styringsverktøy, eliminerer behovet for et passord eller BIOS-konfigurasjonsverktøy i OS ved å opprette en digital signatur slik at IT-administratorer kan administrere BIOS-innstillingene fra et nettverk på en sikker måte. [3]

Surf trygt på nettet

Bidra til å beskytte PC-en mot nettsteder og skrivebeskyttede Microsoft Office- og PDF-vedlegg med innebygd ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click. [4]

Automatisk gjenoppretting fra fastvareangrep

Fastvareangrep kan ødelegge PC-en fullstendig. Hold deg beskyttet med HPs selvreparerende BIOS. HP Sure Start Gen7 gjenoppretter automatisk BIOS etter skadelig programvare, rootkits eller ødeleggelse.

Behold PC-ens sikkerhetsbeskyttelse på plass

Stopp uønskede endringer i sikkerhetsinnstillingene og bidra til å begrense spredningen av ondsinnet programvare med HP Sure Run Gen5 som identifiserer, rapporterer og setter angripere som prøver å drepe prosesser, i karantene.

HP Sure Sense

Skadelig programvare endres stadig, og tradisjonelle antivirusprogrammer kan ikke alltid gjenkjenne angrep. Beskytt PC-en mot ukjente angrepsformer ved hjelp av HP Sure Sense, som bruker kunstig intelligens med dyp læring for å tilby eksepsjonell beskyttelse mot avansert skadelig programvare.

Slett stasjonen

HP Secure Erase fjerner innholdet på en harddisk for gjenbruk eller overføring. [5]

Enkel PC-administrasjon

Bruk mindre tid og kom direkte til oppdateringene du trenger, med HP Support Assistant. [6]

Sett fart på grunnleggende IT-administrasjon

HP Manageability Integration Kit gir deg rask bildeopprettelse og administrasjon av maskinvare, BIOS og sikkerhet igjennom Microsoft System Center Configuration Manager. [7]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
13th gen Intel® Core™ i5
Prosessormodell *
i5-13500
Prosessorkjerner
14
Prosessortråder
20
Boostfrekvens prosessor
4,8 GHz
Ytelseskjerner
6
Effektive kjerner
8
Maksimal turbofrekvens med høy ytelse
4,8 GHz
Effektiv maks turbofrekvens
3,5 GHz
Ytelse-kjerne basefrekvens
2,5 GHz
Effektiv kjernebasefrekvens
1,8 GHz
Processor cache
24 MB
Cachetype prosessor
L3
Prosessor grunnkraft
65 W
Maksimal turbokraft
154 W
Minne
Internminne *
16 GB
Maksimalt internminne *
128 GB
Internminnetype
DDR5-SDRAM
Minnefordeling
1 x 16 GB
Minnespor
4x DIMM
Minneklokke-hastighet
4800 MHz
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express
NVMe
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
Intel
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel UHD Graphics 770
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.3
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
4
Antall USB 3.2 Gen 2x2 Type C-porter
1
Antall HDMI-porter *
1
Tilkoblingsevne
HDMI-versjon
1.4
Antall DisplayPorts
2
DisplayPort-versjon
1.4
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Utvidelsesspor
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x)-spor
1
Design
Chassis-type *
SFF
Produktfarge *
Sort
Introduksjonsår
2023
Ytelse
Markedsplassering
Premium
Systemkort kretsoppsett
Intel Q670
Lydbrikke
Realtek ALC3252
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 11 Pro
Forhåndsinnstallert programvare
HP-varslinger; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP personverninnstillinger; HP PC-maskinvarediagnostikk for Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for kommersielle; HP Easy Clean-tastaturdriver; HSA Fusion for kommersielle; HSA-telemetri for kommersielle; HPX for CMIT
Special features
HP Support Assistant
Yes
HP sikkerhetsverktøy
Trusted Platform Module TPM 2.0 innebygd sikkerhetsbrikke ble levert med Windows 10 (Common Criteria EAL4+-sertifisert) (FIPS 140-2 nivå 2-sertifisert); HP Secure Erase; HP Sure Click; Absolute Persistence-modul; HP Sure Admin; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2; HP Sure Run Gen5; HP Sure Recover Gen5
HP administrasjonsverktøy
HP Client Catalog (nedlasting); HP Driver Packs (nedlasting); HP Image Assistant; HP Client Management Script Library (nedlasting); HP Connect for Microsoft Endpoint Manager; HP Manageability Integration Kit (nedlasting); HP Patch Assistant (nedlasting)
HP GTIN (EAN/UPC)
197961597059
HP-segment
Forretning
Energihåndtering
Strømforsyning inngangsspenning
100 - 240 V
Strømforsyningens inngangsfrekvens
50 - 60 Hz
Miljømessige forhold
Driftstemperatur (T-T)
10 - 35 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Sertifikater
Lavt halogen
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
TCO
Vekt og dimensjoner
Bredde *
338 mm
Dybde *
308 mm
Høyde *
100 mm
Vekt *
5,04 kg
Pakkebredde
399 mm
Pakkedybde
499 mm
Pakkehøyde
228 mm
Pakkevekt
7,92 kg
Emballasjeinnhold
Skjerm inkludert *
No
Land Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Ansvarsfraskrivelse HP Elite 600 G9 Intel® Core™ i5 i5-13500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro SFF PC Sort:
Ansvarsfraskrivelse

[1] HP Wolf Security for Business krever Windows 10 og høyere, inkluderer forskjellige HP-sikkerhetsfunksjoner og er tilgjengelig på produkter i seriene HP Pro, Elite, arbeidsstasjoner og RPOS. Se i produktinformasjonen for inkluderte sikkerhetsfunksjoner og operativsystemkrav.
[2] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[7] 100 % av den ytre emballasjen er laget av bærekraftig produsert, sertifisert og resirkulert fiber. Fiberputer er laget av 100 % resirkulerte trefibre og miljøvennlig materiale. Eventuelle plastputer er laget av > 90 % resirkulert plast.
[3] HP Sure Admin krever Windows 10 eller høyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
[4] HP Sure Click støtter Microsoft® Internet Explorer og Chromium™. Støttede vedlegg inkluderer Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet modus når Microsoft Office eller Adobe Acrobat er installert.
[5] For metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88 for rensemetoden "Clear". HP Secure Erase støtter ikke plattformer med Intel® Optane™.
[6] Internett-tilgang kreves.
[7] HP Manageability Integration Kit kan lastes ned fra http://www.hp.com/go/clientmanagement.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
Dette systemet har Windows 10 Pro-programvare forhåndsinstallert, og har også lisens for Windows 11 Pro-programvare og er klargjort for gjenopprettingsprogramvare. Du kan bare bruke én versjon av Windows-programvaren om gangen. Hvis du vil bytte mellom ulike versjoner, må du avinstallere én versjon og installere den andre. Du må sikkerhetskopiere alle data (filer, bilder osv.), før du avinstallerer og installerer operativsystemer, for å unngå tap av data.
HD-DVD-plater kan ikke spilles av på DVD-ROM-stasjonen. Ingen støtte for DVD-RAM. Faktiske hastigheter kan variere. Ikke kopier rettighetsbeskyttede materialer. Dobbeltlagsdisker kan lagre mer data enn enkeltlagsdisker. Disker som brennes med denne stasjonen vil kanskje ikke være kompatible med mange eksisterende enkeltlags DVD-stasjoner og -spillere. Det garanteres ikke for feilfri avspilling på alle systemer.
For full Intel® vPro®-funksjonalitet er det nødvendig med Windows 10 Pro 64-biters, en vPro-støttet prosessor, et vPro-aktivert brikkesett, vPro-aktivert kablet LAN og/eller WLAN-kort og TPM 2.0. Noen funksjoner krever ekstra tredjepartsprogramvare for å kunne kjøre. Se http://intel.com/vpro
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil kunne dra fordel av denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Systemarkitekturdesignet er 2 DIMM-er per kanal, og populasjonen starter i minnesporet lengst unna prosessoren.
Symmetriske konfigurasjoner kreves for 2 DIMM-er innenfor samme minnekanal.
For lagringsstasjoner: 1 GB = 1 milliard byte. TB = 1 billion byte. Faktisk formatert kapasitet er mindre. Opptil 36 GB (for Windows) systemdiskplass er reservert for systemgjenopprettingsprogramvare.
PC-en kan bare konfigureres med en av disse tre tilgjengelige funksjonene: tynn ODD, flyttbar harddisk eller M.2 SSD-brønn.
Selges separat eller som en tilleggsfunksjon.
Thunderbolt™ 3.0 og seriell/PS/2-kombinasjon opptar et PCIe-spor.
Intel® Ethernet-nettverksadapter I225-T1: selges separat eller som en tilleggsfunksjon.
Fra og med 1. november 2023 vil alle forsendelser kreve at Windows installeres på SSD for å gi brukerne en bedre opplevelse. HDD kan bare konfigureres som ekstra datastasjoner og ikke som oppstartstasjon.
Tilgjengeligheten varierer fra land til land.
HP Manageability Integration Kit kan lastes ned fra http://www.hp.com/go/clientmanagement.
HP QuickDrop krever internett-tilgang og en Windows 10-PC med HP QuickDrop-appen forhåndsinstallert, og enten en Android-enhet (telefon eller nettbrett) som kjører Android 7 eller høyere med Android HP QuickDrop-appen, og/eller en iOS-enhet (telefon eller nettbrett) som kjører iOS 12 eller høyere med iOS HP QuickDrop-appen.
HP Support Assistant: Krever Windows og Internett-tilgang.
HP Smart-kundestøtte krever installering av HP TechPulse. For mer informasjon om aktivering eller nedlasting av HP Smart-kundestøtte, kan du gå til http://www.hp.com/smart-support.
HP Sure Admin krever Windows 10 eller høyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
HP Sure Sense er tilgjengelig på utvalgte PC-er fra HP og er ikke tilgjengelig med Windows10 Home.
HP BIOSphere Gen6-funksjoner kan variere avhengig av plattform og konfigurasjon.
HP Secure Erase gjelder metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88 for rensemetoden "Clear". HP Secure Erase støtter ikke plattformer med Intel® Optane™.
HP Sure Run Gen5 er tilgjengelig på enkelte HP-PC-er og krever Windows 10 eller høyere.
HP Sure Click krever Windows 10 Pro eller høyere eller Enterprise. Se https://bit.ly/2PrLT6A_SureClick for fullstendig informasjon.
HP Client Security Manager Gen7 krever Windows og er tilgjengelig på utvalgte HP Elite- og Pro-PC-er.
HP Sure Start Gen7 er tilgjengelig på utvalgte HP PC-er.
HP Sure Recover Gen5 er tilgjengelig på utvalgte HP PC-er og krever Windows 10 eller høyere og en åpen nettverkstilkobling. For å unngå tap av data må du sikkerhetskopiere viktige filer, data, bilder, videoer osv. før du bruker HP Sure Recover. Nettverksbasert gjenoppretting ved hjelp av Wi-Fi er bare tilgjengelig på PC-er med Intel Wi-Fi-modul.
Absolute-fastvaremodul sendes avslått og kan bare aktiveres ved kjøp av et lisensabonnement og full aktivering av programvareagenten. Lisensabonnementer kan kjøpes for perioder som løper over flere år. Tjenesten er begrenset, sjekk med Absolute angående tilgjengelighet utenfor USA. Visse vilkår gjelder. For utfyllende informasjon, gå til: https://www.absolute.com/about/legal/agreements/absolute/.
Eksterne strømforsyninger, WWAN-moduler, strømledninger, kabler og eksterne enheter er ikke inkludert. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
Prosentandel plast som ellers ville havnet i havet i hver komponent varierer fra produkt til produkt.
Prosentandel for resirkulert plastinnhold er basert på definisjonen angitt i standarden IEEE 1680.1-2018.
Prosentandel for ITE-utledet sluttet sirkel-plast er basert på definisjonen angitt i standarden IEEE 1680.1-2018.
100 % av den ytre emballasjen og bølgepappen er laget av bærekraftig produsert, sertifisert og resirkulert fiber.
Emballasjekartongen er laget av 100 % resirkulert trefiber og organisk materiale.
HP Connect for Microsoft Endpoint Manager er tilgjengelig på Azure Market Place for HP Pro-, Elite-, Z- og salgsterminal-PC-er som administreres med Microsoft Endpoint Manager. Abonnement på Microsoft Endpoint Manager kreves og selges separat. Nettverkstilkobling kreves.
HP Patch Assistant er tilgjengelig på enkelte HP-PC-er med HP Manageability Kit som administreres gjennom Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan lastes ned fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
myHP krever Windows-operativsystemet.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner.
HP anbefaler at du bruker identiske minnemoduler (f.eks. samme kapasitet, samme delenummer og fra samme leverandør) innenfor samme minnekanal, for å oppnå optimale minnehastigheter.
Alle minnespor er tilgjengelige for kunden og kan oppgraderes.
HP 800/600 G9 TWR/SFF krever en 13. generasjons Intel®-prosessor som støtter Wi-Fi 6E og krever en Wi-Fi 6E-ruter, selges separat, for å fungere i 6GHz-båndet. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6E er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Tilgjengelig i land der Wi-Fi 6E støttes. For HP 800 G9 TWR/SFF uten en 13. generasjons Intel®-prosessorer, støtter ikke produktet Wi-Fi 6E-standarden og fungerer ikke under 6 GHz bånd. Produktet er kompatibelt med 6 GHz og andre rutere, selges separat, som har mulighet til å operere i 2,4 GHz og 5 GHz, i samsvar med Wi-Fi 6 og tidligere 802.11-spesifikasjoner. Den faktiske gjennomstrømmingen avhenger av nettverkstilstand og ruterkonfigurasjon. Internett-tjeneste kreves og offentlige trådløse tilgangspunkt er begrensede.
256 GB TLC M.2 SSD er bare tilgjengelig med 12. generasjons CPU-er.
T400 2 GB er bare tilgjengelig med 12. generasjons CPU-er.
Valgfri vPro® Essentials eller vPro® Enterprise.