location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G5
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZS37EA
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i3-8100 (3.6GHz, Cache 6MB, 4 Cores)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Warranty: Ettårig (1-1-1) begrenset garanti og servicetilbud innebærer ett år med deler, arbeid og reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv :
The short editorial description of HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv

Intel Core i3-8100 (3.6GHz, Cache 6MB, 4 Cores), 4GB DDR4-SDRAM, 500GB HDD, DVD±RW, Intel UHD Graphics 630, LAN, FreeDOS
More>>>
HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv:
The official marketing text of HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv as supplied by the manufacturer

Pålitelig og fremdriftsrettet.
Den elegant designede, pålitelige og sikre HP ProDesk 400 MT er utviklet for moderne arbeidsplasser nå og i fremtiden. Det er en kraftig PC med ytelse som kan skaleres i tråd med bedriftens vekst.

Short summary description HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv:
This short summary of the HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G5, 3,6 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Fri-DOS (operativsystem)

Long summary description HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv:
This is an auto-generated long summary of HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv based on the first three specs of the first five spec groups.

HP ProDesk 400 G5. Prosessorfrekvens: 3,6 GHz, Prosessorfamilie: Intel® Core™ i3, Prosessormodell: i3-8100. Internminne: 4 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 2666 MHz. Total lagringskapasitet: 500 GB, Lagringsmedier: Harddisk, Optisk stasjonstype: DVD±RW. Grafikkadaptermodell om bord: Intel® UHD Graphics 630. Operativsystemprogramvare 04: Fri-DOS (operativsystem). Chassis-type: Micro Tower. Produkttype: PC. Vekt: 5,47 kg. Produktfarge: Sort, Sølv

Kraftige alternativer

Takle dagens oppgaver med en høyytelses 8. generasjons Intel® Core™-prosessor[2] og alternativer som omfatter Intel® Optane™-minne[3], SSD-lagring[4] og opptil 32 GB DDR4-minne[4].

Utvidelse som forlenger investeringen

Den fulle verdien av investeringen kommer med en utvidelse som forlenger levetiden til PC-en. HP ProDesk 400 MT har tre brønner, tre spor med full høyde og valgfrie porter[4] for tilkobling av opptil tre HP-skjermer[5].

Tilkoblingshub

Med totalt åtte USB-porter og valgfri Bluetooth™[4]-tilkobling kan HP ProDesk 400 MT fungere som hub for alle enhetene på kontoret.

Testet og klar

Den pålitelige HP ProDesk 400 MT gjennomgikk 120 000 timer med HPs omfattende testregime[6] og har nå et valgfritt støvfilter[4] som hjelper med å utvide PC-ens levetid ved å redusere inntaket av luftbårne partikler i de mest krevende arbeidsmiljøene.

Ikke la noe komme i veien for deg

Jobb deg gjennom dagen med Windows 10 Pro og innebygde sikkerhets-, samarbeids- og tilkoblingsfunksjoner.[1]

Supersikker. Superbeskyttet.

HP Client Security Manager Gen4 leveres med multifaktorautentisering, HP Device Access Manager, HP SpareKey og HP Password Manager. Disse verktøyene holder dataene utenfor rekkevidde og beskytter mot tyveri, angrep og uautoriserte brukere.[7]

Jobb uten avbrudd

Hold produktiviteten høy og nedetiden lav med de fullt integrerte og automatiserte funksjonene i økosystemet til fastvaren HP BIOSphere Gen4. PC-ene har ekstra beskyttelse takket være automatiske oppdateringer og sikkerhetssjekker.[8]

Sett fart på grunnleggende IT-administrasjon

HP Manageability Integration Kit gir deg rask imageopprettelse og administrasjon av maskinvare, BIOS og sikkerhet gjennom Microsoft System Center Configuration Manager.[9]

Surf trygt på nettet

Bidra til å beskytte PC-en mot webområder, skrivebeskyttede Microsoft® Office- og PDF-vedlegg, ondsinnet programvare, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click.[10]

Praktisk, alltid på, tilpasset, kostnadsfri kundestøtte

Få inkludert selvhjelpsstøtte som alltid er på, innebygd i PC-en og gjelder i hele PC-ens levetid.[11]

Få PC-bildene riktig første gang

ITDM-er kan hjelpe deg med å raskt opprette, forbedre og sikre tilpassede Windows-imager med HP Image Assistant Gen3.

Innebygd holdbarhet

Vær trygg med en PC som er laget for å vare, og er konstruert for å tåle 120 000 timer av HPs omfattende testregime.[6]

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessorgenerering
8th gen Intel® Core™ i3
Prosessormodell *
i3-8100
Prosessorkjerner
4
Prosessortråder
4
Prosessorfrekvens *
3,6 GHz
Prosessorstøpsel
LGA 1151 (kontakt H4)
Processor cache
6 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
DMI3
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
64 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2400 MHz
Minnebåndbredde støttet av prosessor (maks.)
37,5 GB/s
EEC støttet av prosessor
No
Minne
Internminne *
4 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 4 GB
Minnespor
2x DIMM
Minneklokke-hastighet
2666 MHz
Minnekanaler
Tokanals
Lagringsmedium
Total lagringskapasitet *
500 GB
Lagringsmedier *
Harddisk
Optisk stasjonstype *
DVD±RW
Total HDD-kapasitet
500 GB
Antall installerte harddisker
1
Intern harddisk
500 GB
HDD-grensesnitt
SATA
HDD-hastighet
7200 RPM
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1100 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E91
Antall prosessorenheter
23
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Tilkoblingsevne
Antall USB 2.0-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall VGA (D-Sub)-porter
1
DVI-port
No
Antall DisplayPorts
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
No
Hodetelefonutganger
1
Kombinert hodetelefon/mikrofonport
Yes
DC-inngangskontakt
Yes
Design
Chassis-type *
Micro Tower
Kabellåsport
Yes
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Ytelse
Markedsplassering
Forretning
Systemkort kretsoppsett
Intel® B360
Lydbrikke
Conexant CX20632
Passordbeskyttelse
Yes
Trusted Platform Module (TPM)
Yes
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Fri-DOS (operativsystem)
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
0,00
Processor ARK ID
126688
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Konfliktfri prosessor
Yes
Special features
HP sikkerhetsverktøy
HP BIOSphere; HP Credential Manager; HP Password Manager;
HP administrasjonsverktøy
HP Management Integration Kit for Microsoft System Center Configuration Management Gen 2
HP-segment
Forretning
Vekt og dimensjoner
Bredde *
170 mm
Dybde *
274 mm
Høyde *
338 mm
Vekt *
5,47 kg
Pakkebredde
390 mm
Pakkedybde
298 mm
Pakkehøyde
499 mm
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
Optiske drivere, antall
1
Ansvarsfraskrivelse HP ProDesk 400 G5 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 500 GB Harddisk Fri-DOS (operativsystem) Micro Tower PC Sort, Sølv:
Ansvarsfraskrivelse

[1] Ikke alle funksjoner er tilgjengelig i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøpt maskinvare, drivere, programvare eller BIOS-oppgradering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows 10 oppdateres automatisk, noe som alltid er aktivert. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til www.windows.com.
[2] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[3] Akselerering av Intel® Optane™-minnesystemet verken erstatter eller øker DRAM-mengden i systemet, og krever konfigurasjon med en valgfri Intel® Core™- (i5 eller i7)+ prosessor.
[4] Selges separat eller som en tilleggsfunksjon.
[5] Støtte for opptil tre videoutganger via to standard videokontakter og en valgfri tredje videoportkontakt som tilbyr følgende valg: DisplayPort™ 1.2, HDMI™ 2.0, VGA eller USB Type-C™ med skjermutgang.
[6] Testresultater fra HPs omfattende testregime er ikke en garanti for fremtidig ytelse under disse testforholdene. Erstatning for utilsiktet skade krever skadeforsikring fra HP Care Pack (ekstra).
[7] HP Client Security Manager Gen4 krever Windows og 8. generasjons Intel®- eller AMD-prosessorer.
[8] HP BIOSphere Gen4 krever 8. generasjons Intel®- eller AMD-prosessorer. Funksjoner kan variere avhengig av PC-plattform og konfigurasjoner.
[9] HP Manageability Integration Kit kan lastes ned fra www.hp.com/go/clientmanagement.
[10] HP Sure Click er tilgjengelig på de fleste HP-plattformer, og støtter Microsoft® Internet Explorer og Chromium™. Støttede vedlegg inkluderer Microsoft Office (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet modus, når Microsoft Office eller Adobe® Acrobat® er installert.
[11] Krever Windows og Internett-tilgang.