location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-df0002no Intel® Core™ i7 i7-8750H Hybrid (2-in-1) 39,6 cm (15.6") Berøringsskjerm 4K Ultra HD 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-df0002no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EQ23EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424051915 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP Spectre x360 15-df0002no Intel® Core™ i7 i7-8750H Hybrid (2-in-1) 39,6 cm (15.6") Berøringsskjerm 4K Ultra HD 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Hvit
  • - Intel® Core™ i7 i7-8750H 2,2 GHz
  • - Berøringsskjerm 39,6 cm (15.6") 4K Ultra HD 3840 x 2160 piksler IPS LED-baklys 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1,02 TB SSD
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 84 Wh 12,15 timer 135 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP Spectre x360 15-df0002no Intel® Core™ i7 i7-8750H Hybrid (2-in-1) 39,6 cm (15.6") Berøringsskjerm 4K Ultra HD 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hvit:
This short summary of the HP Spectre x360 15-df0002no Intel® Core™ i7 i7-8750H Hybrid (2-in-1) 39,6 cm (15.6") Berøringsskjerm 4K Ultra HD 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 15-df0002no, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3840 x 2160 piksler, 16 GB, 1,02 TB

Long summary description HP Spectre x360 15-df0002no Intel® Core™ i7 i7-8750H Hybrid (2-in-1) 39,6 cm (15.6") Berøringsskjerm 4K Ultra HD 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hvit:
This is an auto-generated long summary of HP Spectre x360 15-df0002no Intel® Core™ i7 i7-8750H Hybrid (2-in-1) 39,6 cm (15.6") Berøringsskjerm 4K Ultra HD 16 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Hvit based on the first three specs of the first five spec groups.

HP Spectre x360 15-df0002no. Produkttype: Hybrid (2-in-1), Formfaktor: Convertible (Folder). Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-8750H, Prosessorfrekvens: 2,2 GHz. Skjermdiagonal: 39,6 cm (15.6"), HD-type: 4K Ultra HD, Skjermoppløsning: 3840 x 2160 piksler, Berøringsskjerm. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 1,02 TB, Lagringsmedier: SSD. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Hvit

Design
Produkttype *
Hybrid (2-in-1)
Produktfarge *
Hvit
Formfaktor *
Convertible (Folder)
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
3840 x 2160 piksler
Berøringsskjerm *
Yes
HD-type
4K Ultra HD
Berøringsteknologi
Multi-touch
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Skjermglasstype
Gorilla Glass
RGB-fargerom
NTSC
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
8th gen Intel® Core™ i7
Prosessormodell *
i7-8750H
Prosessorkjerner
6
Prosessortråder
12
Boostfrekvens prosessor
4,1 GHz
Prosessorfrekvens *
2,2 GHz
Systembussrate
8 GT/s
Processor cache
9 MB
Cachetype prosessor
L3
Prosessorstøpsel
BGA 1440
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Coffee Lake
Busstype
DMI
Stigning
U0
Thermal Design Power (TDP)
45 W
Konfigurerbar TDP-ned
35 W
Konfigurerbar TDP-ned frekvens
1,7 GHz
Tjunction
100 °C
Maksimalt antall PCI Express-spor
16
PCI Express sporversjon
3.0
PCI Express-konfigurasjoner
1x16, 1x8+2x4, 2x8
EEC støttet av prosessor
No
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
2400 MHz
Minneformfaktor
SO-DIMM
Maksimalt internminne *
16 GB
ECC
No
Lagringsmedium
Total lagringskapasitet *
1,02 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1,02 TB
Antall SSD-er installert
1
SSD-kapasitet
1,02 TB
SSD drivergrensesnitt
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1650
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR5
On-board grafikkort *
Yes
Diskret grafikkadapter *
Yes
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1100 MHz
Maksimalt minne on-board grafikkadapter
64 GB
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x3E9B
Audio
Lydsystem
Bang & Olufsen
Antall innebygde høyttalere
4
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antennetype
2x2
WLAN-kontrollermodell
Intel Dual Band Wireless-AC 9560
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
No
Bluetooth
Yes
Bluetooth-versjon
5.0
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall HDMI-porter *
1
Thunderbolt 3-porter antall
2
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
DC-inngang
USB sove-og-lade
Yes
Ytelse
Elektronisk kompass
Yes
Akselerometer
Yes
Gyroscope
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Tastatur i Chiclet-stil
Yes
Tastatur i full størrelse
Yes
Windows-taster
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Prosessor spesielle funksjoner
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
42 x 28 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Prosessorkode
SR3YY
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel TSX-NI verson
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
134906
Special features
HP høyttaler
HP Quad-høyttalere
HP Imagepad
Yes
HP frontkamera
HP Wide Vision FHD IR
HP-segment
Hjem
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
6
Batterikapasitet *
84 Wh
Batteriliv (maks.)
12,15 timer
Hurtigladetid (90 %)
90 min
Energihåndtering
AC-adapter energitap
135 W
Sikkerhet
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde
361 mm
Dybde
250 mm
Høyde
19,3 mm
Vekt *
2,18 kg
Andre funksjoner
AC-adapter bunt
Yes