location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G4
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QC32EA#ABH
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Apr 2020
Product end of life date
Produkt Brosjyre / Datablad (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort, Sølv 180 W
  • - AMD Ryzen™ 5 2400G 3,6 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Innebygd kortleser
  • - AMD Radeon Vega 11
  • - Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Long product name HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv :
The short editorial description of HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv

HP EliteDesk 705 G4 PC med liten formfaktor
More>>>
HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv:
The official marketing text of HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv as supplied by the manufacturer

Ikke la noe komme i veien for deg
Jobb deg gjennom dagen med Windows 10 Pro og innebygde sikkerhets-, samarbeids- og tilkoblingsfunksjoner.
Beskyttelse på fastvarenivå
Beskytt fastvaren som antivirus ikke kan nå! Den maskinvareforsterkede selvreparerende beskyttelsen du får fra HP Sure Start Gen4, vil automatisk gjenopprette BIOS fra skadelig programvare, rootkits eller ødelagte data.
Beskytt viktige sikkerhetsprosesser
Hold kritiske programmer og prosesser i gang selv om skadelig programvare forsøker å avslutte dem, med selvreparerende beskyttelse.
Surf trygt på nettet
Bidra til å beskytte PC-en mot webområder, vedlegg, malware, ransomware og virus med maskinvareforsterket sikkerhet fra HP Sure Click.
Rask og sikker gjenoppretting til den nyeste avbildningen
Gjenopprett PC-er raskt og enkelt til de nyeste imagene ved hjelp av en nettverkstilkobling med valgfrie HP Sure Recover.
Få PC-bildene riktig første gang
ITDM-er kan hjelpe deg med å raskt opprette, forbedre og sikre tilpassede Windows-imager med HP Image Assistant Gen3.
Sett fart på grunnleggende IT-administrasjon
HP Manageability Integration Kit gir deg rask generering av imager og administrasjon av maskinvare, BIOS og sikkerhet gjennom Microsoft System Center Configuration Manager.
Supersikker. Superbeskyttet.
Beskytt dataene dine mot tyveri, angrep og uautoriserte brukere med HP Client Security Suite Gen4.

Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv:
This short summary of the HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G4, 3,6 GHz, AMD Ryzen™ 5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv:
This is an auto-generated long summary of HP EliteDesk 705 G4 AMD Ryzen™ 5 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort, Sølv based on the first three specs of the first five spec groups.

HP EliteDesk 705 G4. Prosessorfrekvens: 3,6 GHz, Prosessorfamilie: AMD Ryzen™ 5, Prosessormodell: 2400G. Internminne: 8 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 2666 MHz. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD, Optisk stasjonstype: DVD±RW. Grafikkadaptermodell om bord: AMD Radeon Vega 11. Operativsystemprogramvare 04: Windows 10 Pro, Operativsystemets arkitekturform: 64-bit. Krav til strømforsyning: 180 W. Chassis-type: SFF. Produkttype: PC

Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 5
Prosessormodell *
2400G
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
3,9 GHz
Prosessorfrekvens *
3,6 GHz
Processor cache
4 MB
Cachetype prosessor
L3
Prosessorlitografi
14 nm
Thermal Design Power (TDP)
65 W
Antall installerte prosessorer
1
Minne
Internminne *
8 GB
Maksimalt internminne *
64 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
1 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
2666 MHz
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
DVD±RW
Antall lagringsdrivere installert
1
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
Innebygd kortleser
Yes
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
Ikke tilgjengelig
2
AMD
Grafikkadaptermodell om bord *
AMD Radeon Vega 11
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
6
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Tilkoblingsevne
DVI-port
No
Antall DisplayPorts
2
Antall PS/2-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
No
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
Design
Chassis-type *
SFF
Antall 3.5" bays
1
Antall 2.5" bays
2
Produktfarge *
Sort, Sølv
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
AMD B350 FCH
Lydbrikke
Conexant CX20632
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 10 Pro
Operativsystemets arkitekturform
64-bit
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP-segment
Forretning
Energihåndtering
Krav til strømforsyning *
180 W
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Vekt og dimensjoner
Bredde *
95 mm
Dybde *
270 mm
Høyde *
296 mm
Vekt *
4,53 kg
Pakkebredde
399 mm
Pakkedybde
230 mm
Pakkehøyde
499 mm
Pakkevekt
7,33 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
Optiske drivere, antall
1