location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw1402no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Q575EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188090237 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Gold 6405U (2,4 GHz basisfrekvens, 2 MB L3 buffer, 2 kjerner)
  • - Windows 11 Home i S-modus
  • - 39,6 cm (15,6") diagonal FHD-skjerm
  • - Intel® UHD Graphics
  • - 4 GB memory; 128 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort :
The short editorial description of HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort

Laptop 15-dw1402no, 15.6", Windows 11 Home i S-modus, Intel® Pentium® Gold, 4GB RAM, 128GB SSD, FHD, Kullsvart
More>>>
HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort:
The official marketing text of HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort as supplied by the manufacturer

Elegant og pålitelig bærbar PC med en omfattende skjerm
Hold deg tilkoblet det som teller mest ved hjelp av lang batteritid og en elegant og bærbar utforming med mikrokantinnfatning. Bygd for å holde deg produktiv og underholdt fra hvor som helst – HPs bærbare PC på 39,6 cm (15,6”) tilbyr pålitelig ytelse og en omfattende skjerm – og lar deg strømme, surfe og få unna oppgavene dine fra soloppgang til solnedgang.

Short summary description HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort:
This short summary of the HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-dw1402no, Intel® Pentium® Gold, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 piksler, 4 GB, 128 GB

Long summary description HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort:
This is an auto-generated long summary of HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort based on the first three specs of the first five spec groups.

HP 15-dw1402no. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Pentium® Gold, Prosessormodell: 6405U, Prosessorfrekvens: 2,4 GHz. Skjermdiagonal: 39,6 cm (15.6"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 4 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 128 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics. Operativsystemprogramvare 04: Windows 11 Home in S mode. Produktfarge: Sort

Se mer. Ta den med hvor som helst.
Se mer. Ta den med hvor som helst.

Denne PC-en har en skjerm med en mikrokant på 6,5 mm, slank og lett design og et skjerm-til-kabinett-forhold på 81 %[2]. Dette lar deg se og gjøre mer, uansett hvor dagen bringer deg.

Pålitelig ytelse hver dag
Pålitelig ytelse hver dag

Kraftig nok for dine travleste dager – PC-en er utstyrt med Intel®-prosessor[1]. Få unna arbeidet raskere, og lagre mer av det du liker med rikelig lagringsplass.

Arbeid med full kraft og produktivitet. Hele dagen lang.
Arbeid med full kraft og produktivitet. Hele dagen lang.

Med langvarig batteritid og hurtigladeteknologi, kan du bruke den bærbare datamaskinen til å jobbe, se videoer og være tilkoblet hele dagen. En integrert presisjonsstyreflate med flerberøringsstøtte forbedrer både navigering og produktivitet.

Design
Fargenavn
Kullsvart
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
39,6 cm (15.6")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
220 cd/m²
Diagonal skjermstørrelse
39,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium® Gold
Prosessormodell *
6405U
Prosessorkjerner
2
Prosessortråder
4
Prosessorfrekvens *
2,4 GHz
Processor cache
2 MB
Cachetype prosessor
L3
Minne
Internminne *
4 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
2400 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 4 GB
Minnespor
1x SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
128 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
128 GB
Antall SSD-er installert
1
SSD-kapasitet
128 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
SATA III
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nettverkstilkobling *
No
Antennetype
1x1
Nettverksbygging
WLAN-kontrollermodell
Realtek RTL8821CE
WLAN-kontrollerprodusent
Realtek
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
4.2
Miracast
Yes
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
1.4b
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
DC-inngang
Ytelse
Systemkort kretsoppsett
Intel SoC
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Tastatur i Chiclet-stil
Yes
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Forhåndsinnstallert programvare
Dropbox
Demoprogramvare
McAfee LiveSafe, Microsoft 365
Operativsystemprogramvare 04 *
Windows 11 Home in S mode
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP høyttaler
HP Dual Speakers
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
41 Wh
Batteriliv (maks.)
7,25 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Batterivekt
210 g
Energihåndtering
AC-adapter energitap
45 W
Vekt og dimensjoner
Bredde
358,5 mm
Dybde
242 mm
Høyde
19,9 mm
Vekt *
1,75 kg
Datainnpakking
Pakkebredde
305 mm
Pakkedybde
520 mm
Pakkehøyde
69 mm
Pakkevekt
2,5 kg
Ansvarsfraskrivelse HP 15-dw1402no Intel® Pentium® Gold 6405U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Sort:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil kunne dra fordel av denne teknologien. Ytelse og klokkefrekvens vil variere avhengig av programmets arbeidsbelastning og konfigurasjonen til maskinvare og programvare.
[2] Skjermdimensjonene representerer det aktive skjermområdet. [3] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne fullt utnytte funksjonaliteten i Windows . Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com.
[4] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse. Internett-tilgang er påkrevd og er ikke inkludert. 4K-innhold kreves for å vise bilder i full 4K. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen
[5] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[6] Trådløst tilgangspunkt og Internett-tjeneste er nødvendig. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Spesifikasjonene for 802.11ac WLAN er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke den bærbare PC-ens mulighet til å kommunisere med andre 802.11ac WLAN-enheter. Bluetooth® er et varemerke som tilhører rettighetsinnehaveren og brukes av HP Inc. på lisens. Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 5 (802.11ac) er bakoverkompatibel med tidligere Wi-Fi 5-spesifikasjoner.
[7] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[8] Funksjoner kan kreve programvare eller andre tredjepartsprogrammer for å oppnå den beskrevne funksjonaliteten.
[9] 25 GB gratis lagringsplass på Internett i ett år fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for avbestilling, på nettstedet www.dropbox.com. Internett-tilgang er påkrevd og er ikke inkludert.
[10] Internett-tilgang er påkrevd og er ikke inkludert. Abonnement kreves etter 30 dager.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Windows MobileMark 18-batteritiden vil variere, avhengig av ulike faktorer, som produktmodell, konfigurasjon, aktive programmer, funksjoner, bruk, trådløsfunksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på https://bapco.com/products/mobilemark-2018/.
Lader batteriet opptil 50 % på 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere ±10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-modeller. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Batteritid testet av HP med kontinuerlig FHD-videoavspilling, oppløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemnivålyd på 17 %, avspillerlydnivå på 100 %, avspilling fra lokalt lager, tilkoblede hodetelefoner, trådløsfunksjon på, men ikke tilkoblet. Faktisk batteritid vil variere avhengig av konfigurasjon, og maksimal batterikapasitet vil normalt bli redusert over tid.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.
Må aktiveres innen 180 dager etter Windows-aktivering.
Basert på U.S. EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com