location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-f0009no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4MH39EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808889349 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Oct 2019
Product end of life date
Bullet Points HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-8130U (4MB Cache, 2.2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit :
The short editorial description of HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit

Intel Core i3-8130U (4MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 1000GB HDD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit:
The official marketing text of HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit as supplied by the manufacturer

Vakkert alt-i-ett-design. Bygd for å yte.
Denne vakre og kraftige alt-i-ett-PC-en har nok lagringsplass til hele familiens behov og hjelper deg med å få tingene gjort. Uansett om det er til arbeid eller fritid – her får du en svært attraktiv design i kombinasjon med høy ytelse.

Short summary description HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit:
This short summary of the HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24 -f0009no, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit:
This is an auto-generated long summary of HP 24 -f0009no Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 1 TB Harddisk Windows 10 Home Wi-Fi 5 (802.11ac) Hvit based on the first three specs of the first five spec groups.

HP 24 -f0009no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 60,5 cm (23.8"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Berøringsskjerm. Prosessorfamilie: Intel® Core™ i3, Prosessorfrekvens: 2,2 GHz. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 1 TB, Lagringsmedier: Harddisk. Innebygd kamera. Optisk stasjonstype: DVD±RW. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Hvit

Plass og ytelse
Plass og ytelse

Med en kraftig prosessor og nok lagringsplass for deg og familien går du sømløst fra å sende jobbrelatert e-post til å laste opp feriebilder – helt problemfritt.

Et samlingspunkt i hjemmet
Et samlingspunkt i hjemmet

Gi hjemmet et moderne utseende. Denne alt-i-ett-PC-en viser mer pga. den ultratynne innfatningen, og har et vippbart stativ som gjør at du kan arbeide fra flere perspektiver. Laget for å lyse opp alle slags rom.

Tryggheten du fortjener
Tryggheten du fortjener

Denne PC-en gjør det enkelt å holde kontakt med familie og venner. Inkluderer et HD-kamera – utstyrt med en skyvebryter for personvern – i tillegg til innebygde høyttalere og enkel Wi-Fi-tilkobling. Nå kan du holde kontakten helt uten bekymringer.

Fire forovervendte høyttalere
Fire forovervendte høyttalere

Skru opp volumet til dine favoritter, enten det er musikk, film eller spill. Når lyden er rettet direkte mot deg, kan du nyte underholdningen uten å bli forstyrret.

HP personvernbryter for kamera
HP personvernbryter for kamera

Dette nyskapende webkameraet har en bryter som er laget for å dekke kameraet og deaktivere video når det ikke er i bruk, for å holde deg trygg på nettet.

Skjerm nesten uten kant
Skjerm nesten uten kant

Ved å klemme en større skjerm inn i en mindre ramme, revolusjonerer denne ultratynne, knapt synlige kanten skjermens utseende med en nydelig og effektiv design.

Kvalitet du kan stole på
Kvalitet du kan stole på

Livet kan være uforutsigbart, men alt-i-ett-PC-en fra HP bør ikke være det. De bærbare PC-ene våre understøttes av over 100 separate tester, og gjennomgår det hele for å tilby uovertruffen holdbarhet og pålitelighet.

Skjerm
Skjermdiagonal *
60,5 cm (23.8")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
Yes
HD-type *
Full HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Paneltype
IPS
Skjermform
Flat
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i3
Prosessorgenerering
8th gen Intel® Core™ i3
Prosessormodell *
i3-8130U
Prosessorkjerner
2
Prosessortråder
4
Boostfrekvens prosessor
3,4 GHz
Prosessorfrekvens *
2,2 GHz
Processor cache
4 MB
Cachetype prosessor
Smart Cache
Systembussrate
4 GT/s
Thermal Design Power (TDP)
15 W
Konfigurerbar TDP-ned frekvens
0,8 GHz
Konfigurerbar TDP-ned
10 W
PCI Express sporversjon
3.0
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Kaby Lake
Maksimalt antall PCI Express-spor
12
PCI Express-konfigurasjoner
1x2+2x1, 1x4, 2x2, 4x1
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
32 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM, LPDDR3-SDRAM
Minneklokkehastighet støttet av prosessor
2133, 2400 MHz
Minnebåndbredde støttet av prosessor (maks.)
34,1 GB/s
Minnekanaler støttet av prosessor
Dobbel
EEC støttet av prosessor
No
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minnespor
1
Minnesportype
SO-DIMM
Minneklokke-hastighet
2400 MHz
Minnefordeling
1 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
Harddisk
Total HDD-kapasitet
1 TB
Antall installerte harddisker
1
Intern harddisk
1 TB
HDD-hastighet
7200 RPM
HDD-grensesnitt
SATA
Optisk stasjonstype *
DVD±RW
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Grafikkadaptermodell om bord *
Intel® UHD Graphics 620
Basisfrekvens on-board skjermkort
300 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1000 MHz
Maksimalt minne on-board grafikkadapter
32 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.4
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
4 W
Innebygd mikrofon
Yes
Lydsystem
DTS Studio Sound
Kamera
Innebygd kamera *
Yes
Kamera HD-type
HD
Privatkamera
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN-kontrollerprodusent
Realtek
Antennetype
1x1
Ethernet/bredbåndsforbindelse *
Yes
Nettverksbygging
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
HDMI-versjon
1.4
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Hvit
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Home
Demoprogramvare
Netflix, Microsoft Office 365, McAfee LiveSafe
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
42 x 42 mm
Støttede instruksjonssett
AVX 2.0, SSE4.1, SSE4.2
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Special features
HP JumpStart
Yes
HP høyttaler
HP Dual Speakers
HP Audio Switch
Yes
HP frontkamera
HP Privacy HD
Energihåndtering
AC-adapter energitap
65 W
Penn
Penn inkludert
No
Vekt og dimensjoner
Bredde (med stativ)
540,9 mm
Dybde (med stativ)
16,3 mm
Høyde (med stativ)
419,5 mm
Vekt (med stativ)
5,92 kg
Pakkebredde
649 mm
Pakkedybde
502 mm
Pakkehøyde
240 mm
Pakkevekt
9,34 kg
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Andre funksjoner
3D
No
Skjermrammeteknologi
Micro-Edge
Diagonal skjermstørrelse
60,5 cm
Autonomi-modus
No
Avtagbar skjerm
No