location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G9
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4L1H1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497021943 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 13 Sep 2024 01:14:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Produkt Brosjyre / Datablad (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N5100 (opptil 2,8 GHz seriefrekvens, 4 MB L3 buffer, 4 kjerner)
  • - ChromeOS
  • - 29,5 cm (11,6") diagonal HD-skjerm
  • - Intel® UHD Graphics
  • - 4 GB memory; 32 GB eMMC storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort :
The short editorial description of HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort

Chromebook 11 G9 Education Edition, ChromeOS, 11.6", Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
The official marketing text of HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort as supplied by the manufacturer

Chromebook i all enkelhet. Laget for utdanning.
Maksimer potensialet. Denne 11-tommers Chromebook-PC-en har en tynn profil i et robust design med et brukervennlig og sikkert ChromeOS. Den nyeste Intel® Celeron®-prosessoren[2] er bygget for høy ytelse og pålitelighet, mens USB-C®-kompatibiliteten er klar for fremtiden.

Short summary description HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
This short summary of the HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11 G9, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 piksler, 4 GB, 32 GB

Long summary description HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
This is an auto-generated long summary of HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort based on the first three specs of the first five spec groups.

HP Chromebook 11 G9. Produkttype: Chromebook, Formfaktor: Clamshell. Prosessorfamilie: Intel® Celeron®, Prosessormodell: N5100, Prosessorfrekvens: 1,1 GHz. Skjermdiagonal: 29,5 cm (11.6"), HD-type: HD, Skjermoppløsning: 1366 x 768 piksler. Internminne: 4 GB, Internminnetype: LPDDR4x-SDRAM. Total lagringskapasitet: 32 GB, Lagringsmedier: eMMC. Grafikkadaptermodell om bord: Intel® UHD Graphics. Operativsystemprogramvare 04: ChromeOS. Produktfarge: Sort

Designet for pålitelighet. Konstruert for holdbarhet.

Slutt på nedetid med en tynn Chromebook på <19 mm (<0,75 tommer) som tåler fall på opptil 122 cm (48,03 tommer)[4] og gjennomgår MIL-STD 810H[5] og HPs utdanningstesting.[3] Det forankrede tastaturet motstår støv og har taster som ikke kan plukkes av.

Høy ytelse gjennom skoledagen og utover

Stream og få tilgang til lærebøker, prøver og mer takket være den nyeste Intel® Celeron®-prosessoren[2] og ChromeOS. Jobb kontinuerlig med lang batteritid og HP Fast Charge-teknologi – som lader opptil 90 % på 90 minutter.[6]

Læring finner sted overalt

Delta i livlige virtuelle diskusjoner og samarbeid interaktivt med elever og lærere på et HD-webkamera. Drevet av Wi-Fi 6[8], og støtter MU-MIMO[10] og HP Extended Range Wireless LAN[11] for rask og pålitelig tilkobling selv i overfylte trådløse nettverk.

Universell tilkobling og lading med USB-C™

Bruk USB-C™-porten for å få tilgang til og lade USB-C™-tilbehør fra Chromebook™ eller lade Chromebook™ fra en hvilken som helst USB-C™-adapter.

Forbedrede designelementer

Med et tastatur som motstår plukking, småsøl og fjerning av taster, kan du enkelt forhindre degradering, vanninntrenging og tukling.

Apper og innhold for utvidet læring

Ta læringen i nye retninger med tilgang til Google Play™-butikken og Android™-apper, som inkluderer tusenvis av umiddelbart delbare og lett administrerbare innovative utdanningsapper. [1]

Design
Fargenavn
Pianosvart
Produkttype *
Chromebook
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Databehandling via nettsky
Introduksjonsår
2022
Intel® vPro™ Platform Eligibility
No
Opprinnelsesland
China
Originalt merkenavn
HP
Skjerm
Skjermdiagonal *
29,5 cm (11.6")
Skjermoppløsning *
1366 x 768 piksler
Berøringsskjerm *
No
HD-type
HD
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
220 cd/m²
Diagonal skjermstørrelse
29,5 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Celeron®
Prosessormodell *
N5100
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
2,8 GHz
Prosessorfrekvens *
1,1 GHz
Processor cache
4 MB
Cachetype prosessor
L3
Minne
Internminne *
4 GB
Internminnetype
LPDDR4x-SDRAM
Minneklokke-hastighet
4266 MHz
Minneformfaktor
On-board
Minnespor
1x SO-DIMM
Maksimalt internminne *
4 GB
Antall ledige interne minneutvidelsesplasser
1
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
32 GB
Lagringsmedier *
eMMC
Flash-minne
32 GB
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash), SD, SDHC, SDXC
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Innebygde høyttalere
Yes
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
5.0
Miracast
Yes
MIMO
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
Tilkoblingsevne
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Tastatur
Spesielle egenskaper
Stoot- en morsbestendig
Pekeenhet
Clickpad
Numerisk tastatur *
No
Tastatur i Chiclet-stil
Yes
Væskebestandig tastatur
Yes
Tastatur i full størrelse
Yes
Software
Forhåndsinnstallert programvare
Chrome Education-oppgradering (selges separat)
Operativsystemprogramvare 04 *
ChromeOS
Prosessor spesielle funksjoner
Enhanced Intel SpeedStep Technology
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP sikkerhetsverktøy
Nano-spor for sikkerhetslås; Google Titan C
HP-segment
Forretning
HP GTIN (EAN/UPC)
197497021943
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
2
Batterikapasitet *
47 Wh
Hurtiglading
Yes
Hurtigladetid (90 %)
90 min
Batterivekt
190 g
Energihåndtering
AC-adapter energitap
45 W
AC-adapter frekvens
50 - 60 Hz
AC-adapter inngangsspenning
100 - 240 V
Sikkerhet
Kabellåsport
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
BIOS, Ved oppstart, Bruker
Sertifikater
Lavt halogen
Yes
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
ENERGY STAR, TCO
Bærekraftige teknologier og materialer
Halogenfattig; Utvendige bokser og bølgepapp er 100 % bærekraftig produsert og resirkulerbart
Vekt og dimensjoner
Bredde
295 mm
Dybde
205,3 mm
Høyde
18,8 mm
Vekt *
1,34 kg
Datainnpakking
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøyde
260 mm
Karbonavtrykk
Totalt karbonavtrykk (kg of CO2e)
100
Karbonutslipp, produksjon (kg CO2e)
97
Karbonutslipp, logistikk (kg CO2e)
3
Emballasjeinnhold
Tastatur medfølger
Yes
Pekepenn
No
Andre funksjoner
Antall høyttalere
2
Land Distributor
United Kingdom 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook 11 G9 Intel® Celeron® N5100 29,5 cm (11.6") HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Sort:
Ansvarsfraskrivelse

[2] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigur
[3] Testresultater er ingen garanti for fremtidig ytelse under disse testforholdene. Utilsiktet skade krever uhellsbeskyttelse fra HP Accidental Damage Protection Care Pack som et tillegg.
[4] 122 cm test på kryssfiner og 76 cm test på betong. Falltest er ingen garanti for fremtidig ytelse under disse testforholdene. Eventuelle utilsiktede skader krever en valgfri HP Accidental Damage Protection Care Pack.
[5] MIL-STD-testing er ikke ment å demonstrere egnethet for kontraktskravene til U.S. Department of Defense eller for militær bruk. Testresultater er ingen garanti for fremtidig ytelse under disse testforholdene. Utilsiktet skade krever uhellsbeskyttelse fra HP Accidental Damage Protection Care Pack som et tillegg.
[6] Lader batteriet opptil 90 % i løpet av 90 minutter når systemet er slått av eller i ventemodus, når du bruker strømadapteren som følger med den bærbare PC-en, og ingen eksterne enheter er koblet til. Etter at ladingen har nådd 90 % kapasitet, vil ladehastigheten gå tilbake til normal hastighet. På grunn av systemtoleranse kan ladetiden variere med +/- 10 %.
[8] Trådløst nettverk og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse nettverk er begrenset. Wi-Fi 6 (802.11ax) er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke PC-ens evne til å kommunisere med andre 802.11ax WLAN-enheter. Bare tilgjengelig i land hvor 802.11ax støttes.
[10] Multiple-Input Multiple-Output (MU-MIMO) er en trådløs teknologi som bruker flere sendere og mottakere for å forbedre dataoverføringen. MIMO krever en MU-MIMO-ruter, selges separat.
[11] Basert på intern testing kontra tidligere generasjons produkt med 802.11ac trådløs LAN-modul.
[1] Internett-tilgang kreves og selges separat. Noen apper kan kreve kjøp.
Ansvarsfraskrivelser for tekniske spesifikasjoner
Prosessorhastighet angir maksimal ytelsesmodus; prosessorer vil kjøre med lavere hastighet i batterioptimeringsmodus.
For lagringsstasjoner, GB = 1 milliard byte. 1 TB = 1 billion byte. Faktisk formatert kapasitet er mindre. Opptil 30 GB (for Windows 10) er reservert til programvare for systemgjenoppretting.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 (802.11ax) er utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastspesifikasjonene, kan det påvirke PC-ens evne til å kommunisere med andre 802.11ax-enheter.
Chromecast må kjøpes separat.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Basert på intern testing sammenlignet med produkter fra tidligere generasjoner med 802.11ac trådløs LAN-modul.
Chrome Education-oppgradering krever engangsoppsett, abonnement, Google administrasjonskonsoll og organisasjonens domene. Se https://support.google.com/a/answer/60216.
Lås selges separat.
Når strømadapteren som følger med den bærbare PC-en brukes, kan den lade batteriet opptil 90 % på 90 minutter når systemet er slått av eller i ventemodus. Når batteriet er ladet til 90 % kapasitet, går ladehastigheten tilbake til normalen. På grunn av systemtoleranse kan ladetiden variere med ± 10 %.
HP Care Pack selges separat. Tjenestenivåer og svartider for HP Care Pack kan variere med geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Visse begrensninger gjelder. Du finner mer informasjon på www.hp.com/go/cpc. HP-tjenester reguleres av HPs relevante tjenestevilkår som kunden fikk oppgitt skriftlig eller muntlig på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokale lover, og slike rettigheter påvirkes ikke på noen måte av HPs relevante tjenestevilkår eller HPs begrensede garanti som gjelder for HP-produktet.
Basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Gå til www.epeat.net hvis du vil ha mer informasjon.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
Eksterne strømforsyninger, strømledninger, kabler og periferutstyr er ikke halogenfattige. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
100 % av den ytre emballasjen og bølgepappen er laget av bærekraftig produsert, sertifisert og resirkulert fiber.
Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.