location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebase 22-aa0403no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4E1D6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068655976 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2023
Product end of life date
Bullet Points HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Gold 6405U (2,4 GHz basisfrekvens, 2 MB L3 buffer, 2 kjerner)
  • - Chrome OS™
  • - 54,6 cm (21,5") diagonalt, FHD (1920 x 1080), berøring, IPS, BrightView, 250 nits, 72 % NTSC
  • - Intel® UHD Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder.
Long product name HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit :
The short editorial description of HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit

Chromebase All-in-One 22-aa0403no Bundle Desktop, Chrome OS™, 21.5", berøringsskjerm, Intel® Pentium®, 8GB RAM, 256GB SSD, FHD
More>>>
HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit:
The official marketing text of HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit as supplied by the manufacturer

En publikumsmagnet
Den stasjonære PC-en HP Chromebase 21,5" All-in-One drives av en Intel®-prosessor[1], og er designet for å bli en del av familiens hverdag. Den unike skjermen med 90-graders rotasjon gjør det enkelt å bytte fra underholdning til nettbasert læring i Google Classroom. Leveres med en fysisk lukker for kameraet[3] og foreldrekontroll, slik at du slipper å bekymre deg.

Short summary description HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit:
This short summary of the HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebase 22-aa0403no, 54,6 cm (21.5"), Full HD, Intel® Pentium®, 8 GB, 256 GB, ChromeOS

Long summary description HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit:
This is an auto-generated long summary of HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit based on the first three specs of the first five spec groups.

HP Chromebase 22-aa0403no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 54,6 cm (21.5"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler, Berøringsskjerm, Paneltype: IPS. Prosessorfamilie: Intel® Pentium®, Prosessorfrekvens: 2,4 GHz. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD. Innebygd kamera. Operativsystemprogramvare 04: ChromeOS. Produktfarge: Hvit

«Hey Google» har en større skjerm
«Hey Google» har en større skjerm

Bruk stemmen til mer og gled deg over nye Google Assistant[2]. Eller få enkel tilgang til informasjon på touch-skjermen.

Forbedrede sikkerhetsfunksjoner
Forbedrede sikkerhetsfunksjoner

Bruk kameraets fysiske lukker til å verne om privatlivet[3], og du har i tillegg foreldrekontroll som gir ekstra sinnsro.

En unik bildeopplevelse
En unik bildeopplevelse

Den unike, roterende skjermen gjør det raskt og enkelt å bytte fra nettbasert læring til underholdning.

Skjerm
Skjermdiagonal *
54,6 cm (21.5")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
Yes
HD-type *
Full HD
Lysstyrke for skjerm
250 cd/m²
Paneltype
IPS
RGB-fargerom
NTSC
Anti-blendende skjerm
Yes
Fargespekter
72%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium®
Prosessormodell *
6405U
Prosessorkjerner
2
Prosessortråder
2
Boostfrekvens prosessor
2,4 GHz
Prosessorfrekvens *
2,4 GHz
Processor cache
2 MB
Cachetype prosessor
L3
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minnespor
1
Minnesportype
SO-DIMM
Minneklokke-hastighet
2400 MHz
Minnefordeling
1 x 8 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Ikke EEC
Yes
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadapter *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
On-board grafikkadapter familie
Intel® UHD Graphics
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
10 W
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Lydsystem
B&O PLAY
Kamera
Innebygd kamera *
Yes
Totale megapiksler
5 MP
Privatkamera
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
No
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall DisplayPorts
1
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Hvit
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Hverdag
Akselerometer
Yes
Software
Operativsystemprogramvare 04 *
ChromeOS
Demoprogramvare
100 GB Google One™ (1-årig abonnement inkludert)
Special features
HP høyttaler
HP Dual Speakers
HP-segment
Hjem
Energihåndtering
AC-adapter energitap
90 W
Vekt og dimensjoner
Bredde (med stativ)
507,6 mm
Dybde (med stativ)
174,5 mm
Høyde (med stativ)
454,4 mm
Vekt (med stativ)
6,98 kg
Pakkebredde
397 mm
Pakkedybde
297 mm
Pakkehøyde
705 mm
Pakkevekt
10 kg
Bærekraft
Bærekraftsamsvar
Yes
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Emballasjeinnhold
Tastatur medfølger
Yes
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Chassis-type
Alt-i-ett
Diagonal skjermstørrelse
54,6 cm
Antall ledige interne minneutvidelsesplasser
1
Ansvarsfraskrivelse HP Chromebase 22-aa0403no Intel® Pentium® 6405U 54,6 cm (21.5") 1920 x 1080 piksler Berøringsskjerm Alt-i-ett PC 8 GB DDR4-SDRAM 256 GB SSD ChromeOS Wi-Fi 6 (802.11ax) Hvit:
Ansvarsfraskrivelse

Ansvarsfraskrivelser for tekniske spesifikasjoner