location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
635 Aero G8
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
439S7EA show
Show alternative article codes used in the online market place
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 PRO 5850U (1,9 GHz basisfrekvens, opptil 4,4 GHz boost-frekvens, 16 MB L3 buffer, 8 kjerner)
  • - Windows 10 Pro
  • - 33,8 cm (13,3") diagonal FHD-skjerm
  • - AMD Radeon™-grafikk
  • - 16 GB memory; 512 GB SSD storage
Warranty: Ett års (1/1/0) begrenset garanti inkluderer ett år med deler og arbeid. Ingen reparasjon på stedet. Betingelser og vilkår varierer fra land til land. Visse begrensninger og utelukkelser gjelder. Støttetjeneste inkludert: HP 3 års samlet utvidelse for maskinvarestøtte utenfor stedet for bærbare PC-er med 1 års garanti. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Tjenestene er underlagt begrensninger. Besøk www.hp.com/go/cpc for mer informasjon. HP-tjenester reguleres av det gjeldende dokumentet Hewlett-Packard Norge – Standard Betingelser – Salg & Service, eller det kunden fikk oppgitt på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokale lover, og slike rettigheter påvirkes ikke på noen måte av HPs betingelser og vilkår for tjenesten eller den begrensede HP-garantien som gjelder for HP-produktet.
Long product name HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv :
The short editorial description of HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv

ProBook 635 Aero G8 bærbar PC, 13.3", Windows 10 Pro, AMD Ryzen™ 7 PRO, 16GB RAM, 512GB SSD, FHD
More>>>
HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv:
The official marketing text of HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv as supplied by the manufacturer

Lett å bære og klar for å jobbe
HP ProBook 635 Aero er en svært lett bærbar PC med et robust chassis i helmetall, en kraftig mobilprosessor i AMD Ryzen™ 5000-serien[2], pålitelig tilkobling og HP Wolf Security for Business[5] som passer behovene til hver bruker. Denne PC-en er lett å bære med seg rundt på kontoret eller hjemmekontoret, og holder deg produktiv uansett hvor du jobber.

Short summary description HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv:
This short summary of the HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 635 Aero G8, AMD Ryzen™ 7 PRO, 1,9 GHz, 33,8 cm (13.3"), 1920 x 1080 piksler, 16 GB, 512 GB

Long summary description HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv:
This is an auto-generated long summary of HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv based on the first three specs of the first five spec groups.

HP ProBook 635 Aero G8. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: AMD Ryzen™ 7 PRO, Prosessormodell: 5850U, Prosessorfrekvens: 1,9 GHz. Skjermdiagonal: 33,8 cm (13.3"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 16 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: AMD Radeon Graphics. Operativsystemprogramvare 04: Windows 10 Pro. Produktfarge: Sølv

Ta den med hvor som helst

Forbli produktiv og tilkoblet med en bærevennlig bedrifts-PC med lang batteritid.

Rask og responsiv ytelse

Få jobben unna i en fart med den nyeste AMD Ryzen™-prosessoren[2], tilkoblet moderne ventemodus og HP QuickDrop.[3]

Samtidig design

Denne stilige PC-en er robust, har et aerodynamisk design og er svært lett å ta med på reisen.

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Introduksjonsår
2021
Intel® vPro™ Platform Eligibility
No
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
33,8 cm (13.3")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
1000 cd/m²
Diagonal skjermstørrelse
33,8 cm
RGB-fargerom
NTSC
Fargespekter
72%
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 7 PRO
Prosessormodell *
5850U
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
4,4 GHz
Prosessorfrekvens *
1,9 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
3200 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 16 GB
Minnespor
1x SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
NVMe, PCI Express
NVMe
Yes
Optisk stasjonstype *
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
AMD
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
AMD Radeon Graphics
Audio
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Kamera
Frontkamera HD-type
HD
IR-kamera
Yes
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX200
WLAN-kontrollerprodusent
Realtek
Ethernet/bredbåndsforbindelse
No
Bluetooth
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter
1
Antall HDMI-porter *
1
HDMI-versjon
2.0
Kombinert hodetelefon/mikrofonport
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Tastatur
Spesielle egenskaper
Sølbestandig
Pekeenhet
Clickpad
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Tastatur i full størrelse
Yes
Inngangsenhetsmodell
HP Premium-tastatur
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Special features
HP Sure View
Yes
HP høyttaler
HP Dual Speakers
HP frontkamera
HP Webcam HD IR
HP administrasjonsverktøy
HP Driver Packs; HP Client Catalog; 4th Generation HP Manageability Integration Kit Integrated Management Module; HP Client Management Script Library (download); HP Image Assistant (download)
HP-segment
Forretning
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
53 Wh
Hurtiglading
Yes
Hurtigladetid (50 %)
30 min
Batterivekt
204 g
Energihåndtering
AC-adapter energitap
65 W
Sikkerhet
Trusted Platform Module (TPM)
Yes
Bærekraft
Bærekraftige teknologier og materialer
Halogenfattig; Bulkemballasje tilgjengelig; TCO 8.0-sertifisert
Vekt og dimensjoner
Bredde
307,6 mm
Dybde
204,5 mm
Høyde
17,9 mm
Vekt *
990 g
Land Distributor
Portugal 1 distributor(s)
Ansvarsfraskrivelse HP ProBook 635 Aero G8 AMD Ryzen™ 7 PRO 5850U Laptop 33,8 cm (13.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Sølv:
Ansvarsfraskrivelse

[2] Multi-core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.
[3] Krever internettilgang og en Windows 10-PC som er forhåndsinstallert med HP QuickDrop-appen, og enten en Android-enhet (telefon eller nettbrett) som kjører Android 7 eller høyere med Android HP QuickDrop-appen, og/eller en iOS-enhet (telefon eller nettbrett) som kjører iOS 12 eller høyere med iOS HP QuickDrop-appen. [1] Enheten leveres med Windows 10 og en gratis Windows 11-oppgradering eller kan være forhåndslastet med Windows 11. Oppgraderingstidspunktet kan variere fra enhet til enhet. Funksjoner og app-tilgjengelighet kan variere fra region til region. Enkelte funksjoner krever spesifikk maskinvare (se Windows 11-spesifikasjonene).
[4] HP Sure Click støtter Microsoft® Internet Explorer og Chromium™. Støttede vedlegg inkluderer Microsoft Office- (Word, Excel, PowerPoint) og PDF-filer i skrivebeskyttet modus når Microsoft Office eller Adobe Acrobat er installert.
[5] HP BIOSphere Gen6 krever Windows 10 og er tilgjengelig på utvalgte PC-er i seriene HP Pro og HP Elite. Funksjoner kan variere avhengig av plattform og konfigurasjoner.
[6] HP Manageability Integration Kit kan lastes ned fra http://www.hp.com/go/clientmanagement.

Ansvarsfraskrivelser for tekniske spesifikasjoner
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Internett med høy hastighet og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Se http://www.windows.com.
Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og all programvare vil kunne dra fordel av denne teknologien. Ytelse og klokkefrekvens vil variere avhengig av programmets arbeidsbelastning og konfigurasjonen til maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens.
Prosessorhastighet angir maksimal ytelse-modus; prosessorer vil kjøre med lavere hastighet i batterioptimaliseringsmodus.
Max Boost-klokkefrekvens varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon.
Multi-core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. AMDs nummerering er ikke et mål på klokkefrekvens. Internettilgang er påkrevd, men ikke inkludert.
For lagringsstasjoner: 1 GB = 1 milliard byte. 1 TB = 1 billion byte. Faktisk formatert kapasitet er mindre. Opptil 30 GB (for Windows 10) er reservert til programvare for systemgjenoppretting.
Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 er bakoverkompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 (802.11ax) foreligger bare som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre 802.11ax-enheter.
WWAN-modul er en tilleggsfunksjon, krever fabrikkonfigurasjon og en tjenestekontrakt som kjøpes separat. Forhør deg med tjenesteleverandøren om dekning og tilgjengelighet i ditt område. Tilkoblingshastigheter varierer avhengig av region, omgivelser, nettverksforhold og andre faktorer. 4G LTE er ikke tilgjengelig på alle produkter i alle områder.
SIM-sporet er ikke tilgjengelig for brukeren uten WWAN-konfigurasjon.
FHD-/HD-innhold kreves for å vise FHD-/HD-bilder.
Bakbelyst tastatur er en valgfri funksjon.
Internett-tilgang kreves.
Sensorer selges separat eller som en tilleggsfunksjon.
Oppløsninger avhenger av skjermegenskaper og innstillinger for oppløsning og fargedybde.
HP Sure View Reflect integrert innsynsfilter er et valgfritt tilbud som må konfigureres ved kjøp og er utformet for å fungere i liggende retning.
Faktisk lysstyrke vil bli lavere med berøringsskjerm eller Sure View.
HP Connection Optimizer krever Windows 10.
HP Support Assistant krever Windows og Internett-tilgang.
HP Driver Packs er ikke forhåndsinstallert, men er tilgjengelig for nedlasting på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan lastes ned fra http://www.hp.com/go/clientmanagement.
Absolute-fastvaremodul sendes avslått og kan bare aktiveres ved kjøp av et lisensabonnement og full aktivering av programvareagenten. Lisensabonnementer kan kjøpes for perioder som løper over flere år. Tjenesten er begrenset, sjekk med Absolute angående tilgjengelighet utenfor USA. Visse vilkår gjelder. For utfyllende informasjon, gå til: https://www.absolute.com/about/legal/agreements/absolute/
HP Secure Erase gjelder metodene som er skissert i National Institute of Standards and Technology Special Publication 800-88 for rensemetoden "Clear". HP Secure Erase støtter ikke plattformer med Intel® Optane™.
Fastvare-TPM er versjon 2.0.
HP Sure Click krever Windows 10 Pro eller Enterprise. Se https://bit.ly/2PrLT6A_SureClick for fullstendig informasjon.
Samtykke til bruk av Microsoft Defender og Internett-tilkobling er nødvendig for oppdateringer.
HP BIOSphere Gen6 er tilgjengelig på utvalgte PC-er i seriene HP Pro og Elite. Se produktspesifikasjonene hvis du vil ha mer informasjon. Funksjoner kan variere avhengig av plattform og konfigurasjoner.
HP Sure Sense krever Windows 10 Pro eller Enterprise.
HP Sure Start Gen7 er tilgjengelig på utvalgte HP PC-er.
HP Sure Run Gen4 er tilgjengelig på utvalgte Windows 10-baserte PC-er i seriene HP Pro, Elite og arbeidsstasjon med utvalgte Intel®- eller AMD-prosessorer.
HP Sure Admin krever Windows 10, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator smarttelefon-app fra Android- eller Apple-butikken.
HP fingeravtrykkssensor er en tilleggsfunksjon som må konfigureres ved kjøp.
Støtter HP Fast Charge med 65-watts strømadapter. Lader batteriet opptil 50 % på 30 minutter når systemet er slått av eller i hvilemodus. En strømadapter med en minimumskapasitet på 65 watt er nødvendig. Når batteriet er ladet til 50 % kapasitet, går ladehastigheten tilbake til normalen. På grunn av systemtoleranse kan ladetiden variere med +/- 10 %.
Tilgjengelighet kan variere fra land til land.
HP Care Pack selges separat. Tjenestenivåer og svartider for HP Care Pack kan variere med geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Visse begrensninger gjelder. Du finner mer informasjon på www.hp.com/go/cpc. HP-tjenes
basert på US EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Gå til www.ibo.org hvis du vil ha mer informasjon.
Eksterne strømforsyninger, strømledninger, kabler og periferutstyr er ikke halogenfattige. Servicedeler som anskaffes etter kjøp, er kanskje ikke halogenfattige.
HP Sure Recover Gen4: Se produktspesifikasjoner for tilgjengelighet. Krever en åpen, kablet nettverkstilkobling. Ikke tilgjengelig på plattformer med flere interne disker. For å unngå tap av data må du sikkerhetskopiere viktige filer, data, bilder, videoer osv. før du bruker HP Sure Recover. HP Sure Recover (Gen1) støtter ikke plattformer med Intel® Optane™.
Faktisk watt per time for batteri (Wh) vil variere ut i fra designkapasitet. Batterikapasiteten vil naturlig reduseres etter holdbarhet, tid, bruk, miljø, temperatur, systemkonfigurasjon, innlastede apper, funksjoner, strømstyringsinnstillinger og andre faktorer.
HP QuickDrop krever internett-tilgang og en Windows 10-PC med HP QuickDrop-appen forhåndsinstallert, og enten en Android-enhet (telefon eller nettbrett) som kjører Android 7 eller høyere med Android HP QuickDrop-appen, og/eller en iOS-enhet (telefon eller nettbrett) som kjører iOS 12 eller høyere med iOS HP QuickDrop-appen.
Aktivering av PC med sikker kjerne krever en Intel® vPro®-, AMD Ryzen™ Pro-prosessor eller Qualcomm®-prosessor med SD850 eller høyere og krever 8 GB eller mer i systemminne. PC med funksjonalitet for sikret kjerne kan aktiveres fra fabrikken.
Trådløst nettverk og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkt er begrenset. Wi-Fi 5 (802.11 ac) er bakoverkompatibel med tidligere 802.11-spesifikasjoner.
Batteritiden i Windows 10 MM18 vil variere, avhengig av ulike faktorer som produktmodell, konfigurasjon, aktive programmer, funksjoner, bruksmønster, trådløs funksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på www.bapco.com.
HP Smart Support samler automatisk telemetrien som er nødvendig ved første oppstart av produktet, for å gi konfigurasjonsdata på enhetsnivå og tilstandsinnsikt, og er tilgjengelig forhåndsinstallert på utvalgte produkter, gjennom HP Factory Configuration Services; eller det kan lastes ned. Hvis du vil ha mer informasjon om hvordan du aktiverer HP Smart kundestøtte eller nedlasting, kan du se http://www.hp.com/smart-support.