location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Forretning
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 G4
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UP74EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545347822 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2019
Product end of life date
HP ProBook 645 G4 Notebook PC (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 72700U (2MB Cache, 2.2GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv :
The short editorial description of HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv

HP ProBook 645 G4 bærbar PC
More>>>
HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
The official marketing text of HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv as supplied by the manufacturer

Ikke la noe komme i veien for deg
Kom deg gjennom dagen med Windows 10 Pro[1] og de kraftige sikkerhets-, samarbeids- og tilkoblingsfunksjonene fra HP.
Bevarer personvernet
Du trenger aldri å lure på om noen ser på deg med den ekstra tryggheten som kommer fra det integrerte HP Privacy-kameraet[7], med en fysisk lukkemekanisme som beskytter mot ondsinnet overvåking.
Beskyttelse på fastvarenivå
Beskytt PC-en med maskinvarestøttet selvreparerende beskyttelse med HP Sure Start Gen4[5] som automatisk gjenoppretter BIOS.
Surf trygt på nettet
Bidra til å beskytte PC-en mot nettsteder og PDF-filer i nettleseren som er infisert med skadelig programvare, ransomware eller virus, ved hjelp av HP Sure Click[6].
Beskytt data med flerfaktors godkjenning
Øk sikkerheten med flere godkjenningsfaktorer, medregnet passord og eventuell fingeravtrykkgjenkjenning[3].
Sett fart på grunnleggende IT-administrasjon
HP Manageability Integration Kit Gen2[9] bidrar til rask image-oppretting og administrasjon av maskinvare, BIOS og sikkerhet gjennom Microsoft System Center Configuration Manager.
Feltklar
Med en ProBook som er laget for å bestå MIL-STD 810G-testing takler du arbeidsmengden[2].

Short summary description HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
This short summary of the HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 645 G4, AMD Ryzen™ 7, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 piksler, 8 GB, 256 GB

Long summary description HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv:
This is an auto-generated long summary of HP ProBook 645 G4 AMD Ryzen™ 7 2700U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Sølv based on the first three specs of the first five spec groups.

HP ProBook 645 G4. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: AMD Ryzen™ 7, Prosessormodell: 2700U, Prosessorfrekvens: 2,2 GHz. Skjermdiagonal: 35,6 cm (14"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: AMD Radeon RX Vega 10. Operativsystemprogramvare 04: Windows 10 Pro. Produktfarge: Sølv

Design
Produkttype *
Laptop
Produktfarge *
Sølv
Formfaktor *
Clamshell
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 7
Prosessormodell *
2700U
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
3,8 GHz
Prosessorfrekvens *
2,2 GHz
Processor cache
2 MB
Cachetype prosessor
L2
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
2400 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
1 x 8 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
32 GB
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
AMD Radeon RX Vega Graphics
Grafikkadaptermodell om bord *
AMD Radeon RX Vega 10
Audio
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Frontkamera HD-type
HD
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Nettverksbygging
Antennetype
2x2
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
1.4
Antall VGA (D-Sub)-porter
1
Kombinert hodetelefon/mikrofonport
Yes
Dokkingtilkobling
Yes
Type ladeport
DC-inngang
Tastatur
Pekeenhet
Clickpad
Numerisk tastatur *
No
Windows-taster
Yes
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP høyttaler
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP frontkamera
HP Webcam
HP sikkerhetsverktøy
HP BIOSphere Gen4; HP DriveLock and Automatic DriveLock;HP Secure Erase; HP Wireless Wakeup; HP Client Security Gen4; HP Password Manager; HP Fingerprint Reader;HP Sure Click; HP SureStart Gen4
HP administrasjonsverktøy
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen2
HP programvare medfølger
HP LAN Protection; HP Velocity;HP Hotkey Support;HP Noise Cancellation Software; HP PhoneWise;HP MAC Address Manager
HP-segment
Forretning
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
48 Wh
Energihåndtering
AC-adapter energitap
45 W
Sikkerhet
Trusted Platform Module (TPM)
Yes
Bærekraft
Bærekraftsertifikater
EPEAT Gold, ENERGY STAR
Vekt og dimensjoner
Bredde
340 mm
Dybde
240 mm
Høyde
20,9 mm
Vekt *
1,73 kg