location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stream
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ax087no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3RN05EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015191235 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 18:26:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Jan 2019
Product end of life date
Bullet Points HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Celeron N3060 (2MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 64GB eMMC
Long product name HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit :
The short editorial description of HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit

Intel Celeron N3060 (2MB Cache, 1.6GHz), 4GB DDR3L-SDRAM, 35.6 cm (14") HD 1366 x 768, Intel HD Graphics 400, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit
More>>>
HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit:
The official marketing text of HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit as supplied by the manufacturer

Helt tilkoblet. Perfekt produktiv.
Denne spreke bærbare PC-en er laget for et liv som alltid er tilkoblet, og er like godt egnet som en arbeidshest for hjemmelekser som for seriemaraton med favorittseriene dine. Med mobilt design og kraftig Wi-Fi-antenne gir den nødvendig produktivitet og de funksjonene du ønsker, uten å tynge deg ned.

Short summary description HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit:
This short summary of the HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 14-ax087no, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 piksler, 4 GB, 64 GB

Long summary description HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit:
This is an auto-generated long summary of HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit based on the first three specs of the first five spec groups.

HP Stream 14-ax087no. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Celeron®, Prosessormodell: N3060, Prosessorfrekvens: 1,6 GHz. Skjermdiagonal: 35,6 cm (14"), HD-type: HD, Skjermoppløsning: 1366 x 768 piksler. Internminne: 4 GB, Internminnetype: DDR3L-SDRAM. Total lagringskapasitet: 64 GB, Lagringsmedier: eMMC. Grafikkadaptermodell om bord: Intel® HD Graphics 400. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Hvit

Den nyeste trådløse teknologien
Den nyeste trådløse teknologien

Forbedret 802.11 ac 2 x 2 Wi-Fi-antenne gir en sterkere og mer pålitelig Internett-tilkobling[1] enn tidligere. For bufferfri direkteavspilling, lynraske nedlastinger og jevn nettsurfing.

Allsidige lagringsalternativer
Allsidige lagringsalternativer

Du kan enkelt lagre og få tilgang til filene fra nettskyen med 100 GB OneDrive-lagringsplass i to år.[2] Og med USB- og SD-kort-portene kan du dra nytte av en ekstern harddisk eller et SD-kort.

Design
Produkttype *
Laptop
Produktfarge *
Hvit
Formfaktor *
Clamshell
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1366 x 768 piksler
Berøringsskjerm *
No
HD-type
HD
Paneltype
SVA
LED-baklys
Yes
Naturlig sideforhold
16:9
Dobbelskjerm
No
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Celeron®
Prosessormodell *
N3060
Prosessorkjerner
2
Prosessortråder
2
Boostfrekvens prosessor
2,48 GHz
Prosessorfrekvens *
1,6 GHz
Systembussrate
5 GT/s
Processor cache
2 MB
Cachetype prosessor
L2
Prosessorstøpsel
BGA 1170
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Celeron N3000 series
Kodenavn prosessor
Braswell
Stigning
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (TDP)
4 W
Tjunction
90 °C
Maksimalt antall PCI Express-spor
4
PCI Express sporversjon
2.0
PCI Express-konfigurasjoner
1x2+2x1, 1x4, 2x2, 4x1
EEC støttet av prosessor
No
Minne
Internminne *
4 GB
Internminnetype
DDR3L-SDRAM
Minneklokke-hastighet
1600 MHz
Minnefordeling
1 x 4 GB
Lagringsmedium
Total lagringskapasitet *
64 GB
Lagringsmedier *
eMMC
Flash-minne
64 GB
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel® HD Graphics
Grafikkadaptermodell om bord *
Intel® HD Graphics 400
Basisfrekvens on-board skjermkort
320 MHz
Burstfrekven on-board skjermkort
600 MHz
Maksimalt minne on-board grafikkadapter
8 GB
Antall prosessorenheter
12
On-board skjermkort DirectX-versjon
12.0
Audio
Lydsystem
DTS Studio Sound
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Antennetype
2x2
Ethernet/bredbåndsforbindelse
No
Bluetooth
Yes
Bluetooth-versjon
4.2
Tilkoblingsevne
Antall USB 2.0-porter *
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall HDMI-porter *
1
Kombinert hodetelefon/mikrofonport
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Tastatur i Chiclet-stil
Yes
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Operativsystemprogramvare 04 *
Windows 10 Home
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Connect Technology
No
Prosessor spesielle funksjoner
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
25 x 27 mm
Prosessorkode
SR2KN
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
Yes
UART
Yes
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel sikker oppstart
Yes
Intel® Smart Connect Technology version
0,00
Intel® Identity Protection Technology version
1,00
Intel Smart Response Technology versjon
0,00
Intel® Secure Boot Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel Small Business Advantage (SBA) versjon
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Rapid Storage Technology
No
Processor ARK ID
91832
Konfliktfri prosessor
Yes
Integrert 4G WiMAX
No
Special features
HP høyttaler
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Webcam
HP-segment
Hjem
Battery
Batteriteknologi
Lithium-Ion (Li-Ion)
Antall battericeller
3
Batterikapasitet *
41 Wh
Batteriliv (maks.)
10,75 timer
Energihåndtering
AC-adapter energitap
45 W
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Trusted Platform Module (TPM)
Yes
Passordbeskyttelse
Yes
Passordbeskyttelsestype
Ved oppstart
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde
337 mm
Dybde
226 mm
Høyde
17,9 mm
Vekt *
1,44 kg
Datainnpakking
Pakkebredde
483 mm
Pakkedybde
305 mm
Pakkehøyde
69 mm
Pakkevekt
2,66 kg
Ansvarsfraskrivelse HP Stream 14-ax087no Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Hvit:
Ansvarsfraskrivelse

[1] Trådløst tilgangspunkt og Internett-tjeneste er nødvendig. Tilgjengeligheten til offentlige trådløse tilgangspunkter er begrenset. Spesifikasjonene for 802.11ac WLAN er utkastspesifikasjoner og ikke endelige.  Hvis de endelige spesifikasjonene er forskjellige fra utkastspesifikasjonene, kan det påvirke den bærbare PC-ens mulighet til å kommunisere med andre 802.11ac WLAN-enheter.
[2] Tilbudet om gratis OneDrive-skylagring er tilgjengelig i et begrenset tidsrom. Lagringstilbudet er tilgjengelig i to år fra innløsingsdatoen. Sjekk aktiveringskortet inne i pakken og gå til onedrive.com/windows offer for å finne full informasjon om tilbudet.