location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cd1811no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
366L6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697839542 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10300H (2,5 GHz basisfrekvens, opptil 4,5 GHz med Intel® Turbo Boost-teknologi, 8 MB L3 buffer, 4 kjerner)
  • - Windows 10 Home
  • - 43,9 cm (17,3") diagonal FHD-skjerm
  • - NVIDIA® GeForce® GTX 1650 Ti (4 GB GDDR6 dedikert)
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 års begrenset garanti på deler, arbeid og hente- og returtjeneste. Støttetjeneste inkludert: HP 2 års samlet garantiutvidelse med hente- og returtjeneste for bærbare PC-er på middels nivå. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Tjenestene er underlagt begrensninger. Besøk www.hp.com/go/cpc for mer informasjon. HP-tjenester reguleres av det gjeldende dokumentet Hewlett-Packard Norge – Standard Betingelser – Salg & Service, eller det kunden fikk oppgitt på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokale lover, og slike rettigheter påvirkes ikke på noen måte av HPs betingelser og vilkår for tjenesten eller den begrensede HP-garantien som gjelder for HP-produktet.
Long product name HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort :
The short editorial description of HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort

Pavilion Gaming Laptop 17-cd1811no, 17.3", Windows 10 Home, Intel® Core™ i5, 8GB RAM, 512GB SSD, NVIDIA® GeForce® GTX 1650 Ti, FHD, Skyggesvart
More>>>
HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
The official marketing text of HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort as supplied by the manufacturer

For multiplaying og multitasking
Ikke la størrelsen gå på bekostning av ytelse med HP Pavilion bærbar gaming-PC. Avansert grafikk og prosessorkraft for gaming og multitasking, pluss effektiv kjøling for forbedret ytelse og stabilitet. La deg rive med i spillet med en syltynn skjermkant og spesialtilpasset lyd. Perfekt til både gaming og surfing.

Short summary description HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
This short summary of the HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 17-cd1811no, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 piksler, 8 GB, 512 GB

Long summary description HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
This is an auto-generated long summary of HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort based on the first three specs of the first five spec groups.

HP Pavilion Gaming 17-cd1811no. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel® Core™ i5, Prosessormodell: i5-10300H, Prosessorfrekvens: 2,5 GHz. Skjermdiagonal: 43,9 cm (17.3"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 8 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics. Operativsystemprogramvare 04: Windows 10 Home. Produktfarge: Sort

Power your day. Power your play.
Power your day. Power your play.

Alt går med en 10. generasjons Intel® Core™-prosessor[1] og NVIDIA® GeForce®-grafikk. En skjerm med høy oppløsning og rask oppdateringsfrekvens gir et skarpt bilde som kan brukes til gaming, samtidig som den er perfekt til underholdning og innhold.

Game harder for longer
Game harder for longer

HP Pavilion bærbar gaming-PC har et dobbelt viftesystem for bedre kjøling. Ekstra brede luftinntak gir maksimalt luftinnsug for optimal ytelse og stabilitet, og holder maskinen kjølig ved lang tids bruk.

Overlegen ytelse
Overlegen ytelse

La deg rive med i spillet. Kul skjerm med syltynn kant gir deg en stor skjermflate, og høyttalerne med lyd fra Bang & Olufsen gir deg kraftig, krystallklar lyd.

Design
Fargenavn
Skyggesvart
Produkttype *
Laptop
Produktfarge *
Sort
Formfaktor *
Clamshell
Markedsplassering
Spilling
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
43,9 cm (17.3")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
300 cd/m²
Diagonal skjermstørrelse
43,9 cm
RGB-fargerom
sRGB
Fargespekter
100%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i5
Prosessorgenerering
10th gen Intel® Core™ i5
Prosessormodell *
i5-10300H
Prosessorkjerner
4
Prosessortråder
8
Boostfrekvens prosessor
4,5 GHz
Prosessorfrekvens *
2,5 GHz
Processor cache
8 MB
Cachetype prosessor
L3
Konfigurerbar TDP-ned
35 W
Minne
Internminne *
8 GB
Internminnetype
DDR4-SDRAM
Minneklokke-hastighet
2933 MHz
Minneformfaktor
SO-DIMM
Minnefordeling
2 x 4 GB
Minnespor
2x SO-DIMM
Memory slots (available)
2
ECC
No
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD
Grafikk
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce® GTX 1650 Ti
Diskret grafisk adapter hukommelse
4 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel® UHD Graphics
Audio
Lydsystem
B&O PLAY
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Signalformat for frontkamera
720p
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-versjon
5.0
Miracast
Yes
MIMO
Yes
Nettverksbygging
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
3
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter
1
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
DC-inngang
USB Type-C DisplayPort Alternate Mode
Yes
USB sove-og-lade
Yes
USB sove-og-lade-porter
2
Ytelse
Systemkort kretsoppsett
Intel HM470
Akselerometer
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
Yes
Bakgrunnsbelyst tastatur
Yes
Tastatur i Chiclet-stil
Yes
Tastatur i full størrelse
Yes
Software
Operativsystemets arkitekturform
64-bit
Forhåndsinnstallert programvare
Dropbox, ExpressVPN
Demoprogramvare
McAfee LiveSafe, Microsoft 365
Operativsystemprogramvare 04 *
Windows 10 Home
Prosessor spesielle funksjoner
Enhanced Intel SpeedStep Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Technology
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP høyttaler
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP frontkamera
HP Wide Vision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
3
Batterikapasitet *
52,5 Wh
Batteriliv (maks.)
6,25 timer
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Batterivekt
215 g
Energihåndtering
AC-adapter energitap
150 W
Vekt og dimensjoner
Bredde
405 mm
Dybde
282 mm
Høyde
25 mm
Vekt *
2,75 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
598 mm
Pakkehøyde
345 mm
Pakkevekt
4 kg
Ansvarsfraskrivelse HP Pavilion Gaming 17-cd1811no Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Sort:
Ansvarsfraskrivelse

[1] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse. [2] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[3] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse. Internett-tilgang er påkrevd og er ikke inkludert. 4K-innhold kreves for å vise bilder i full 4K. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen
[4] Faktisk kapasitet kan variere.
[5] Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
[6] Trådløst tilgangspunkt og internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er kompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes. Wi-Fi 6 (802.11ax) støttes ikke i Ukraina, Russland og Indonesia. Her vil Wi-Fi 6 (802.11ax) bli deaktivert og nedgradert til 802.11ac av Intels DRS-løsning.
[7] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[8] Funksjoner kan kreve programvare eller andre tredjepartsprogrammer for å oppnå den beskrevne funksjonaliteten.
[9] Internett-tilgang er påkrevd og er ikke inkludert. Abonnement kreves etter 30 dager.
[10] 25 GB gratis lagringsplass på internett i seks måneder fra registreringsdatoen. Du finner alle detaljer og vilkår for bruk, inkludert retningslinjer for avbestilling, på nettstedet www.dropbox.com. Internett-tjeneste kreves, men ikke inkludert.

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Windows 10 MobileMark 18-batteritiden vil variere, avhengig av ulike faktorer, som produktmodell, konfigurasjon, aktive programmer, funksjoner, bruk, trådløsfunksjonalitet og strømstyringsinnstillinger. Det er normalt at den maksimale batterikapasiteten reduseres over tid og ved bruk. Du finner mer informasjon på https://bapco.com/products/mobilemark-2018/.
Lader batteriet opptil 50 % på 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere ±10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-modeller. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigu
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Batteritid testet av HP med kontinuerlig FHD-videoavspilling, oppløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemnivålyd på 17 %, avspillerlydnivå på 100 %, avspilling fra lokalt lager, tilkoblede hodetelefoner, trådløsfunksjon på, men ik
Wi-Fi® med støtter for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er kompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligg
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.
Tilbakestilles til LastPass Basic etter 30 dager.
Må aktiveres innen 180 dager etter Windows-aktivering.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com