location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14a-na0011no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33K83EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697617560 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Silver N5030 (1,1 GHz basisfrekvens, opptil 3,1 GHz toppfrekvens, 4 MB L2 buffer, 4 kjerner)
  • - Chrome OS™
  • - 35,6 cm (14") diagonal HD-skjerm
  • - Intel® UHD Graphics 605
  • - 8 GB memory; 128 GB eMMC storage
Warranty: 1 års begrenset garanti på deler, arbeid og hente- og returtjeneste. Støttetjeneste inkludert: HP 2 års samlet garantiutvidelse med hente- og returtjeneste for bærbare PC-er på lavt nivå. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Tjenestene er underlagt b
Long product name HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv :
The short editorial description of HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv

Chromebook 14a-na0011no, 14", Chrome OS™, Intel® Pentium® Silver, 8GB RAM, 128GB eMMC, HD
More>>>
HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
The official marketing text of HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv as supplied by the manufacturer

Til jobb, hjem, skole og alt i mellom
Det beste av arbeid og fritid på ett sted. Med HP Chromebook som har en responsiv Intel®-prosessor, skjerm på 14" (35,6 cm) med mer skjermplass, stereohøyttalere stilt inn av lydeksperter hos B&O og lang batteritid, kan du gjøre ferdig alle oppgavene samtidig som du får sett seriene dine.

Short summary description HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
This short summary of the HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14a-na0011no, Intel® Pentium® Silver, 1,1 GHz, 35,6 cm (14"), 1366 x 768 piksler, 8 GB, 128 GB

Long summary description HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
This is an auto-generated long summary of HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv based on the first three specs of the first five spec groups.

HP Chromebook 14a-na0011no. Produkttype: Chromebook, Formfaktor: Clamshell. Prosessorfamilie: Intel® Pentium® Silver, Prosessormodell: N5030, Prosessorfrekvens: 1,1 GHz. Skjermdiagonal: 35,6 cm (14"), HD-type: HD, Skjermoppløsning: 1366 x 768 piksler. Internminne: 8 GB, Internminnetype: LPDDR4-SDRAM. Total lagringskapasitet: 128 GB, Lagringsmedier: eMMC. Grafikkadaptermodell om bord: Intel® UHD Graphics 605. Operativsystemprogramvare 04: ChromeOS. Produktfarge: Sølv

Born to binge

Med den pene skjermen med smal kant og høy oppløsning[1] samt høyttalere som er stilt inn av lydekspertene hos B&O, får du en unik underholdningsopplevelse rett opp i fanget.

Designet for å holde tritt med deg
Designet for å holde tritt med deg

Med en Intel®-prosessor, rikelig med lagringsplass og lang batteritid som hjelper deg slik at du får gjort alt du skal, får du den responsive ytelsen du er ute etter.

Apper for alle behov

Med sømløs integrering av Chrome-nettleseren, som alltid er sikker og oppdatert, og tilgang til et stort utvalg av apper fra Google Play-butikken[2], kan du jobbe og spille på en helt ny måte.

Design
Fargenavn
Stålgrå
Produkttype *
Chromebook
Produktfarge *
Sølv
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1366 x 768 piksler
Berøringsskjerm *
No
HD-type
HD
Anti-blendende skjerm
Yes
Skjermrammeteknologi
Micro-Edge
Lysstyrke for skjerm
220 cd/m²
Diagonal skjermstørrelse
35,6 cm
RGB-fargerom
NTSC
Fargespekter
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Pentium® Silver
Prosessormodell *
N5030
Prosessorkjerner
4
Prosessortråder
4
Boostfrekvens prosessor
3,1 GHz
Prosessorfrekvens *
1,1 GHz
Processor cache
4 MB
Cachetype prosessor
L2
Minne
Internminne *
8 GB
Internminnetype
LPDDR4-SDRAM
Minneklokke-hastighet
2400 MHz
Minneformfaktor
SO-DIMM
Minnespor
1x SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
128 GB
Lagringsmedier *
eMMC
Flash-minne
128 GB
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
MicroSD (TransFlash)
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel® UHD Graphics 605
Audio
Lydsystem
Bang & Olufsen
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Realtec RTL8822CE
WLAN-kontrollerprodusent
Realtek
Ethernet/bredbåndsforbindelse
No
Nettverksbygging
Bluetooth
Yes
Bluetooth-versjon
5.0
Miracast
Yes
MIMO
Yes
MIMO-type
Multi User MIMO
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Tastatur i full størrelse
Yes
Software
Operativsystemprogramvare 04 *
ChromeOS
Prosessor spesielle funksjoner
Enhanced Intel SpeedStep Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP høyttaler
HP Dual Speakers
HP frontkamera
HP Wide Vision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
2
Batterikapasitet *
47 Wh
Hurtiglading
Yes
Hurtigladetid (50 %)
45 min
Batterivekt
190 g
Energihåndtering
AC-adapter energitap
45 W
Vekt og dimensjoner
Bredde
325,7 mm
Dybde
218,5 mm
Høyde
17,9 mm
Vekt *
1,46 kg
Datainnpakking
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøyde
305 mm
Pakkevekt
2,3 kg
Ansvarsfraskrivelse HP Chromebook 14a-na0011no Intel® Pentium® Silver N5030 35,6 cm (14") HD 8 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Sølv:
Ansvarsfraskrivelse

[1] Full-HD (FHD)-innhold kreves for å vise FHD-bilder.
[2] Google Play-butikkappen selges separat og er ikke inkludert. [3] Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer vil dra nytte av å bruke denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse. Internett-tilgang er påkrevd og er ikke inkludert. 4K-innhold kreves for å vise bilder i full 4K. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen
[4] HD-innhold (High Definition) er nødvendig for å vise HD-bilder. Grafikkytelsen kan være begrenset basert på den maksimale oppløsningen til skjermen. 4K-innhold kreves for å vise bilder i full 4K.
[5] HD-innhold (High Definition) kreves for å vise HD-bilder.
[6] Testing utført av HP med Google Chrome OS power_LoadTest. Batteridriftstiden vil variere og den maksimale batterikapasiteten vil normalt bli redusert over tid og med bruk. Se http://www.chromium.org/chromium-os/testing/power-testing for informasjon om testen.
[7] Faktisk kapasitet kan variere. USB-type-C® og USB-C® er varemerker for USB Implementers Forum.
[8] Funksjoner kan kreve programvare eller andre tredjepartsprogrammer for å oppnå den beskrevne funksjonaliteten.

Ansvarsfraskrivelser for tekniske spesifikasjoner
Dette Google One-medlemskapstilbudet («tilbudet») gir deg abonnementsfordeler uten ekstra kostnad i en periode på tolv måneder fra dagen du løser inn tilbudet. Etter at du har løst inn tilbudet, kan du bekrefte tilbudsperiodens sluttdato på Abonnementer-siden din i Google Play-butikken. Tilbudet krever en Google Payments-konto. Tilbudet utløper og må løses inn innen 31. januar 2021. Dette tilbudet er begrenset til nye brukere av Google One i Australia, Canada (unntatt Quebec), Danmark, Finland, Frankrike, Tyskland, Japan, Nederland, New Zealand, Norge, Sverige, Storbritannia og USA som kjøpte en ny Chromebook-enhet på eller etter 1. mai 2019. Se www.google.com/chromebook/offers/ for mer informasjon.
Testing utført av HP med Google Chrome OS «power LoadTest». Batteritiden kan variere, og den maksimale batterikapasiteten vil reduseres over tid og med bruk. Informasjon om testen finnes på http://www.chromium.org/chromium-os/testing/power-testing.
Lader batteriet opptil 50 % på 45 minutter når systemet er slått av (med kommandoen «slå av»). Anbefales for bruk med HP-adapteren som følger med den bærbare PC-en. Anbefales ikke med batteriladere med lavere kapasitet. Når batteriet er ladet til 50 %, går ladehastigheten tilbake til normal hastighet. Ladetiden kan variere ±10 % avhengig av systemtoleransen. Tilgjengelig på utvalgte HP-modeller. Du finner en komplett liste over produktfunksjoner på http://store.hp.com.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigu
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 5 (802.11ac) er bakoverkompatibel med tidligere Wi-Fi 5-spesifikasjoner.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.