location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z640
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WU35EA show
Show alternative article codes used in the online market place
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E5 v4 E5-2630V4 (25M Cache, 2.2 GHz)
  • - 16GB (2400 MHz) DDR4-SDRAM (2 x 8 GB) & 256GB SSD
Long product name HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort :
The short editorial description of HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort

Intel Xeon E5 v4 E5-2630V4 (25M Cache, 2.2 GHz), 16GB DDR4-SDRAM, 256GB SSD, Not available, DVD Super Multi, LAN, Windows 7 Professional 64-bit
More>>>
HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort:
The official marketing text of HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort as supplied by the manufacturer

Fleksibel, kraftig, klar for arbeid
En helt annen allsidighet og fleksibilitet. Utvid funksjonaliteten med HPs Z640-arbeidsstasjon som tilbyr kraftig ytelse, stillegående databehandling og verktøyfri tilgang i en kompakt design.

Skjerpet for å yte
Få ytelsen du trenger med mulighet til å støtte to neste generasjons Intel® Xeon®-prosessorer for opptil hele 36 prosessorkjerner i ett system.[2]

Se alt klart
Ta produktiviteten opp et hakk med mulighet til å gjøre mer takket være profesjonelle NVIDIA®-grafikkort i 2D eller 3D.[5]

Proff grafikk
Ta grafikken seriøst og få den beste produktiviteten med tilgang til et utvalg av profesjonell AMD-grafikk fra grunnleggende til avansert 3D.[5]

Effektive porter
Få mest mulig ut av tiden og utvid mulighetene med USB- og SATA-porter pluss lynrask dataoverføring med valgfri Thunderbolt™ 2-teknologi.[4]

Praktisk og kompakt
Et verktøyfritt chassis kan skilte med lavt støynivå, én integrert Gb Ethernet, håndtak på fronten og bak, hylle bak og kan monteres i 4U-rack – Alt i en kompakt design.

Angi en ny ytelseskurve for HP Z640
Reduser oppstarts-, behandlings- og grafikkresponstidene og revolusjoner måten HP Z640 håndterer store filer på, med HP Z Turbo-stasjonen, en utrolig rask og innovativ lagringsløsning.

Se alle vinkler
Ta fleroppgavekjøring opp på et nytt nivå med mulighet til å koble til og arbeide på opptil åtte skjermer.[6]

Din personlige systemingeniør
Optimaliser denne HP Z640 for topp ytelse. HP Performance Advisor[7] konfigurerer systemet med oppdaterte innstillinger og drivere for å bidra til maksimal ytelse.

Enkel administrasjon av enheter
Alle HP Z640-arbeidsstasjon er kompatible med HP Client Management Solutions[8] og det valgfrie LANDesk[9] for å distribuere, administrere og sikre PCen.

Short summary description HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort:
This short summary of the HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z640, 2,2 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort:
This is an auto-generated long summary of HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort based on the first three specs of the first five spec groups.

HP Z640. Prosessorfrekvens: 2,2 GHz, Prosessorfamilie: Intel® Xeon® E5 v4, Prosessormodell: E5-2630V4. Internminne: 16 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 2400 MHz. Total lagringskapasitet: 256 GB, Lagringsmedier: SSD, Optisk stasjonstype: DVD Super Multi. Operativsystemprogramvare 04: Windows 7 Professional, Operativsystemets arkitekturform: 64-bit. Krav til strømforsyning: 925 W. Chassis-type: Mini Tower. Produkttype: Arbeidsstasjon. Produktfarge: Sort

Mer kraft

Få massiv arbeidsstasjonskraft med støtte for 145 W-prosessorer som kan drive opptil 36 kjerner i en dobbel Intel® Xeon®-prosessorkonfigurasjon.[3] HP Z640-arbeidsstasjonen bruker Z DNA for å gi en opplevelse av avansert arbeidsstasjon.

Allsidighet i praksis

Bygg den perfekte arbeidsstasjonen for dine behov. HP Z640 -arbeidsstasjonen med Windows 8.1[1] gir utrolige utvidelsesmuligheter på en liten grunnflate. Med opptil 8 DIMM-minnemoduler, opptil 4 interne harddisker, valgfri Thunderbolt™ 2[4] og HP Z Turbo-stasjon får du lagringsplass, ytelse og frihet til å skape.

Opplev stillheten

Konsentrer deg om arbeidet med en stillegående arbeidsstasjon. Når hver tomme, watt og desibel gjør en forskjell, kan du stole på HP Z640-arbeidsstasjonen.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Xeon® E5 v4
Prosessormodell *
E5-2630V4
Prosessorkjerner
10
Prosessortråder
20
Boostfrekvens prosessor
3,1 GHz
Prosessorfrekvens *
2,2 GHz
Prosessorstøpsel
LGA 2011-v3
Processor cache
25 MB
Cachetype prosessor
Smart Cache
Systembussrate
8 GT/s
Busstype
QPI
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Xeon E5-2600 v4
Kodenavn prosessor
Broadwell
Thermal Design Power (TDP)
85 W
Tcase
74 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
40
Antall installerte prosessorer
1
Antall QPI-koblinger
2
Stigning
R0
Maksimalt internminne støttet av prosessor
1,54 TB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
1600, 1866, 2133 MHz
Minnebåndbredde støttet av prosessor (maks.)
68,3 GB/s
EEC støttet av prosessor
Yes
Minne
Internminne *
16 GB
Maksimalt internminne *
256 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minneklokke-hastighet
2400 MHz
Minnekanaler
Firekanals
Lagringsmedium
Total lagringskapasitet *
256 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
DVD Super Multi
Total SSD-kapasitet
256 GB
Antall SSD-er installert
1
SSD-kapasitet
256 GB
SSD drivergrensesnitt
PCI Express
Grafikk
Diskret grafikkadapter *
No
On-board grafikkort *
No
Diskret grafikkadaptermodell *
Ikke tilgjengelig
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
8
DVI-port
No
Antall PS/2-porter
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Utvidelsesspor
PCI Express x1 (Gen 2.x) slots
1
PCI Express x4 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
Utvidelsesspor
PCI Express x16 (Gen 3.x) slots
2
PCI-slots
1
Design
Chassis-type *
Mini Tower
Antall 3.5" bays
2
Antall 5.25" bays
2
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Systemkort kretsoppsett
Intel® C612
Lydbrikke
Realtek ALC221
Produkttype *
Arbeidsstasjon
Software
Operativsystemprogramvare 04 *
Windows 7 Professional
Operativsystemets arkitekturform
64-bit
Valgfritt operativsystem medlevert
Windows 10 Pro
Drivere medfølger
Yes
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Flex Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
Yes
Prosessorpakkestørrelse
45 x 52.5 mm
Støttede instruksjonssett
AVX 2.0
Prosessorkode
SR2R7
Skalerbarhet
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Prosessorkonfigurasjon (maks.)
2
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
0,00
Intel Secure Key Technology versjon
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel TSX-NI verson
1,00
Processor ARK ID
92981
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Konfliktfri prosessor
Yes
Energihåndtering
Krav til strømforsyning *
925 W
Vekt og dimensjoner
Bredde *
175 mm
Dybde *
464,8 mm
Høyde *
444,5 mm
Vekt *
15 kg
Emballasjeinnhold
Skjerm inkludert *
No
Mus inkludert
Yes
Bruksanvisning
Yes
Andre funksjoner
Optiske drivere, antall
1
Ansvarsfraskrivelse HP Z640 Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Arbeidsstasjon Sort:
Ansvarsfraskrivelse

[1] Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøpt maskinvare, drivere, programvare eller BIOS-oppgradering for å kunne utnytte funksjonaliteten i Windows fullt ut. Windows 10 oppdateres automatisk, noe som alltid er aktivert. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer.Se www.microsoft.com.
[2] Multicore er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i forhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
[3] Tilgjengelig med 128 GB DIMM-moduler.
[4] Thunderbolt er en tilleggs- eller påbyggingsfunksjon. Thunderbolt-kabelen og Thunderbolt-enheten (selges separat) må være kompatible med Windows. Hvis du vil finne ut om enheten er Thunderbolt-sertifisert for Windows, kan du se thunderbolttechnology.net/products.
[5] Selges separat eller som en tilleggsfunksjon.
[6] Støtte for opptil åtte skjermer krever kjøp av to grafikkort som støtter opptil 4 skjermer samtidig. Skjermer selges separat.
[7] HP Performance Advisor krever Windows og Internett-tilgang.
[8] Krever Windows-operativsystem.
[9] LANDesk-programvare selges separat. Administrerte enheter må være koblet til administrasjonsserveren. Krever aktiv vedlikeholdstjeneste for LANDesk. Sveip-funksjonalitet utfører en "Windows 8-tilbakestilling" og krever Windows 8. Lås utfører en Windows "Lås datamaskinen."