location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L GT11-0014no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22K82EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122787783 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Nov 2020
Product end of life date
Bullet Points HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 7 3700X (32MB Cache, 3.6GHz)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort :
The short editorial description of HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort

AMD Ryzen 7 3700X (32MB Cache, 3.6GHz), 16GB DDR4-SDRAM, 512GB SSD, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort:
The official marketing text of HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort as supplied by the manufacturer

Ditt fremtidige gaming-selv vil takke deg
Det er gaming-kjærlighet ved første blikk. OMEN 25L stasjonær PC har utseendet med seg, og vet det. Med en kraftig prosessor og grafikk kan du spille fra første dagen. Og siden den er enkel å oppgradere, og inkluderer OMEN Command Center, er den laget for å vare.

Short summary description HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort:
This short summary of the HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 25L GT11-0014no, 3,6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort:
This is an auto-generated long summary of HP OMEN 25L GT11-0014no AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Pro Tower PC Sort based on the first three specs of the first five spec groups.

HP OMEN 25L GT11-0014no. Prosessorfrekvens: 3,6 GHz, Prosessorfamilie: AMD Ryzen™ 7, Prosessormodell: 3700X. Internminne: 16 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 3200 MHz. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Diskret grafikkadaptermodell: NVIDIA GeForce RTX 2060 SUPER. Operativsystemprogramvare 04: Windows 10 Pro, Operativsystemets arkitekturform: 64-bit. Krav til strømforsyning: 500 W. Chassis-type: Tower. Produkttype: PC. Produktfarge: Sort

Nå kan du ikke skylde på PC-en din
Nå kan du ikke skylde på PC-en din

Skills er halve spillet, og med OMEN 25L stasjonær PC har du ingen unnskyldninger om du taper. Med kraftig prosessor og grafikk vil den få deg langt. I tillegg har den et forbedret kjøledesign og hevede føtter, laget for å holde maskinen kjølig slik at du kan fokusere på vinningen.

Den er din, gjør som du vil
Den er din, gjør som du vil

Det er bare å gjøre som du vil. Den er enkel å oppgradere, og med OMEN Command Centers voksende liste over tilpasnings- og optimaliseringsfunksjoner, kan du konfigurere den selv.

Utseendet spiller faktisk en rolle
Utseendet spiller faktisk en rolle

Noen sier utseendet ikke spiller noen rolle, men for å være ærlig, så gjør det det. Vi laget denne PC-en med børstet finish og RGB-logokontroll for folk som virkelig vet å nyte livet – som å kjøpe skins du kan flexe med foran vennene dine.

Ethernet-port
Ethernet-port

Hvis den trådløse forbindelsen hakker, kan du raskt koble til Ethernet-kabelen for å få en jevn, kablet Internett-opplevelse uten å bekymre deg for trådløse problemer.

Prosessor
Prosessorprodusent *
AMD
Prosessorfamilie *
AMD Ryzen™ 7
Prosessormodell *
3700X
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
4,4 GHz
Prosessorfrekvens *
3,6 GHz
Processor cache
32 MB
Cachetype prosessor
L3
Antall installerte prosessorer
1
Minne
Internminne *
16 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 8 GB
Minnespor
4x DIMM
Minneklokke-hastighet
3200 MHz
ECC
No
Internminneprodusent
HyperX
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Antall lagringsdrivere installert
1
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD drivergrensesnitt
NVMe
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
No
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
No
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 2060 SUPER
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
Grafikkadaptermodell om bord *
Ikke tilgjengelig
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
1
Antall DVI-D-porter skjermkort
1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX200
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.0
MU-MIMO
Yes
Miracast
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
6
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
USB Type-C DisplayPort Alternate Mode
Yes
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
M.2-kortspor (lagring)
2
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Volum
25 l
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Antall 3.5" bays
2
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
AMD B450
Hovedkort formfaktor
Micro ATX
Lydsystem
DTS Headphone:X
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 10 Pro
Operativsystemets arkitekturform
64-bit
Forhåndsinnstallert programvare
Netflix; ExpressVPN; LastPass Premium
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Forhåndsinstallert programvare
Dropbox
Special features
HP OMEN Command Center
Yes
HP Support Assistant
Yes
HP programvare medfølger
HP Audio Switch
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
500 W
Vekt og dimensjoner
Bredde *
165 mm
Dybde *
369 mm
Høyde *
433 mm
Vekt *
11,4 kg
Pakkebredde
480 mm
Pakkedybde
299 mm
Pakkehøyde
542 mm
Pakkevekt
14,6 kg
Emballasjeinnhold
Skjerm inkludert *
No