location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1215no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
227Z1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122765880 show
Kategori:
Desktop PC with monitor.
Arbeidsstasjoner (Komplette PC-er) Check ‘HP’ global rank
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
Product views: 6595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10700 (2,9 GHz basisfrekvens, opptil 4,8 GHz med Intel® Turbo Boost-teknologi, 16 MB L3 buffer, 8 kjerner)
  • - Windows 10 Pro 64 – gratis oppgradering til Windows 11 når tilgjengelig
  • - 80 cm (31,5") diagonalt, 4K UHD (3840 x 2160), IPS, kant-til-kant-glass, mikrokant, antirefleks, 600 nits, HDR 600, 98 % DCI-P3
  • - NVIDIA® GeForce RTX™ 2070 med Max-Q-design (8 GB GDDR6 dedikert)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 års begrenset garanti på deler, arbeid og hente- og returtjeneste. Støttetjeneste inkludert: HP 2 års samlet garantiutvidelse med hente- og returtjeneste for premium stasjonære PC-er. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Tjenestene er underlagt begrensninger. Besøk www.hp.com/go/cpc for mer informasjon. HP-tjenester reguleres av det gjeldende dokumentet Hewlett-Packard Norge – Standard Betingelser – Salg & Service, eller det kunden fikk oppgitt på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokale lover, og slike rettigheter påvirkes ikke på noen måte av HPs betingelser og vilkår for tjenesten eller den begrensede HP-garantien som gjelder for HP-produktet.
Long product name HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort :
The short editorial description of HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort

ENVY All-in-One 32-a1215no PC, 31.5", Windows 10 Pro 64 – gratis oppgradering til Windows 11 når tilgjengelig, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 2070, 4K UHD
More>>>
HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort:
The official marketing text of HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort as supplied by the manufacturer

Gi liv til ideene dine på storskjermen
Grenseløs kreativitet på en ENVY Alt-i-ett-PC med en massiv 31,5" skjerm med høy kontrast og et bredt fargespekter, slik at du får profesjonell visning av videoene og bildeprosjektene dine hjemme. Opplev ytelsen og responsen til en Intel®-prosessor og NVIDIA®-grafikk, slik at kreativiteten får både raskt og fritt spillerom.

Short summary description HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort:
This short summary of the HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a1215no, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort:
This is an auto-generated long summary of HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort based on the first three specs of the first five spec groups.

HP ENVY 32-a1215no. Produkttype: Alt-i-ett PC. Skjermdiagonal: 80 cm (31.5"), HD-type: 4K Ultra HD, Skjermoppløsning: 3840 x 2160 piksler, Paneltype: IPS. Prosessorfamilie: Intel® Core™ i7, Prosessorfrekvens: 2,9 GHz. Internminne: 32 GB, Internminnetype: DDR4-SDRAM. Total lagringskapasitet: 1 TB, Lagringsmedier: SSD. Diskret grafikkadaptermodell: NVIDIA® GeForce RTX™ 2070. Innebygd kamera. Operativsystemprogramvare 04: Windows 10 Pro. Produktfarge: Sort

Intuitiv design
Intuitiv design

Få enkel tilgang til porter, trådløs lading, tastatur for flere enheter og presis lyd med diskant- og basshøyttalere finjustert av Bang & Olufsen.

Ytelsen du trenger til grenseløs kreativitet

Med en Intel®-prosessor, NVIDIA®-grafikk, rikelig med minne og rask lagring, opplever du en imponerende ytelse som gjør det enkelt å gjennomføre foto- og videoprosjektene dine.

Imponerende naturtro farger
Imponerende naturtro farger

Se kreasjonene dine lever på den imponerende HDR UHD 4K-skjermen på 31,5" med bredt fargespekter[1]. Visning og redigering av kreative prosjekter med høy fargenøyaktighet og uten gjenskinn på en skjerm med 600 nit lysstyrke på det meste og antireflekterende belegg.

Skjerm
Skjermdiagonal *
80 cm (31.5")
Skjermoppløsning *
3840 x 2160 piksler
Berøringsskjerm *
No
HD-type *
4K Ultra HD
Naturlig sideforhold
16:9
Lysstyrke for skjerm
600 cd/m²
Paneltype
IPS
HDR-teknologi (High Dynamic Range)
DisplayHDR 600
RGB-fargerom
DCI-P3
Anti-blendende skjerm
Yes
Fargespekter
98%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
10th gen Intel® Core™ i7
Prosessormodell *
i7-10700
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
4,8 GHz
Prosessorfrekvens *
2,9 GHz
Processor cache
16 MB
Cachetype prosessor
L3
Systembussrate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express sporversjon
3.0
Prosessorstøpsel
LGA 1200 (Socket H5)
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Comet Lake
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2933 MHz
Minnebåndbredde støttet av prosessor (maks.)
45,8 GB/s
Minne
Internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnespor
2
Minnesportype
SO-DIMM
Minneklokke-hastighet
2933 MHz
Minnefordeling
2 x 16 GB
Minneformfaktor
DIMM/SO-DIMM
ECC
No
Lagringsmedium
Total lagringskapasitet *
1 TB
Lagringsmedier *
SSD
Total SSD-kapasitet
1 TB
Antall SSD-er installert
1
SSD-kapasitet
1 TB
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Optisk stasjonstype *
No
Innebygd kortleser
Yes
Minnekortenhet
SD, SDHC, SDXC
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
Diskret grafikkadaptermodell *
NVIDIA® GeForce RTX™ 2070
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
On-board grafikkort *
Yes
2
Intel
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x9BC5
Audio
Innebygde høyttalere *
Yes
Antall høyttalere
2
RMS-rangert strøm/utgangseffekt
80 W
Høyttalere og mikrofon
Bang & Olufsen
Innebygd mikrofon
Yes
Kamera
Innebygd kamera *
Yes
Privatkamera
Yes
Nettverksbygging
Wi-Fi *
Yes
Beste Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
Nettverksbygging
Antennetype
2x2
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
1
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
Thunderbolt-versjon
3
Thunderbolt 3-porter antall
1
Antall HDMI-porter *
2
Hodetelefonutganger
1
Mikrofon, linje-inn-støpsel
No
Kombinert hodetelefon/mikrofonport
Yes
Design
Produktfarge *
Sort
Opprinnelsesland
China
Ytelse
Produkttype *
Alt-i-ett PC
Markedsplassering
Premium
Software
Operativsystemets arkitekturform
64-bit
Operativsystemprogramvare 04 *
Windows 10 Pro
Prosessor spesielle funksjoner
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
OS Vakt
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
No
Termisk løsningsspesifikasjon
PCG 2015C
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199316
Special features
HP-segment
Hjem
Energihåndtering
AC-adapter energitap
330 W
Vekt og dimensjoner
Bredde (med stativ)
719,6 mm
Dybde (med stativ)
214 mm
Høyde (med stativ)
557,2 mm
Vekt (med stativ)
13,8 kg
Bredde (uten stativ)
719,6 mm
Dybde (uten stativ)
214 mm
Høyde (uten stativ)
557,2 mm
Pakkebredde
867 mm
Pakkedybde
287 mm
Pakkehøyde
655 mm
Pakkevekt
20,9 kg
Bærekraft
Bærekraftsertifikater
ENERGY STAR
Emballasjeinnhold
Mus inkludert
Yes
Tastatur medfølger
Yes
Bakgrunnsbelyst tastatur
Yes
Andre funksjoner
Skjermrammeteknologi
Micro-Edge
Diagonal skjermstørrelse
80 cm
Tastaturtype
USB
Ansvarsfraskrivelse HP ENVY 32-a1215no Intel® Core™ i7 i7-10700 80 cm (31.5") 3840 x 2160 piksler Alt-i-ett PC 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Wi-Fi 6 (802.11ax) Sort:
Ansvarsfraskrivelse

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Prosent av aktivt og ikke-aktivt visningsområde til bezel-område, inkludert høyttaler.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigu
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Wi-Fi® med støtter for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er kompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligg
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Tilbakestilles til LastPass Basic etter 30 dager.
Må aktiveres innen 180 dager etter Windows-aktivering.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne fullt utnytte funksjonaliteten i Windows . Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com.