location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11a-nb0400no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20X15EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122692018 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N3350 (1,1 GHz basefrekvens, opptil 2,4 GHz toppfrekvens, 2 MB L2 buffer, 2 kjerner, 2 tråder)
  • - Chrome OS™
  • - 29,5 cm (11,6") diagonal HD-skjerm
  • - Intel® HD Graphics 500
  • - 4 GB memory; 32 GB eMMC storage
Warranty: 2 års begrenset garanti på deler, arbeid og hente- og returtjeneste. Støttetjeneste inkludert: HP 2 års samlet garantiutvidelse med hente- og returtjeneste for bærbare PC-er på lavt nivå. Tjenestenivåer og svartider for HP Care Pack kan variere etter geografisk plassering. Tjenestene starter på datoen for maskinvarekjøpet. Tjenestene er underlagt begrensninger. Besøk www.hp.com/go/cpc for mer informasjon. HP-tjenester reguleres av det gjeldende dokumentet Hewlett-Packard Norge – Standard Betingelser – Salg & Service, eller det kunden fikk oppgitt på kjøpstidspunktet. Kunder kan i tillegg ha lovbestemte rettigheter i henhold til gjeldende lokale lover, og slike rettigheter påvirkes ikke på noen måte av HPs betingelser og vilkår for tjenesten eller den begrensede HP-garantien som gjelder for HP-produktet.
Long product name HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå :
The short editorial description of HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå

Chromebook 11a-nb0400no, 11.6", Chrome OS™, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå:
The official marketing text of HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå as supplied by the manufacturer

Lean, mean, amazing machine
Lille HP Chromebook og har en Intel®-prosessor samt en god HD-skjerm[1] på 11,6" (29,5 cm), er utviklet for alt du gjør, har batteri nok til hele dagen og er perfekt å bære med seg. Utrolig, eller hva?

Short summary description HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå:
This short summary of the HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11a-nb0400no, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 piksler, 4 GB, 32 GB

Long summary description HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå:
This is an auto-generated long summary of HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå based on the first three specs of the first five spec groups.

HP Chromebook 11a-nb0400no. Produkttype: Chromebook, Formfaktor: Clamshell. Prosessorfamilie: Intel® Celeron®, Prosessormodell: N3350, Prosessorfrekvens: 1,1 GHz. Skjermdiagonal: 29,5 cm (11.6"), HD-type: HD, Skjermoppløsning: 1366 x 768 piksler. Internminne: 4 GB, Internminnetype: LPDDR4-SDRAM. Total lagringskapasitet: 32 GB, Lagringsmedier: eMMC. Grafikkadaptermodell om bord: Intel® HD Graphics 500. Operativsystemprogramvare 04: ChromeOS. Produktfarge: Grå

Designet for å holde tritt med deg
Designet for å holde tritt med deg

Gled deg over ytelsen og funksjonene til en Chromebook som holder deg oppdatert med hjelp fra en Intel®-prosessor og en vakker HD-skjerm.[1]

Utformet for å flyttes
Utformet for å flyttes

Med et lite og lett design samt lang batteritid som er perfekt å ta med seg og vise frem uansett hvor du drar, får du kraften du vil ha sammen med suveren bærbarhet gjennom hele dagen.

Apper for alle behov

Med sømløs integrering av Chrome-nettleseren, som alltid er sikker og oppdatert, og tilgang til et stort utvalg av apper fra Google Play-butikken, kan du jobbe og spille på en helt ny måte.

Design
Fargenavn
Askegrå
Produkttype *
Chromebook
Produktfarge *
Grå
Formfaktor *
Clamshell
Markedsplassering
Hverdag
Opprinnelsesland
China
Skjerm
Skjermdiagonal *
29,5 cm (11.6")
Skjermoppløsning *
1366 x 768 piksler
Berøringsskjerm *
No
HD-type
HD
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
220 cd/m²
Diagonal skjermstørrelse
29,5 cm
RGB-fargerom
NTSC
Fargespekter
45%
NTSC-dekning (typisk)
45%
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Celeron®
Prosessormodell *
N3350
Prosessorkjerner
2
Prosessortråder
2
Boostfrekvens prosessor
2,4 GHz
Prosessorfrekvens *
1,1 GHz
Systembussrate
5 GT/s
Processor cache
2 MB
Cachetype prosessor
L2
Prosessorstøpsel
BGA 1296
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Celeron N3000 series
Kodenavn prosessor
Apollo Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (TDP)
4 W
Tjunction
105 °C
Maksimalt antall PCI Express-spor
6
PCI Express sporversjon
2.0
PCI Express-konfigurasjoner
1x2+2x1, 4x1
Minne
Internminne *
4 GB
Internminnetype
LPDDR4-SDRAM
Minneklokke-hastighet
2400 MHz
Minneformfaktor
SO-DIMM
Minnespor
1x SO-DIMM
Maksimalt internminne *
4 GB
ECC
No
Lagringsmedium
Total lagringskapasitet *
32 GB
Lagringsmedier *
eMMC
Flash-minne
32 GB
Optisk stasjonstype *
No
Innebygd kortleser
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
Grafikkadaptermodell om bord *
Intel® HD Graphics 500
Basisfrekvens on-board skjermkort
200 MHz
Burstfrekven on-board skjermkort
650 MHz
Dymanisk frekvens (maks.) on-board skjermkort
650 MHz
Maksimalt minne on-board grafikkadapter
8 GB
Antall prosessorenheter
12
ID for on-board grafikkadapter
0x5A85
Audio
Antall innebygde høyttalere
2
Innebygd mikrofon
Yes
Kamera
Frontkamera
Yes
Frontkamera HD-type
HD
Nettverksbygging
Wi-Fi
Yes
Beste Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nettverkstilkobling *
No
Antennetype
2x2
WLAN-kontrollermodell
Intel Dual Band Wireless-AC 7265
WLAN-kontrollerprodusent
Intel
Bluetooth
Yes
Bluetooth-versjon
4.2
Miracast
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1) Type-C-porter *
2
Hodetelefonutganger
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Tastatur
Pekeenhet
Berøringsplate
Numerisk tastatur *
No
Tastatur i Chiclet-stil
Yes
Software
Operativsystemprogramvare 04 *
ChromeOS
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel Sikkerhets Nøkkel
Yes
Intel® Stable Image Platform Program (SIPP)
No
OS Vakt
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Prosessorpakkestørrelse
24 x 31 mm
Prosessorkonfigurasjon (maks.)
1
Integrerte alternativer tilgjengelige
Yes
UART
Yes
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Smart Idle Technology
No
Intel sikker oppstart
Yes
Intel® Smart Connect Technology version
0,00
Intel® Identity Protection Technology version
1,00
Intel Smart Response Technology versjon
0,00
Intel® Secure Boot Technology version
1,00
Intel Stable Image Platform Program (sipp) versjon
0,00
Intel Secure Key Technology versjon
1,00
Intel Small Business Advantage (SBA) versjon
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Rapid Storage Technology
No
Processor ARK ID
95598
Konfliktfri prosessor
Yes
Special features
HP høyttaler
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP-segment
Hjem
Battery
Batteriteknologi
Lithium Polymer (LiPo)
Antall battericeller
2
Batterikapasitet *
47 Wh
Batteriliv (maks.)
13 timer
Batterivekt
190 g
Energihåndtering
AC-adapter energitap
45 W
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Bærekraft
Bærekraftsertifikater
EPEAT Silver, ENERGY STAR
Vekt og dimensjoner
Bredde
306 mm
Dybde
208 mm
Høyde
18 mm
Vekt *
1,36 kg
Datainnpakking
Pakkebredde
67 mm
Pakkedybde
435 mm
Pakkehøyde
260 mm
Pakkevekt
1,62 kg
Tekniske detaljer
Laptopskjerm diagonalt (cm/tommer)
29.5
Ansvarsfraskrivelse HP Chromebook 11a-nb0400no Intel® Celeron® N3350 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grå:
Ansvarsfraskrivelse

[1] HD-innhold (High Definition) er nødvendig for å vise HD-bilder. [2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Internet service required and not included. 4K content required to view full 4K images. Graphics output may be limited based on the maximum resolution of the display
[3] HD-innhold (High Definition) kreves for å vise HD-bilder.

Ansvarsfraskrivelser for tekniske spesifikasjoner
Dette Google One-medlemskapstilbudet («tilbudet») gir deg abonnementsfordeler uten ekstra kostnad i en periode på tolv måneder fra dagen du løser inn tilbudet. Etter at du har løst inn tilbudet, kan du bekrefte tilbudsperiodens sluttdato på Abonnementer-siden din i Google Play-butikken. Tilbudet krever en Google Payments-konto. Tilbudet utløper og må løses inn innen 31. januar 2021. Dette tilbudet er begrenset til nye brukere av Google One i Australia, Canada (unntatt Quebec), Danmark, Finland, Frankrike, Tyskland, Japan, Nederland, New Zealand, Norge, Sverige, Storbritannia og USA som kjøpte en ny Chromebook-enhet på eller etter 1. mai 2019. Se www.google.com/chromebook/offers/ for mer informasjon.
Testing utført av HP med Google Chrome OS «power LoadTest». Batteritiden kan variere, og den maksimale batterikapasiteten vil reduseres over tid og med bruk. Informasjon om testen finnes på http://www.chromium.org/chromium-os/testing/power-testing.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Burst frequency-ytelse varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon.
Alle ytelsesspesifikasjonene er typiske spesifikasjoner som er gitt av HPs komponentprodusenter; den faktiske ytelsen kan være høyere eller lavere.
Prosent av aktivt pluss ikke-aktivt visningsområde til aktivt visningsområde og kantlinje. Mål med lokk vertikalt mot pulten.