location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0434no
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1Y7G4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122621384 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC-er/Arbeidsstasjoner Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-10700K (3,8 GHz basisfrekvens, opptil 5,1 GHz med Intel® Turbo Boost-teknologi, 16 MB L3 buffer, 8 kjerner)
  • - Windows 10 Home 64 – gratis oppgradering til Windows 11 når tilgjengelig
  • - NVIDIA® GeForce® RTX 2080 SUPER™ (8 GB GDDR6 dedikert)
  • - 32 GB memory; 512 GB SSD storage
Warranty: 1 års begrenset garanti på deler, arbeid og hente- og returtjeneste.
Long product name HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort :
The short editorial description of HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort

OMEN 30L Desktop GT13-0434no PC, Windows 10 Home 64 – gratis oppgradering til Windows 11 når tilgjengelig, Intel® Core™ i7, 32GB RAM, 512GB SSD, NVIDIA® GeForce® RTX 2080 SUPER™
More>>>
HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort:
The official marketing text of HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort as supplied by the manufacturer

Ditt fremtidige gaming-selv vil takke deg
Kjærlighet ved første blikk. OMEN 30L stasjonær PC har utseendet med seg og vet det. Med kraftig prosessor og grafikk, kan du spille fra dag én. Og med enkel oppgradering og OMEN Gaming Hub, er den laget for å vare lenge.

Short summary description HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort:
This short summary of the HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 30L GT13-0434no, 3,8 GHz, Intel® Core™ i7, i7-10700K, 32 GB, 512 GB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort:
This is an auto-generated long summary of HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort based on the first three specs of the first five spec groups.

HP OMEN 30L GT13-0434no. Prosessorfrekvens: 3,8 GHz, Prosessorfamilie: Intel® Core™ i7, Prosessormodell: i7-10700K. Internminne: 32 GB, Internminnetype: DDR4-SDRAM, Minneklokke-hastighet: 3200 MHz. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel® UHD Graphics 630, Diskret grafikkadaptermodell: NVIDIA GeForce RTX 2080 SUPER. Operativsystemprogramvare 04: Windows 10 Home, Operativsystemets arkitekturform: 64-bit. Krav til strømforsyning: 750 W. Chassis-type: Tower. Produkttype: PC

Nå kan du ikke skylde på PC-en din
Nå kan du ikke skylde på PC-en din

Ferdigheter er halve spillet, og med OMEN 30L stasjonær PC har du virkelig ingen flere unnskyldninger for å tape. Med en kraftig prosessor og grafikk vil den føre deg langt. I tillegg har den en stor vifte foran og hevede føtter, og er laget for å holdes kjølig slik at du kan fokusere på å prøve å vinne.

Utseendet spiller faktisk en rolle
Utseendet spiller faktisk en rolle

Noen sier utseendet ikke spiller noen rolle, men for å være ærlig, så gjør det det. Vi laget denne PC-en med front- og sidepaneler av herdet glass og komplett RGB-kontroll for folk som virkelig vet å nyte livet – som å kjøpe skins du kan flexe med foran vennene dine.

Den er din, gjør som du vil
Den er din, gjør som du vil

Gjør det du vil. Det er enkelt å oppgradere, og med OMEN Gaming Hubs voksende liste over tilpasnings- og optimaliseringsfunksjoner, kan du være deg selv.

Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™ i7
Prosessorgenerering
10th gen Intel® Core™ i7
Prosessormodell *
i7-10700K
Prosessorkjerner
8
Prosessortråder
16
Boostfrekvens prosessor
5,1 GHz
Prosessorfrekvens *
3,8 GHz
Prosessorstøpsel
LGA 1200 (Socket H5)
Processor cache
16 MB
Cachetype prosessor
L3
Systembussrate
8 GT/s
Prosessorlitografi
14 nm
Prosessorens driftmoduser
64-bit
Kodenavn prosessor
Comet Lake
Thermal Design Power (TDP)
125 W
Konfigurerbar TDP-ned
95 W
Konfigurerbar TDP-ned frekvens
3,5 GHz
Tjunction
100 °C
PCI Express sporversjon
3.0
Maksimalt antall PCI Express-spor
16
PCI Express-konfigurasjoner
1x16, 2x8, 1x8+2x4
Antall installerte prosessorer
1
Maksimalt internminne støttet av prosessor
128 GB
Minnetyper som støttes av prosessor
DDR4-SDRAM
Minneklokkehastighet støttet av prosessor
2933 MHz
Minnebåndbredde støttet av prosessor (maks.)
45,8 GB/s
Minne
Internminne *
32 GB
Internminnetype
DDR4-SDRAM
Minnefordeling
2 x 16 GB
Minnespor
2x DIMM
Minneklokke-hastighet
3200 MHz
ECC
No
Internminneprodusent
HyperX
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Optisk stasjonstype *
No
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express, NVMe
NVMe
Yes
SSD-formfaktor
M.2
Innebygd kortleser
No
Grafikk
Diskret grafikkadapter *
Yes
Diskret GPU-produsent
NVIDIA
On-board grafikkort *
Yes
Diskret grafikkadaptermodell *
NVIDIA GeForce RTX 2080 SUPER
Diskret grafisk adapter hukommelse
8 GB
Diskret grafikk, hukommelsestype
GDDR6
Antall diskrete grafikkadaptere
1
Grafikkadaptermodell om bord *
Intel® UHD Graphics 630
Basisfrekvens on-board skjermkort
350 MHz
Dymanisk frekvens (maks.) on-board skjermkort
1200 MHz
Maksimalt minne on-board grafikkadapter
64 GB
Antall skjermer som støttes (on-board skjermkort)
3
On-board skjermkort DirectX-versjon
12.0
On-board skjermkort OpenGL-versjon
4.5
ID for on-board grafikkadapter
0x9BC5
Antall HDMI-porter skjermkort
1
Antall DisplayPorts skjermkort
3
Antall USB Type-C-porter grafikkadapter
1
Nettverksbygging
Ethernet/bredbåndsforbindelse *
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Kablingsteknologi
10/100/1000Base-T(X)
Wi-Fi *
Yes
Beste Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-kontrollerprodusent
Intel
WLAN-kontrollermodell
Intel Wi-Fi 6 AX201
Antennetype
2x2
Bluetooth
Yes
Bluetooth-versjon
5.0
Tilkoblingsevne
Antall USB 2.0-porter *
2
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
4
Antall USB 3.2 Gen 2 (3.1 Gen 2) Type-A-porter *
2
Tilkoblingsevne
Antall USB 3.2 Gen 2 (3.1 Gen 2)Type-C-porter *
1
USB Type-C DisplayPort Alternate Mode
Yes
DVI-port
No
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Mikrofon, linje-inn-støpsel
Yes
Hodetelefonutganger
1
Line-out
Yes
Line-in
Yes
Kombinert hodetelefon/mikrofonport
Yes
M.2-kortspor (lagring)
3
Utvidelsesspor
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis-type *
Tower
Støttede plasseringer/plasseringer som kan benyttes
Vertikal
Antall 3.5" bays
2
Kabellåsport
Yes
Kabellåstype
Kensington
Produktfarge *
Sort
Intel® vPro™ Platform Eligibility
No
Opprinnelsesland
China
Ytelse
Markedsplassering
Spilling
Systemkort kretsoppsett
Intel Z490
Hovedkort formfaktor
Micro ATX
Lydsystem
DTS Headphone:X
Lyd-utgang kanaler
5.1 kanaler
Produkttype *
PC
Software
Operativsystemprogramvare 04 *
Windows 10 Home
Operativsystemets arkitekturform
64-bit
Forhåndsinnstallert programvare
Netflix; ExpressVPN; LastPass Premium
Demoprogramvare
McAfee LiveSafe, Microsoft Office 365
Forhåndsinstallert programvare
Dropbox
Prosessor spesielle funksjoner
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Integrerte alternativer tilgjengelige
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Inaktive tilstander
Yes
Thermal Monitoring Technologies
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Sikkerhets Nøkkel
Yes
OS Vakt
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Prosessorpakkestørrelse
37.5 x 37.5 mm
Støttede instruksjonssett
SSE4.1, SSE4.2, AVX 2.0
Skalerbarhet
1S
Prosessorkonfigurasjon (maks.)
1
Termisk løsningsspesifikasjon
PCG 2015D
Intel Virtualisering Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199335
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Special features
HP OMEN Command Center
Yes
HP Support Assistant
Yes
HP programvare medfølger
HP Audio Switch
HP-segment
Hjem
Energihåndtering
Krav til strømforsyning *
750 W
Vekt og dimensjoner
Bredde *
165 mm
Dybde *
422 mm
Høyde *
433 mm
Vekt *
12,9 kg
Pakkebredde
560 mm
Pakkedybde
320 mm
Pakkehøyde
542 mm
Pakkevekt
16,1 kg
Emballasjeinnhold
Skjerm inkludert *
No
Andre funksjoner
Grafikkadaptergrensesnitt
PCIe x16
Ansvarsfraskrivelse HP OMEN 30L GT13-0434no Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Tower PC Sort:
Ansvarsfraskrivelse

Ansvarsfraskrivelser for tekniske spesifikasjoner
25 GB gratis Dropbox-lagringsplass i tolv måneder fra registreringsdatoen. Du finner alle detaljer og bruksvilkår, inkludert retningslinjer for annullering/avbestilling, på Dropbox-nettstedet på https://www.dropbox.com/help/space/hp-promotion. Internett-tjeneste er påkrevd og er ikke inkludert.
Gratis 30-dagers abonnement på McAfee LiveSafe-tjenesten er inkludert. Internett-tilgang er påkrevd og er ikke inkludert. Etter utløpsdatoen kreves abonnement.
Multi-Core er utviklet for å forbedre ytelsen til visse programvareprodukter. Det er ikke sikkert at alle kunder og alle programmer kan benytte denne teknologien. Ytelse og klokkefrekvens varierer i henhold til programmets arbeidsbelastning og konfigurasjon av maskinvare og programvare. Intels nummerering, merking og/eller navn er ikke et mål på høyere ytelse.
Intel® Turbo Boost-ytelsen varierer i forhold til maskinvare, programvare og generell systemkonfigurasjon. Se http://www.intel.com/technology/turboboost for mer informasjon.
Wi-Fi® med støtter for gigabithastigheter kan oppnås ved overføring av filer mellom to enheter som er koblet til samme ruter. Krever en trådløs ruter (selges separat) som støtter 160 MHz-kanaler.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset.
Trådløst tilgangspunkt og Internett-tjeneste kreves og selges separat. Tilgjengeligheten av offentlige trådløse tilgangspunkter er begrenset. Wi-Fi 6 (802.11ax) er kompatibel med tidligere 802.11-spesifikasjoner. Spesifikasjonene for Wi-Fi 6 foreligger kun som utkast og er ikke endelige. Hvis de endelige spesifikasjonene avviker fra utkastet, kan det påvirke den bærbare datamaskinens mulighet til å kommunisere med andre Wi-Fi 6-enheter. Bare tilgjengelig i land der 802.11ax støttes.
Wi-Fi 6 (802.11 AX) støttes ikke i Ukraina, Russland og Indonesia der Wi-Fi-innstillingene vil være optimalisert til lokale forskriftskrav (802.11 AC).
Tilbakestilles til LastPass Basic etter 30 dager.
Må aktiveres innen 180 dager etter Windows-aktivering.
Ikke alle funksjoner er tilgjengelige i alle utgaver eller versjoner av Windows. Systemer kan kreve oppgradert og/eller separat innkjøp av maskinvare, drivere, programvare eller BIOS-oppdatering for å kunne fullt utnytte funksjonaliteten i Windows . Windows oppdateres og aktiveres automatisk. Høyhastighets Internett og Microsoft-konto kreves. Omkostninger fra Internett-leverandører kan forekomme, og ytterligere krav kan gjelde ved fremtidige oppdateringer. Gå til http://www.windows.com.