location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5450 Intel Core Ultra 5 135U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5450
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N82XJ
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5397184827963
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 24 Sep 2024 15:37:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 5450 Intel Core Ultra 5 135U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Forretning Laptop Clamshell Grå
  • - Intel Core Ultra 5 135U
  • - 35,6 cm (14") Full HD 1920 x 1080 piksler IPS LED-baklys 16:9
  • - 16 GB DDR5-SDRAM 2 x 8 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/bredbåndsforbindelse 10,100,1000 Mbit/s Bluetooth
  • - 54 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Latitude 5450 Intel Core Ultra 5 135U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
This short summary of the DELL Latitude 5450 Intel Core Ultra 5 135U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5450, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1080 piksler, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 5450 Intel Core Ultra 5 135U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå:
This is an auto-generated long summary of DELL Latitude 5450 Intel Core Ultra 5 135U Laptop 35,6 cm (14") Full HD 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grå based on the first three specs of the first five spec groups.

DELL Latitude 5450. Produkttype: Laptop, Formfaktor: Clamshell. Prosessorfamilie: Intel Core Ultra 5, Prosessormodell: 135U. Skjermdiagonal: 35,6 cm (14"), HD-type: Full HD, Skjermoppløsning: 1920 x 1080 piksler. Internminne: 16 GB, Internminnetype: DDR5-SDRAM. Total lagringskapasitet: 512 GB, Lagringsmedier: SSD. Grafikkadaptermodell om bord: Intel Graphics. Operativsystemprogramvare 04: Windows 11 Pro. Produktfarge: Grå. Vekt: 1,4 kg

Design
Produkttype *
Laptop
Produktfarge *
Grå
Formfaktor *
Clamshell
Markedsplassering
Forretning
Intel® vPro™ Platform Eligibility
Yes
Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1920 x 1080 piksler
Berøringsskjerm *
No
HD-type
Full HD
Paneltype
IPS
LED-baklys
Yes
Naturlig sideforhold
16:9
Anti-blendende skjerm
Yes
Lysstyrke for skjerm
250 cd/m²
Pikselbredde
0,161 x 0,161 mm
Pikseltetthet
157 ppi
RGB-fargerom
NTSC
Fargespekter
45%
Skjermrespons stigning/synkning
35 ms
Maksimal oppdateringshastighet
60 Hz
Kontrastforhold
600:1
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel Core Ultra 5
Prosessorgenerering
Intel Core Ultra (Series 1)
Prosessormodell *
135U
Prosessorkjerner
12
Prosessortråder
14
Boostfrekvens prosessor
4,4 GHz
Ytelseskjerner
2
Effektive kjerner
8
Kjerner med lav strømeffektivitet
2
Maksimal turbofrekvens med høy ytelse
4,4 GHz
Effektiv maks turbofrekvens
3,6 GHz
Kjerne med lav strømeffektivitet maks turbofrekvens
2,1 GHz
Ytelse-kjerne basefrekvens
1,6 GHz
Effektiv kjernebasefrekvens
1,1 GHz
Kjerne med lav strømeffektivitet basisfrekvens
700 MHz
Processor cache
12 MB
Cachetype prosessor
Smart Cache
Prosessor grunnkraft
15 W
Maksimal turbokraft
57 W
Nevral prosessorenhet (NPU)
Nevral prosessorenhet (NPU)
Intel AI Boost
Maksimal frekvens NPU
1,4 GHz
Sparsitetsstøtte
Yes
Støtte for Windows Studio-effekter
Yes
AI-programvarerammeverk støttet av NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Minne
Internminne *
16 GB
Internminnetype
DDR5-SDRAM
Minneformfaktor
SO-DIMM
Minnefordeling
2 x 8 GB
Minnespor
2x SO-DIMM
Maksimalt internminne *
64 GB
Overføringshastighet av minnedata
5600 MT/s
Lagringsmedium
Total lagringskapasitet *
512 GB
Lagringsmedier *
SSD
Total SSD-kapasitet
512 GB
Antall SSD-er installert
1
SSD-kapasitet
512 GB
SSD-minnetype
TLC
SSD drivergrensesnitt
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
M.2 SSD størrelse
2230 (22 x 30 mm)
Optisk stasjonstype *
No
Innebygd kortleser
No
Grafikk
Diskret grafikkadaptermodell *
Ikke tilgjengelig
On-board grafikkort *
Yes
2
Intel
Diskret grafikkadapter *
No
On-board grafikkadapter familie
Intel Graphics
Grafikkadaptermodell om bord *
Intel Graphics
Audio
Lydsystem
MaxxAudio Pro
Antall innebygde høyttalere
2
Høyttalere og mikrofon
Waves
Høyttalerstrøm
2 W
Innebygd mikrofon
Yes
Antall mikrofoner
2
Kamera
Frontkamera
Yes
Frontkameraoppløsning (numerisk)
2,07 MP
Frontkameraoppløsning
1920 x 1080 piksler
Frontkamera HD-type
Full HD
Kamera
IR-kamera
Yes
Privatkamera
Yes
Personvernstype
Shutter
Nettverksbygging
Beste Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobil nettverkstilkobling *
No
Wi-Fi-dataoverføringshastighet (maks.)
2400 Mbit/s
Antennetype
2x2
WLAN-kontrollermodell
Intel Wi-Fi 6E AX211
WLAN-kontrollerprodusent
Intel
Ethernet/bredbåndsforbindelse
Yes
Ethernet LAN dataoverføringshastigheter
10, 100, 1000 Mbit/s
Bluetooth
Yes
Tilkoblingsevne
Antall USB 3.2 Gen 1 (3.1 Gen 1)Type-A-porter *
2
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
Antall HDMI-porter *
1
HDMI-versjon
2.1
Antall Thunderbolt 4-porter
2
Intel® Thunderbolt 4
Yes
Kombinert hodetelefon/mikrofonport
Yes
Type ladeport
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Antall USB-porter med PowerShare-støtte
1
Ytelse
Systemkort kretsoppsett
Intel SoC
Omgivelseslyssensor
Yes
Tastatur
Pekeenhet
Berøringsplate
Tastaturspråk
UK Engelsk
Numerisk tastatur *
No
Bakgrunnsbelyst tastatur
Yes
Antall taster
80
Kopilotnøkkel
Yes
Software
Operativsystemets arkitekturform
64-bit
Operasjonssystemspråk
Tysk, Nederlandsk, Engelsk, Fransk, Italiensk
Demoprogramvare
Activate Your Microsoft 365 For A 30 Day Trial
Operativsystemprogramvare 04 *
Windows 11 Pro
Microsoft Copilot
Yes
Special features
Merkespesifikke teknologier
Control Vault 3+, Express Charge Boost capable, ExpressSign-In, TNR
Battery
Antall battericeller
3
Batterikapasitet *
54 Wh
Batterispenning
11,4 V
Batteriladetid
3 timer
Hurtiglading
Yes
Batterivekt
220 g
Energihåndtering
AC-adapter energitap
65 W
AC-adapter frekvens
50/60 Hz
AC-adapter inngangsspenning
100 - 240 V
Ladespenning for USB
20, 5, 9, 15 V
Ladestrøm for USB
3.25 A
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kile
Fingeravtrykksavleser
Yes
Smartkortleser
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-versjon
2.0
Miljømessige forhold
Driftstemperatur (T-T)
0 - 35 °C
Oppbevaringstemperaturomåde (Celsius)
-40 - 65 °C
Relativ luftfuktighet under drift (H-H)
10 - 90%
Lagringsrelativ fuktighet
0 - 95%
Driftshøyde
-15,2 - 3048 m
Høyde når uvirksom
-15,2 - 10668 m
Støt under drift
110 G
Sjokk ved ikke-drift
160 G
Vibrering ved drift
0,66 G
Vibrering ved stillstand
1,3 G
Sertifikater
Samsvarssertifikat
EcoDesign
Bærekraft
Bærekraftsertifikater
EPEAT Climate +, EPEAT Gold
Vekt og dimensjoner
Bredde
321,4 mm
Dybde
212 mm
Høyde (fremdel)
1,91 cm
Høyde (bakdel)
2,1 cm
Vekt *
1,4 kg
Emballasjeinnhold
Kabler inkludert
AC
Land Distributor
United Kingdom 5 distributor(s)