location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BlackBerry Q10 7,87 cm (3.1") Enkelt SIM BlackBerry OS 10 4G Micro-USB B 2 GB 16 GB Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BlackBerry Check ‘BlackBerry’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q10
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRD-53432-013
Kategori:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smarttelefoner Check ‘BlackBerry’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BlackBerry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 Feb 2024 13:48:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BlackBerry Q10 7,87 cm (3.1") Enkelt SIM BlackBerry OS 10 4G Micro-USB B 2 GB 16 GB Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,87 cm (3.1") 720 x 720 piksler
  • - 1,5 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 4G Enkelt SIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0 Near Field Communication (NFC)
  • - Enkeltkamera 8 MP
  • - BlackBerry OS 10
More>>>
Short summary description BlackBerry Q10 7,87 cm (3.1") Enkelt SIM BlackBerry OS 10 4G Micro-USB B 2 GB 16 GB Hvit:
This short summary of the BlackBerry Q10 7,87 cm (3.1") Enkelt SIM BlackBerry OS 10 4G Micro-USB B 2 GB 16 GB Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

BlackBerry Q10, 7,87 cm (3.1"), 2 GB, 16 GB, 8 MP, BlackBerry OS 10, Hvit

Long summary description BlackBerry Q10 7,87 cm (3.1") Enkelt SIM BlackBerry OS 10 4G Micro-USB B 2 GB 16 GB Hvit:
This is an auto-generated long summary of BlackBerry Q10 7,87 cm (3.1") Enkelt SIM BlackBerry OS 10 4G Micro-USB B 2 GB 16 GB Hvit based on the first three specs of the first five spec groups.

BlackBerry Q10. Skjermdiagonal: 7,87 cm (3.1"), Skjermoppløsning: 720 x 720 piksler. Prosessorfrekvens: 1,5 GHz. RAM-kapasitet: 2 GB, Intern lagringskapasitet: 16 GB. Bakkameraoppløsning (numerisk): 8 MP, Type bakkamera: Enkeltkamera. SIM-kort kapasitet: Enkelt SIM. Operativsystemprogramvare 04: BlackBerry OS 10. Produktfarge: Hvit. Vekt: 139 g