location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V2JE-4Q013E bærbar PC Intel® Core™2 Duo T5600 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows Vista Business

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V2JE-4Q013E
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V2JE-4Q013E
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bærbare PC-er Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 01 Dec 2020 16:17:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS V2JE-4Q013E bærbar PC Intel® Core™2 Duo T5600 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5600 1,83 GHz
  • - 35,6 cm (14") 1440 x 900 piksler 16:10
  • - 1 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 120 GB DVD Super Multi DL
  • - AMD Radeon X1450
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Business
More>>>
Short summary description ASUS V2JE-4Q013E bærbar PC Intel® Core™2 Duo T5600 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows Vista Business:
This short summary of the ASUS V2JE-4Q013E bærbar PC Intel® Core™2 Duo T5600 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V2JE-4Q013E, Intel® Core™2 Duo, 1,83 GHz, 35,6 cm (14"), 1440 x 900 piksler, 1 GB, 120 GB

Long summary description ASUS V2JE-4Q013E bærbar PC Intel® Core™2 Duo T5600 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows Vista Business:
This is an auto-generated long summary of ASUS V2JE-4Q013E bærbar PC Intel® Core™2 Duo T5600 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1450 Windows Vista Business based on the first three specs of the first five spec groups.

ASUS V2JE-4Q013E. Prosessorfamilie: Intel® Core™2 Duo, Prosessormodell: T5600, Prosessorfrekvens: 1,83 GHz. Skjermdiagonal: 35,6 cm (14"), Skjermoppløsning: 1440 x 900 piksler. Internminne: 1 GB, Internminnetype: DDR2-SDRAM. Total lagringskapasitet: 120 GB, Optisk stasjonstype: DVD Super Multi DL. Diskret grafikkadaptermodell: AMD Radeon X1450. Operativsystemprogramvare 04: Windows Vista Business. Vekt: 2,3 kg

Skjerm
Skjermdiagonal *
35,6 cm (14")
Skjermoppløsning *
1440 x 900 piksler
Naturlig sideforhold
16:10
Prosessor
Prosessorprodusent *
Intel
Prosessorfamilie *
Intel® Core™2 Duo
Prosessormodell *
T5600
Prosessorkjerner
2
Prosessortråder
2
Prosessorfrekvens *
1,83 GHz
Processor cache
2 MB
Cachetype prosessor
L2
Prosessorstøpsel
Socket 478
Prosessor forsidebuss
667 MHz
Prosessorlitografi
65 nm
Prosessorens driftmoduser
64-bit
Prosessorserier
Intel Core 2 Duo T5000 Series
Kodenavn prosessor
Merom
Busstype
FSB
FSB-paritet
No
Stigning
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Prosessor normalspenning (AC)
1.0375 - 1.30 V
Antall Processing Die-transistorer
291 M
Processing Die-størrelse
143 mm²
CPU-multiplikator (buss/kjerneforhold)
11
EEC støttet av prosessor
No
Minne
Internminne *
1 GB
Internminnetype
DDR2-SDRAM
Minneklokke-hastighet
667 MHz
Minnefordeling
1 x 1 GB
Maksimalt internminne *
2 GB
Lagringsmedium
Total lagringskapasitet *
120 GB
HDD-grensesnitt
SATA
HDD-hastighet
5400 RPM
Optisk stasjonstype *
DVD Super Multi DL
Innebygd kortleser
Yes
Minnekortenhet
MMC, MS Pro, SD, xD
Grafikk
Diskret grafikkadaptermodell *
AMD Radeon X1450
Diskret grafikkadapter *
Yes
Maksimalt skjerkortminne
0,256 GB
Audio
Lydsystem
Intel HDA
Antall innebygde høyttalere
2
Kamera
Frontkameraoppløsning (numerisk)
1,3 MP
Nettverksbygging
Nettverksgrensesnitt
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth-versjon
2.0+EDR
Tilkoblingsevne
Antall USB 2.0-porter *
3
Antall ethernets-/bredbåndstilkoblinger (RJ-45)
1
DVI-port
Yes
Antall VGA (D-Sub)-porter
1
Antall IEEE 1394/Firewire-porter
1
Hodetelefonutganger
1
S/PDIF-utport
Yes
Mikrofon, linje-inn-støpsel
Yes
Dokkingtilkobling
Yes
Type ladeport
DC-inngang
ExpressCard-port
Yes
Type CardBus PCMCIA-port
No
SmartCard-port
No
Modem (RJ-11)-porter
1
TV-ut
Yes
TV-utgangstype
S-video
Ytelse
Systemkort kretsoppsett
Intel® 945PM Express
Tastatur
Pekeenhet
Berøringsplate
Antall taster
88
Windows-taster
Yes
Software
Operativsystemprogramvare 04 *
Windows Vista Business
Forhåndsinstallert programvare
ASUS DVD XP 6.0 Power Director 3.0 DE Medi@Show 2.0 SE Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS
Prosessor spesielle funksjoner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel klar video teknologi
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
No
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Inaktive tilstander
No
Thermal Monitoring Technologies
No
Prosessorpakkestørrelse
35 x 35 mm
Integrerte alternativer tilgjengelige
No
Intel Virtualisering Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
No
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Processor ARK ID
27254
Konfliktfri prosessor
No
Battery
Antall battericeller
6
Batterikapasitet
4800 mAh
Energihåndtering
AC-adapter energitap
90 W
AC-adapter inngangsspenning
100/240 V
AD-adapter utgangsstrøm
4,74 A
AC-adapter utgangsspenning
19 V
Sikkerhet
Kabellåsport
Yes
Kabellåstype
Kensington
Fingeravtrykksavleser
Yes
Trusted Platform Module (TPM)
Yes
Passordbeskyttelsestype
BIOS
Vekt og dimensjoner
Bredde
341 mm
Dybde
245 mm
Høyde
29 mm
Vekt *
2,3 kg
Andre funksjoner
Trådløse teknologier
IEEE 802.11a/b/g
AC-adapter bunt
Yes
Infrarød dataport
No
TV-inngang
No
HDD brukerpassord
Yes
Innebygd modem
Yes
Modemshastighet
56 Kbit/s
Modem
V.92