location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 7
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQTX2B/A show
Show alternative article codes used in the online market place
Kategori:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smarttelefoner Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 27 Feb 2024 13:58:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort :
The short editorial description of Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort

11.938 cm (4.7 ") , 1334 x 750, Retina HD, A10 + M10, 32GB, Touch ID, 802.11ac, Bluetooth 4.2, NFC, 12MP + 7MP, iOS 10
More>>>
Short summary description Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort:
This short summary of the Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 7, 11,9 cm (4.7"), 2 GB, 32 GB, 12 MP, iOS 10, Sort

Long summary description Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort:
This is an auto-generated long summary of Apple iPhone 7 11,9 cm (4.7") Enkelt SIM iOS 10 4G 2 GB 32 GB 1960 mAh Sort based on the first three specs of the first five spec groups.

Apple iPhone 7. Skjermdiagonal: 11,9 cm (4.7"), Skjermoppløsning: 1334 x 750 piksler. Prosessorfamilie: Apple, Prosessormodell: A10. RAM-kapasitet: 2 GB, RAM-type: LPDDR4, Intern lagringskapasitet: 32 GB. Bakkameraoppløsning (numerisk): 12 MP, Type bakkamera: Enkeltkamera. SIM-kort kapasitet: Enkelt SIM. Operativsystemprogramvare 04: iOS 10. Batterikapasitet: 1960 mAh. Produktfarge: Sort. Vekt: 138 g

Source Review comments Score
itavisen.no
Updated:
2018-01-17 02:55:27
Det er lenge siden vi ikke visste noe om Apples nye produkter før de ble lansert Vi visste nesten alt om iPhone 7 flere måneder før Apple lanserte sine nye toppmodeller. Men som nesten alltid med Apple-produkter er det en ting å se bilder, og noe annet å...
Good Lynkjapp og dønn stabil, Ok batterilevetid, Elegante og pene, Jet Black er utrolig lekker, Bedre kamera, Herlig panelkvalitet, Kvalitetskonstruert, Mangler 3,5...
Bad En rekke Android-konkurrenter har bedre kamera-ytelse i mørke omgivelser, Jet Black riper lett, Mangler zoom- og portrett-modus, Mangler 3,5-utgangen mange kommer til å rote bort adapterne sine, Nesten samme design, Ikke nok grunner til å oppgradere fo...
Bottom line Eier du noe eldre enn en iPhone 6s og har lyst på en ny iPhone? Kjøp 7. Det er ikke sjanse for at du kommer til å angre.Er du Android-bruker? Ingen ting med årets produkt fra Apple vil få deg til å endre mening. Apple er fremdeles Apple, og iPhone likeså...
90%
komputer.no
Updated:
2018-01-17 02:55:28
For å ha sagt det med det samme: Testen av iPhone 7 viser at telefonen er blant de aller beste på markedet. Skjermen er bedre en noensinne, kamerateknologien har fått et løft og den nye A10-prosessoren kan måle seg med det man finner i bærbare pc-er.Etter...
Bottom line iPhone 7 er merkbart raskere og tar gode bilder, men har du allerede en telefon du er fornøyd med, kan du trygt vente på iPhone 8...
100%
tek.no
Updated:
2018-01-17 02:55:28
Apples nye iPhone 7 er ankommet, og fra i dag kan du kjøpe den i butikkene. Men bør du? Og hvor viktig er det egentlig at den vanlige hodetelefonkontakten er vekk? Denne gangen er det ganske stor forskjell på nye iPhone og på modellene som kom før, så bli...
Good Meget god skjerm, Stereolyd, Vanntett, Inngangsmodellen har fornuftig mengde lagring, Virkelig godt kamera, Raskt og flott menysystem, Hjemknapp som ikke aktiveres i lommen, Overgang til vanlige hodetelefoner medfølger...
Bad Mangler innebygget minijack, Litt mye ramme rundt skjermen, iPhone hadde tålt en større designoppdatering nå, Innelåst økosystem...
90%
Land Distributor
United Kingdom 3 distributor(s)