location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8400 hylletilbehør Maskinvaresett

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8400
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7313040155986 show
Kategori:
Shelves, arms and other components of racks.
Hylletilbehør Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 14 Mar 2024 17:50:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC AR8400 hylletilbehør Maskinvaresett:
This short summary of the APC AR8400 hylletilbehør Maskinvaresett data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8400, Maskinvaresett, Sort, 360 g, 168 mm, 44 mm, 168 mm

Long summary description APC AR8400 hylletilbehør Maskinvaresett:
This is an auto-generated long summary of APC AR8400 hylletilbehør Maskinvaresett based on the first three specs of the first five spec groups.

APC AR8400. Modell/Type: Maskinvaresett, Produktfarge: Sort. Vekt: 360 g. Pakkebredde: 168 mm, Pakkedybde: 44 mm, Pakkehøyde: 168 mm

Egenskaper
Modell/Type *
Maskinvaresett
Produktfarge *
Sort
Av/på-bryter
No
Svinghjul
No
Låser
No
Vekt og dimensjoner
Vekt
360 g
Datainnpakking
Pakkebredde
168 mm
Pakkedybde
44 mm
Pakkehøyde
168 mm
Pakkevekt
450 g
Logistikk data
Harmonisert system (HS)-kode
85389099
Land Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)