Inclusief besturingssysteem
*
Windows 7 Professional
Architectuur besturingssysteem
64-bit
Compatibele besturingssystemen
Microsoft Windows 7 Home Basic 32-bit, Windows 7 Home Premium 64-bit, Windows 7 Professional 32-bit, Windows Vista, Windows XP
Voorgeïnstalleerde software
Nero Essentials S, Fujitsu Recovery, Norton Internet Security, Microsoft Office Starter
Trial-software
Norton Internet Security
Intel® Wireless Display (Intel® WiDi)
Enhanced Intel SpeedStep Technology
Ingebouwde opties beschikbaar
Intel® InTru™ 3D Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel® Clear Video-technologie
Intel® VT-x with Extended Page Tables (EPT)
Thermal Monitoring Technologies
Intel® AES New Instructions (Intel® AES-NI)
Intel® Trusted Execution Technology
Intel® Flex Memory Access
Intel® Fast Memory Access
Intel® Enhanced Halt State
Intel® Demand Based Switching
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Verpakkingsgrootte processor
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Ondersteunde instructie sets
AVX
Graphics & IMC lithografie
32 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Versie Intel® Identity Protection Technology
1,00
Intel® Virtualization Technology (VT-x)
Intel® Dual Display Capable Technology
Intel® Rapid Storage Technology
Intel® Turbo Boost Technology
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Quick Sync Video Technology
Intel® My WiFi Technology (Intel® MWT)
Intel® Identity Protection Technology (Intel® IPT)
Intel® Anti-Theft Technology (Intel® AT)
Voeding, voltage ingang
100 - 240 V
Ingangsfrequentie voeding
47/63 Hz
Bedrijfstemperatuur (T-T)
10 - 35 °C
Certificering
CE, Nordic Swan, RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR, EPEAT Gold
Afbeeldingentypetoewijzing
Harde schijf, wachtwoord gebruiker
Afmetingen verpakking (BxDxH)
395 x 198 x 284 mm
Max. aantal SMP-processoren
1
Afstandsbediening inbegrepen
Externe drive bays
1x 5.25"
Interne drive bays
1x 2.5"
Netwerkfuncties
Gigabit Ethernet
Voldoet aan industriestandaarden
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Grafische adapter-familie
Intel
Microfoonaansluiting
3,5 mm
Floppy drive geinstalleerd