Lange productnaam VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section 1280 x 800 Pixels
:
VIVOTEK FD8134V, H.264 Vandal-proof IP66 Dome Network Camera
De korte redactionele beschrijving van VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section 1280 x 800 Pixels
VIVOTEK FD8134V, H.264 Vandal-proof IP66 Dome Network Camera
Meer>>>
Korte samenvatting VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section 1280 x 800 Pixels:
Deze korte samenvatting van de VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section 1280 x 800 Pixels-datasheet is automatisch gegenereerd en combineert de producttitel met de eerste zes belangrijkste specs.
VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section, 56°, 1280 x 800 Pixels, H.264
Lange samenvatting VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section 1280 x 800 Pixels:
Dit is de automatisch gegenereerde lange samenvatting van VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section 1280 x 800 Pixels, gebaseerd op de eerste drie specs van de eerste vijf spec-groepen.
VIVOTEK FD8134V, Vandal-proof Mini Fixed Dome Network Camera with 1 Megapixel, IR-LED, PoE, H.264 Compression for Outside Section. Field of view (FOV) hoek: 56°. Maximum resolutie: 1280 x 800 Pixels, Videocompressieformaten: H.264