location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7020 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWT6F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116480181 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/Stesen Kerja Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:47:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description DELL OptiPlex 7020 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Hitam:
This short summary of the DELL OptiPlex 7020 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7020, Intel® Core™ i7, i7-12700, 16 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7020 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Hitam:
This is an auto-generated long summary of DELL OptiPlex 7020 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro SFF PC Hitam based on the first three specs of the first five spec groups.

DELL OptiPlex 7020. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-12700. Memori dalaman: 16 GB, Jenis memori dalaman: DDR5-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel UHD Graphics 770. Wi-Fi. Sistem operasi yang dipasang: Windows 11 Pro, Seni bina sistem operasi: 64-bit. Bekalan Kuasa: 180 W. Jenis casis: SFF. Jenis produk: PC. Product color: Hitam

Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i7
Generasi pemproses
12th gen Intel® Core™ i7
Model pemproses *
i7-12700
Teras pemproses
12
Benang pemproses
20
Frekuensi peningkatan pemproses
4,9 GHz
Teras prestasi
8
Teras kecekapan
4
Frekuensi Turbo Maks teras Prestasi
4,8 GHz
Frekuensi Turbo Maks teras Kecekapan
3,6 GHz
Frekuensi asas teras prestasi
2,1 GHz
Frekuensi asas teras kecekapan
1,6 GHz
Pemproses cache
25 MB
Processor cache type
Cache Pintar
Jumlah pemproses yang dipasang
1
Kuasa asas pemproses
65 W
Kuasa turbo maksimum
180 W
Memori
Memori dalaman *
16 GB
Memori dalaman maksimum *
64 GB
Jenis memori dalaman
DDR5-SDRAM
Susun atur memori (slot x saiz)
1 x 16 GB
Slot memori
2x DIMM
Jenis memori berpenimbal
Unregistered (unbuffered)
Storan
Kapasiti keseluruhan storan *
1 TB
Media simpanan *
SSD
Jenis pemacu gentian kaca *
No
Kapasiti SSD keseluruhan
1 TB
Jumlah SSD yang dipasang
1
Kapasiti SSD
1 TB
Antara muka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Kelas prestasi SSD
25
Grafik
Penyesuai grafik diskret *
No
Penyesuai grafik atas papan *
Yes
Model penyesuai grafik penuh *
Tidak tersedia
Pengilang GPU Atas Papan
Intel
Keluarga penyesuai grafik pada papan
Intel® UHD Graphics
Model penyesuai grafik papan ibu *
Intel UHD Graphics 770
Rangkaian
Ethernet LAN *
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Teknologi perkabelan
10/100/1000Base-T(X)
Wi-Fi *
Yes
Piawaian Wi-Fi teratas
Wi-Fi 6 (802.11ax)
Standard Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Pengilang pengawal WLAN
Intel
Rangkaian
Model pengawal WLAN
Intel Wi-Fi 6E AX210
Jenis antena
2x2
Bluetooth
Yes
Port & antara muka
Kuantiti port USB 2.0 *
4
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Mod Alternatif DisplayPort USB Jenis C
Yes
Kuantiti port HDMI *
1
Versi HDMI
1.4b
Kuantiti DisplayPorts
1
Versi DisplayPort
1.4a
Port LAN Ethernet (RJ-45)
1
Port kombo fon kepala/mik
Yes
Jumlah keseluruhan penyambung SATA
2
Slot pengembangan
Slot PCI Express x1 (Gen 3.x)
1
Slot PCI Express x16 (Gen 3.x)
1
Reka bentuk
Jenis casis *
SFF
Penempatan disokong
Tegak
Slot kunci kabel
Yes
Jenis slot kunci kabel
Kensington
Product color *
Hitam
Prestasi
Cipset papan ibu
Intel Q670
Cip audio
Realtek ALC3204-CG
Trusted Platform Module (TPM)
Yes
Versi Modul Platform Dipercayai (TPM)
2.0
Jenis produk *
PC
Perisian
Sistem operasi yang dipasang *
Windows 11 Pro
Seni bina sistem operasi
64-bit
Bahasa sistem pengendalian
Bahasa Inggeris, Bahasa Sepanyol, Bahasa Perancis, Brazilian-Portuguese
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Kuasa
Bekalan Kuasa *
180 W
Bekalan kuasa voltan input
90 - 264 V
Bekalan kuasa frekuensi input
47/63 Hz
Pensijilan 80 PLUS
80 PLUS Bronze
Kelestarian
Sustainability certificates
BINTANG TENAGA, TCO
Berat & dimensi
Lebar *
92,6 mm
Kedalaman *
292,8 mm
Tinggi *
290 mm
Kandungan pembungkusan
Termasuk paparan *
No
Kabel disertakan
AU
Maklumat teknikal
Box contents
External antenna