location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1500LCDXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,5 kVA 900 W 8 Saluran keluar AC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART1500LCDXL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1500LCDXL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332159885 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Bekalan Kuasa Tanpa Gangguan (UPS) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART1500LCDXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,5 kVA 900 W 8 Saluran keluar AC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1,5 kVA 900 W
  • - Waveform: Sinus
  • - 8 Saluran keluar AC
  • - Sealed Lead Acid (VRLA)
  • - Lekapan rak/Menara Hitam
More>>>
Short summary description Tripp Lite SMART1500LCDXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,5 kVA 900 W 8 Saluran keluar AC:
This short summary of the Tripp Lite SMART1500LCDXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,5 kVA 900 W 8 Saluran keluar AC data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1500LCDXL, Line-Interactive, 1,5 kVA, 900 W, Sinus, 75 V, 147 V

Long summary description Tripp Lite SMART1500LCDXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,5 kVA 900 W 8 Saluran keluar AC:
This is an auto-generated long summary of Tripp Lite SMART1500LCDXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,5 kVA 900 W 8 Saluran keluar AC based on the first three specs of the first five spec groups.

Tripp Lite SMART1500LCDXL. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Kuasa output: 900 W. Jenis salur keluar AU: NEMA 5–15R, Palam kuasa: NEMA 5-15P, AC outlets quantity: 8 Saluran keluar AC. Teknologi bateri: Sealed Lead Acid (VRLA), Typical backup time at full load: 4 minit, Typical backup time at half load: 12 minit. Faktor bentuk: Lekapan rak/Menara, Product color: Hitam, Bahan perumah: Acrylonitrile butadiene styrene (ABS). Lebar: 440,2 mm, Kedalaman: 271,3 mm, Tinggi: 88,6 mm

Ciri-ciri
UPS topology *
Line-Interactive
Output power capacity *
1,5 kVA
Kuasa output *
900 W
Waveform *
Sinus
Input operation voltage (min) *
75 V
Input operation voltage (max) *
147 V
Frekuensi input *
60 Hz
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Output voltage regulation
-18%, +8%%
Automatic Voltage Regulation (AVR)
Yes
Arus maksimum
8,5 A
Surge energy rating
1038 J
Number of input phases
1
Kecekapan
95%
EMI/RFI noise filtering
Yes
Surge protection features
Rangkaian, Telefon
Ciri pelindung kuasa
Voltan terlebih, Voltan kurang
Penggera boleh dengar
Yes
Negara asal
Vietnam
Port & antara muka
Jenis salur keluar AU
NEMA 5–15R
Palam kuasa
NEMA 5-15P
AC outlets quantity
8 Saluran keluar AC
Kuantiti port USB 2.0
1
Kuantiti port bersiri
1
Bateri
Teknologi bateri
Sealed Lead Acid (VRLA)
Typical backup time at full load
4 minit
Typical backup time at half load
12 minit
Bateri
Masa cas semula bateri
4,5 h
Cold start
Yes
Reka bentuk
Faktor bentuk *
Lekapan rak/Menara
Bahan perumah
Acrylonitrile butadiene styrene (ABS)
Kapasiti rak
2U
Panjang kabel
1,8 m
Jenis penyejukan
Aktif
Product color *
Hitam
Display type
LCD
Penunjuk LED
Yes
Pensijilan
UL1778, CSA, NOM, FCC
Keadaan operasi
Suhu operasi (T-T)
0 - 40 °C
Suhu simpanan (T-T)
-15 - 50 °C
Kelembapan relatif operasi (H-H)
0 - 95%
Kelembapan relatif simpanan (H-H)
0 - 95%
Maklumat teknikal
Sustainability certificates
RoHS
Compliance certificates
RoHS
Berat & dimensi
Lebar
440,2 mm
Kedalaman
271,3 mm
Tinggi
88,6 mm
Berat
13,3 kg
Lebar pakej
553 mm
Kedalaman pakej
388,1 mm
Tinggi pakej
198,1 mm
Berat pakej
16,3 kg
Data logistik
Lebar bekas utama (luar)
553 mm
Panjang bekas induk (luaran)
388,1 mm
Tinggi bekas utama (luar)
198,1 mm
Berat bekas utama (luar)
15,2 kg
Kuantiti setiap bekas induk (luaran)
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite OMNISMART750MX bekalan kuasa tanpa gangguan (UPS) Line-Interactive 0,75 kVA 460 W 12 Saluran keluar AC Tripp Lite OMNISMART750MX bekalan kuasa tanpa gangguan (UPS) Line-Interactive 0,75 kVA 460 W 12 Saluran keluar AC
(show image)
OMNISMART750MX OMNISMART750MX 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A bekalan kuasa tanpa gangguan (UPS) Line-Interactive 0,65 kVA 360 W 4 Saluran keluar AC Tripp Lite OMNIVSX650A bekalan kuasa tanpa gangguan (UPS) Line-Interactive 0,65 kVA 360 W 4 Saluran keluar AC
(show image)
OMNIVSX650A OMNIVSX650A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SM2200RMXL2UPN bekalan kuasa tanpa gangguan (UPS) Line-Interactive 2,2 kVA 1920 W 8 Saluran keluar AC Tripp Lite SM2200RMXL2UPN bekalan kuasa tanpa gangguan (UPS) Line-Interactive 2,2 kVA 1920 W 8 Saluran keluar AC
(show image)
SM2200RMXL2UPN SM2200RMXL2UPN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1 kVA 800 W 6 Saluran keluar AC Tripp Lite SMART1000RMX2UN bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1 kVA 800 W 6 Saluran keluar AC
(show image)
SMART1000RMX2UN SMART1000RMX2UN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500LCDTXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,44 kVA 1200 W 8 Saluran keluar AC Tripp Lite SMART1500LCDTXL bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1,44 kVA 1200 W 8 Saluran keluar AC
(show image)
SMART1500LCDTXL SMART1500LCDTXL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1000LCD bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1 kVA 560 W 8 Saluran keluar AC Tripp Lite OMNIVS1000LCD bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1 kVA 560 W 8 Saluran keluar AC
(show image)
OMNIVS1000LCD OMNIVS1000LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS800LCD bekalan kuasa tanpa gangguan (UPS) Line-Interactive 0,8 kVA 475 W 8 Saluran keluar AC Tripp Lite OMNIVS800LCD bekalan kuasa tanpa gangguan (UPS) Line-Interactive 0,8 kVA 475 W 8 Saluran keluar AC
(show image)
OMNIVS800LCD OMNIVS800LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC450 bekalan kuasa tanpa gangguan (UPS) Standby (Offline) 0,45 kVA 255 W 8 Saluran keluar AC Tripp Lite BC450 bekalan kuasa tanpa gangguan (UPS) Standby (Offline) 0,45 kVA 255 W 8 Saluran keluar AC
(show image)
BC450 BC450 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC500 bekalan kuasa tanpa gangguan (UPS) Standby (Offline) 0,5 kVA 260 W 8 Saluran keluar AC Tripp Lite BC500 bekalan kuasa tanpa gangguan (UPS) Standby (Offline) 0,5 kVA 260 W 8 Saluran keluar AC
(show image)
BC500 BC500 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1000 bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1 kVA 600 W 8 Saluran keluar AC Tripp Lite OMNIVSX1000 bekalan kuasa tanpa gangguan (UPS) Line-Interactive 1 kVA 600 W 8 Saluran keluar AC
(show image)
OMNIVSX1000 OMNIVSX1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)