location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VF-67CPAM penapis kanta kamera Turas kamera mengutub bulat 7 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VF-67CPAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VF-67CPAM
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Penapis Kanta Kamera Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 22:30:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VF-67CPAM penapis kanta kamera Turas kamera mengutub bulat 7 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Turas kamera mengutub bulat
  • - 7 cm
  • - Hitam
More>>>
Short summary description Sony VF-67CPAM penapis kanta kamera Turas kamera mengutub bulat 7 cm:
This short summary of the Sony VF-67CPAM penapis kanta kamera Turas kamera mengutub bulat 7 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VF-67CPAM, 7 cm, Turas kamera mengutub bulat

Long summary description Sony VF-67CPAM penapis kanta kamera Turas kamera mengutub bulat 7 cm:
This is an auto-generated long summary of Sony VF-67CPAM penapis kanta kamera Turas kamera mengutub bulat 7 cm based on the first three specs of the first five spec groups.

Sony VF-67CPAM. Saiz penapis: 7 cm, Jenis penapis: Turas kamera mengutub bulat, Product color: Hitam

Ciri-ciri
Jenis penapis *
Turas kamera mengutub bulat
Saiz penapis *
7 cm
Product color
Hitam
Ciri-ciri
Keserasian
DSLR
Berat & dimensi
Berat
26 g