location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL1018 kanta kamera SLR Kanta zum lebar Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL1018
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL1018 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524894875 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Kanta Kamera Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:30:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SEL1018 kanta kamera SLR Kanta zum lebar Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Komponen untuk: SLR Kanta zum lebar Hitam
  • - Struktur kanta (elemen/kumpulan): 10/8
  • - Nombor bukaan maksimum: 22
  • - Jarak fokus paling dekat: 0,25 m
  • - Fokus auto Fokus manual
More>>>
Short summary description Sony SEL1018 kanta kamera SLR Kanta zum lebar Hitam:
This short summary of the Sony SEL1018 kanta kamera SLR Kanta zum lebar Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL1018, Kanta zum lebar, 10/8, 10 - 18 mm, Penstabil imej, Sony E, Fokus auto

Long summary description Sony SEL1018 kanta kamera SLR Kanta zum lebar Hitam:
This is an auto-generated long summary of Sony SEL1018 kanta kamera SLR Kanta zum lebar Hitam based on the first three specs of the first five spec groups.

Sony SEL1018. Komponen untuk: SLR, Struktur kanta (elemen/kumpulan): 10/8, Jenis kanta: Kanta zum lebar. Keserasian jenama kamera: Sony, Pembesaran maksimum: 0,1x, Keserasian: NEX-C3A, NEX-F3K, NEX-3D, NEX-C3D, NEX-5, NEX-5RK, NEX-5ND, NEX-5A, NEX-5K, NEX-F3D, NEX-3A,.... Product color: Hitam. Diameter: 7 cm, Saiz penapis: 6,2 cm, Panjang: 63,5 mm

Sistem lensa
Komponen untuk *
SLR
Jenis kanta *
Kanta zum lebar
Struktur kanta (elemen/kumpulan) *
10/8
Pelarasan fokus
Auto/Manual
Sudut pandangan kanta, pepenjuru
109 - 76°
Julat panjang fokus
10 - 18 mm
Nombor bukaan minimum *
4
Bilangan bilah diafragma
7
Jarak fokus paling dekat *
0,25 m
Nombor bukaan maksimum *
22
Panjang fokus (setara filem 35mm)
15 - 27 mm
Panjang fokus minimum (setara filem 35mm)
15 mm
Panjang fokus maksimum (setara filem 35mm)
27 mm
Format sensor imej
APS-C
Sistem lensa
Antara muka pemaut kanta *
Sony E
Penstabil imej
Yes
Prestasi
Fokus auto
Yes
Fokus manual
Yes
Keserasian jenama kamera *
Sony
Pembesaran maksimum
0,1x
Keserasian
NEX-C3A, NEX-F3K, NEX-3D, NEX-C3D, NEX-5, NEX-5RK, NEX-5ND, NEX-5A, NEX-5K, NEX-F3D, NEX-3A, NEX-3K, NEX-C3K, NEX-5N, NEX-5NK, NEX-5D, NEX-6, NEX-6Y, NEX-6L, NEX-7, NEX-7K
Pelindung kanta
Yes
Reka bentuk
Product color
Hitam
Berat & dimensi
Panjang
63,5 mm
Berat
225 g
Diameter *
7 cm
Saiz penapis *
6,2 cm
Country Distributor
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)