location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL70300G2 kanta kamera MILC/SLR Kanta zum telefoto Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL70300G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL70300G2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736001893
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Kanta Kamera Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 10:56:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SAL70300G2 kanta kamera MILC/SLR Kanta zum telefoto Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Komponen untuk: MILC/SLR Kanta zum telefoto Hitam
  • - Struktur kanta (elemen/kumpulan): 16/12
  • - Julat bukaan (F-F): 4,5 - 5,6
  • - Nombor bukaan maksimum: 29
  • - Jarak fokus paling dekat: 1,2 m
  • - Fokus auto
More>>>
Short summary description Sony SAL70300G2 kanta kamera MILC/SLR Kanta zum telefoto Hitam:
This short summary of the Sony SAL70300G2 kanta kamera MILC/SLR Kanta zum telefoto Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL70300G2, Kanta zum telefoto, 16/12, 70 - 300 mm, Sony A, Fokus auto

Long summary description Sony SAL70300G2 kanta kamera MILC/SLR Kanta zum telefoto Hitam:
This is an auto-generated long summary of Sony SAL70300G2 kanta kamera MILC/SLR Kanta zum telefoto Hitam based on the first three specs of the first five spec groups.

Sony SAL70300G2. Komponen untuk: MILC/SLR, Struktur kanta (elemen/kumpulan): 16/12, Jenis kanta: Kanta zum telefoto. Keserasian jenama kamera: Sony, Pembesaran maksimum: 0,25x, Keserasian: Sony α5000, α5100, α58 DSLR, α6000, α77 II DSLR, a7 Full Frame, a7R Full-Frame, a99.... Product color: Hitam. Diameter: 8,25 cm, Saiz penapis: 6,2 cm, Panjang: 135,5 mm

Sistem lensa
Komponen untuk *
MILC/SLR
Jenis kanta *
Kanta zum telefoto
Struktur kanta (elemen/kumpulan) *
16/12
Julat bukaan (F-F)
4,5 - 5,6
Julat panjang fokus
70 - 300 mm
Nombor bukaan minimum *
4,5
Bilangan bilah diafragma
9
Jarak fokus paling dekat *
1,2 m
Nombor bukaan maksimum *
29
Panjang fokus (setara filem 35mm)
105 - 450 mm
Format sensor imej
APS-C
Antara muka pemaut kanta *
Sony A
Prestasi
Fokus auto
Yes
Keserasian jenama kamera *
Sony
Prestasi
Pembesaran maksimum
0,25x
Keserasian
Sony α5000, α5100, α58 DSLR, α6000, α77 II DSLR, a7 Full Frame, a7R Full-Frame, a99 Full-Frame DSLR, a7S Full-Frame
Pelindung kanta
Yes
Jenis pelindung kanta
ALC-SH140
Reka bentuk
Product color
Hitam
Maklumat teknikal
Sistem permeteran denyar
ADI
Berat & dimensi
Panjang
135,5 mm
Berat
750 g
Diameter *
8,25 cm
Saiz penapis *
6,2 cm
Ciri-ciri lain
Beg pembawa
Yes