location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick PRO 256MB 0,25 GB MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick PRO 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX256
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Kad Ingatan Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Memory Stick PRO 256MB 0,25 GB MS:
This short summary of the Sony Memory Stick PRO 256MB 0,25 GB MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick PRO 256MB, 0,25 GB, MS, 15 MB/s

Long summary description Sony Memory Stick PRO 256MB 0,25 GB MS:
This is an auto-generated long summary of Sony Memory Stick PRO 256MB 0,25 GB MS based on the first three specs of the first five spec groups.

Sony Memory Stick PRO 256MB. Kapasiti: 0,25 GB, Jenis kad kilat: MS, Kelajuan tulis: 15 MB/s

Memori
Kapasiti *
0,25 GB
Jenis kad kilat *
MS
Kelajuan tulis
15 MB/s
Berat & dimensi
Berat
4 g
Ciri-ciri lain
Dimensi (LxDxT)
50 x 2,8 x 21,5 mm
Jenis antara muka
Serial interface
Kadar pemindahan
160 MB/s
Brand Image Product code Product Stock Price from
Sony 256MB Memory Stick PRO media 0,25 GB Sony 256MB Memory Stick PRO media 0,25 GB
(show image)
MSX-256 256MB Memory Stick PRO media 0.00
(excl. VAT)
0 (incl. VAT)