location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Handycam® DCR-DVD404E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Handycam® DCR-DVD404E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD404E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Kamkorder Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:40:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DVD Handycam® DCR-DVD404E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25,4 / 3 mm (1 / 3")
  • - Zum optik: 10x Zum digital: 120x
  • - LCD 6,86 cm (2.7")
  • - Dolby Digital 5.1
  • - 1,5 h
More>>>
Short summary description Sony DVD Handycam® DCR-DVD404E:
This short summary of the Sony DVD Handycam® DCR-DVD404E data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Handycam® DCR-DVD404E, 25,4 / 3 mm (1 / 3"), 6,86 cm (2.7"), LCD, 510 g

Long summary description Sony DVD Handycam® DCR-DVD404E:
This is an auto-generated long summary of Sony DVD Handycam® DCR-DVD404E based on the first three specs of the first five spec groups.

Sony DVD Handycam® DCR-DVD404E. Saiz sensor optik: 25,4 / 3 mm (1 / 3"). Zum optik: 10x, Zum digital: 120x, Julat panjang fokus: 5.1 - 51 mm. Kelajuan pengatup kamera: 1/3-1/3500 s. Pepenjuru paparan: 6,86 cm (2.7"), Paparan: LCD. Pencahayaan minimum: 5 lx

Sensor imej
Saiz sensor optik *
25,4 / 3 mm (1 / 3")
Sistem lensa
Julat panjang fokus
5.1 - 51 mm
Zum optik *
10x
Saiz penapis
3 cm
Zum digital *
120x
Pengatup
Kelajuan pengatup kamera
1/3-1/3500 s
Paparan
Pepenjuru paparan *
6,86 cm (2.7")
Paparan
LCD
Resolusi paparan
123200
Kamera
Pencahayaan minimum
5 lx
Audio
Sistem audio
Dolby Digital 5.1
Port & antara muka
Port DV
No
S-Video in
No
Video-S keluar
Yes
Bateri
Hayat bateri (maks) *
1,5 h
Jenis bateri
NP-FP60
Berat & dimensi
Lebar
66 mm
Kedalaman
143 mm
Tinggi
90 mm
Berat *
510 g
Kandungan pembungkusan
Perisian terberkas
Nero Express 6
Ciri-ciri lain
Port I/O
-Audio Out; -S-Video Out; -Video Out;
Kawalan pendedahan cahaya
Portrait/Beach & Ski/Sports Lesson/Landscape/Spotlight/Sunset & Moon
Sistem kanta
Carl Zeiss Vario-Sonnar T
Pemudar
Black, White, Overlap, Wipe
Country Distributor
United Kingdom 1 distributor(s)