location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AD-7590 pemacu cakera optik Internal DVD±R/RW Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-7590
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD-7590S-01 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Pemacu Cakera Optik Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony AD-7590 pemacu cakera optik Internal DVD±R/RW Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD±R/RW Serial ATA
  • - Internal Dulang
  • - Hitam
More>>>
Short summary description Sony AD-7590 pemacu cakera optik Internal DVD±R/RW Hitam:
This short summary of the Sony AD-7590 pemacu cakera optik Internal DVD±R/RW Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AD-7590, Hitam, Dulang, DVD±R/RW, Serial ATA, 2 MB, 120 mm

Long summary description Sony AD-7590 pemacu cakera optik Internal DVD±R/RW Hitam:
This is an auto-generated long summary of Sony AD-7590 pemacu cakera optik Internal DVD±R/RW Hitam based on the first three specs of the first five spec groups.

Sony AD-7590. Product color: Hitam, Jenis memuatkan cakera: Dulang. Jenis pemacu gentian kaca: DVD±R/RW, Antara muka: Serial ATA, Peranti pemacu, saiz penimbal: 2 MB. Kelajuan menulis CD: 24x, Kelajuan menulis DVD+R: 8x, Kelajuan menulis semula CD: 24x. Kelajuan membaca CD: 24x. Purata masa capaian rawak pemacu DVD: 180 ms, Purata masa capaian rawak pemacu CD-ROM: 150 ms

Reka bentuk
Internal *
Yes
Product color
Hitam
Jenis memuatkan cakera
Dulang
Prestasi
Jenis pemacu gentian kaca *
DVD±R/RW
Antara muka *
Serial ATA
Peranti pemacu, saiz penimbal
2 MB
Diameter cakera optik
120 mm
Burst transfer rate
150 MB/s
Kepantasan menulis
Kelajuan menulis CD *
24x
Kelajuan menulis semula CD
24x
Kelajuan menulis DVD+R *
8x
Kelajuan menulis DVD-R
8x
Kelajuan menulis Dwi Lapisan DVD-R
6x
Kelajuan menulis DVD+RW
8x
Kelajuan menulis DVD-RW
6x
Kepantasan menulis
Kelajuan menulis DVD-RAM
5x
Kelajuan membaca
Kelajuan membaca CD *
24x
Masa akses
Purata masa capaian rawak pemacu DVD
180 ms
Purata masa capaian rawak pemacu CD-ROM
150 ms
Mod rakaman
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Pelbagai sesi
Yes
Paket tetap
Yes
Paket Pembolehubah
Yes
Berat & dimensi
Berat
170 g
Ciri-ciri lain
Jenis media yang disokong
DVD-ROM, DVD-R, DVD-R DL, DVD-RW, DVD-RAM, DVD+R, DVD+RW, DVD+R9, CD-ROM, CD-R, CD-RW
Dimensi (LxDxT)
128 x 12,7 x 129 mm
Brand Image Product code Product Stock Price from
Sony Optiarc

Sony Optiarc DRX-S70U-W pemacu cakera optik Hitam
(show image)
DRX-S70U-W DRX-S70U-W 0.00
(excl. VAT)
0 (incl. VAT)
Sony Optiarc

Sony Optiarc AD-5240S pemacu cakera optik Internal Perak
(show image)
AD-5240S-0S AD-5240S 0.00
(excl. VAT)
0 (incl. VAT)
Sony Optiarc

Sony Optiarc AD-5240S pemacu cakera optik Internal Hitam
(show image)
AD-5240S-0B AD-5240S 0.00
(excl. VAT)
0 (incl. VAT)
Sony Optiarc

Sony Optiarc AD-5240S pemacu cakera optik Internal Kuning air
(show image)
AD-5240S-01 AD-5240S 0.00
(excl. VAT)
0 (incl. VAT)
Sony Optiarc

Sony Optiarc AD-7243S pemacu cakera optik Internal Perak
(show image)
AD-7243S-0S AD-7243S 0.00
(excl. VAT)
0 (incl. VAT)
Sony Optiarc

Sony Optiarc AD7670S pemacu cakera optik Internal Hitam
(show image)
AD-7670S-01 AD7670S 0.00
(excl. VAT)
0 (incl. VAT)
Sony Optiarc

Sony Optiarc BC-5600S pemacu cakera optik Internal Hitam
(show image)
BC-5600S-01 BC-5600S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)