location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ACC-TCV5 bateri kamera/kamkorder Lithium-Ion (Li-Ion) 980 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACC-TCV5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-TCV5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524849028
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:58:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ACC-TCV5 bateri kamera/kamkorder Lithium-Ion (Li-Ion) 980 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 980 mAh 7 Wh
  • - Tujuan: Kamkorder
  • - 8,4 V
  • - Hitam
More>>>
Short summary description Sony ACC-TCV5 bateri kamera/kamkorder Lithium-Ion (Li-Ion) 980 mAh:
This short summary of the Sony ACC-TCV5 bateri kamera/kamkorder Lithium-Ion (Li-Ion) 980 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ACC-TCV5, 980 mAh, 8,4 V, Lithium-Ion (Li-Ion)

Long summary description Sony ACC-TCV5 bateri kamera/kamkorder Lithium-Ion (Li-Ion) 980 mAh:
This is an auto-generated long summary of Sony ACC-TCV5 bateri kamera/kamkorder Lithium-Ion (Li-Ion) 980 mAh based on the first three specs of the first five spec groups.

Sony ACC-TCV5. Teknologi bateri: Lithium-Ion (Li-Ion), Kapasiti bateri: 980 mAh, Tujuan: Kamkorder. Lebar: 31,8 mm, Kedalaman: 45,1 mm, Tinggi: 20,5 mm. Kuantiti per pek: 1 pc(s)

Bateri
Teknologi bateri *
Lithium-Ion (Li-Ion)
Kapasiti bateri *
980 mAh
Tujuan *
Kamkorder
Voltan bateri *
8,4 V
Kapasiti bateri
7 Wh
Product color
Hitam
Keadaan operasi
Suhu operasi (T-T)
0 - 40 °C
Berat & dimensi
Lebar
31,8 mm
Kedalaman
45,1 mm
Tinggi
20,5 mm
Berat
51 g
Data pembungkusan
Kuantiti per pek *
1 pc(s)