location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X10 10,2 cm (4") SIM Tunggal Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1232-4307
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271241874
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Telefon Pintar Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:03:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia X10 10,2 cm (4") SIM Tunggal Putih
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,2 cm (4") 480 x 854 piksel
  • - 16 GB
  • - SIM Tunggal
  • - Bluetooth 2.0+EDR
  • - Kamera tunggal 8,1 MP
More>>>
Short summary description Sony Xperia X10 10,2 cm (4") SIM Tunggal Putih:
This short summary of the Sony Xperia X10 10,2 cm (4") SIM Tunggal Putih data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X10, 10,2 cm (4"), 480 x 854 piksel, 8,1 MP, Putih

Long summary description Sony Xperia X10 10,2 cm (4") SIM Tunggal Putih:
This is an auto-generated long summary of Sony Xperia X10 10,2 cm (4") SIM Tunggal Putih based on the first three specs of the first five spec groups.

Sony Xperia X10. Pepenjuru paparan: 10,2 cm (4"), Resolusi paparan: 480 x 854 piksel. Rear camera resolution (numeric): 8,1 MP, Rear camera type: Kamera tunggal. SIM card capability: SIM Tunggal. Product color: Putih. Berat: 135 g

Paparan
Pepenjuru paparan *
10,2 cm (4")
Resolusi paparan *
480 x 854 piksel
Bilangan warna paparan
65536 warna
Storan
Saiz kad memori maksimum
16 GB
Memori dalaman
1024 MB
Kamera
Rear camera resolution (numeric) *
8,1 MP
Zum digital
16x
Rear camera type *
Kamera tunggal
Fokus auto
Yes
Pengecam muka
Yes
Penstabil imej
Yes
Kamera terbina dalam
Yes
Rangkaian
SIM card capability *
SIM Tunggal
Rangkaian data
Edge, GPRS, HSDPA, wcdma
Bluetooth *
Yes
Versi Bluetooth
2.0+EDR
Profil Bluetooth
A2DP
Port & antara muka
Kuantiti port USB 2.0
1
Ketersambungan fon kepala
3.5 mm
Pemesejan
Perkhidmatan Pemesejan Multimedia (MMS)
Yes
Pemesejan segera (IM)
Yes
Text prediction system
Yes
Jenis sistem ramalan teks
T9
Reka bentuk
Faktor bentuk *
Bar
Product color *
Putih
Prestasi
Panggilan video
No
Personal info management (PIM)
Jam loceng, Kalkulator, Kalendar, Nota, Senarai untuk dilakukan
Fon pembesar suara
Yes
Amaran getaran
Yes
Navigasi
Assisted GPS (A-GPS)
Yes
GPS (satelit)
Yes
Lokasi kedudukan *
Yes
Multimedia
Radio FM
No
Pengurusan panggilan
Panggilan menunggu
Yes
Tahan panggilan
Yes
Dail semula auto
Yes
Pemasa panggilan
Yes
Bateri
Masa bercakap (2G)
10 h
Masa bercakap (3G) *
8 h
Masa siap siaga (3G) *
425 h
Berat & dimensi
Lebar
63 mm
Kedalaman
119 mm
Tinggi
13 mm
Berat *
135 g
Ciri-ciri lain
Skrin sentuh
Yes
Pemain muzik
Yes
Jenis pendering
Polifonik
Bar alat aktif
Yes
Frekuensi operasi
800/850/900/1700/1800/1900/2100 MHz
Maklumat teknikal
Paparan
TFT