Samsung S27AG500PP, 68,6 cm (27"), 2560 x 1440 piksel, Quad HD, LED, 1 ms, Hitam
Samsung S27AG500PP. Pepenjuru paparan: 68,6 cm (27"), Resolusi paparan: 2560 x 1440 piksel, Jenis HD: Quad HD, Teknologi paparan: LED, Masa respons: 1 ms, Nisbah aspek asal: 16:9, Sudut pandangan, mendatar: 178°, Sudut pandangan, menegak: 178°. VESA mounting, Height adjustment. Product color: Hitam