location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 18IN 28MM 1280X1024 76HZ monitor komputer 46 cm (18.1") 1280 x 1024 piksel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18IN 28MM 1280X1024 76HZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180P2B/00Z
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Monitor Komputer Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 18IN 28MM 1280X1024 76HZ monitor komputer 46 cm (18.1") 1280 x 1024 piksel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 46 cm (18.1")
  • - 1280 x 1024 piksel
  • - 250 cd/m² 350:1
More>>>
Short summary description Philips 18IN 28MM 1280X1024 76HZ monitor komputer 46 cm (18.1") 1280 x 1024 piksel:
This short summary of the Philips 18IN 28MM 1280X1024 76HZ monitor komputer 46 cm (18.1") 1280 x 1024 piksel data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 18IN 28MM 1280X1024 76HZ, 46 cm (18.1"), 1280 x 1024 piksel

Long summary description Philips 18IN 28MM 1280X1024 76HZ monitor komputer 46 cm (18.1") 1280 x 1024 piksel:
This is an auto-generated long summary of Philips 18IN 28MM 1280X1024 76HZ monitor komputer 46 cm (18.1") 1280 x 1024 piksel based on the first three specs of the first five spec groups.

Philips 18IN 28MM 1280X1024 76HZ. Pepenjuru paparan: 46 cm (18.1"), Resolusi paparan: 1280 x 1024 piksel, Sudut pandangan, mendatar: 170°, Sudut pandangan, menegak: 170°

Paparan
Pepenjuru paparan *
46 cm (18.1")
Resolusi paparan *
1280 x 1024 piksel
Skrin sentuh *
No
Kecerahan paparan (biasa)
250 cd/m²
Contrast ratio (typical) *
350:1
Sudut pandangan, mendatar
170°
Sudut pandangan, menegak
170°
Jarak piksel
0.28
Julat imbasan mendatar
30 - 82 kHz
Julat imbasan menegak
56 - 76 Hz
Saiz boleh lihat, mendatar
35,9 cm
Saiz boleh lihat, menegak
28,7 cm
Reka bentuk
Pensijilan
TUV/GS, TUV-Ergo, FCC-B, UL, CSA, SEMKO, MPR-II Low Emission, CE Mark, NUTEK, Energy Star, TCO’99
Ergonomi
Plag dan Main
Yes
Kandungan pembungkusan
Perisian terberkas
Drivers & Utilities
Berat & dimensi
Lebar (tanpa kaki)
399 mm
Kedalaman (tanpa kaki)
180 mm
Tinggi (tanpa kaki)
403 mm
Ciri-ciri lain
Sistem audio
No